location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP 25L GT15-1077ns Intel® Core™ i5 i5-13400F 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4060 Ti DOS gratuït Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
25L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT15-1077ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A2SH2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415026767 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3068
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Dec 2024 00:16:32
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Oct 2024
Product end of life date
Bullet Points OMEN by HP 25L GT15-1077ns Intel® Core™ i5 i5-13400F 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4060 Ti DOS gratuït Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jocs de vídeo PC Negre 600 W
  • - Intel® Core™ i5 i5-13400F Processador nombre de nuclis: 10
  • - 16 GB DDR5-SDRAM 5200 MHz 2 x 8 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA GeForce RTX 4060 Ti 8 GB
  • - Ethernet / connexió LAN 10,1000,100 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - DOS gratuït
More>>>
Procesador potente para una experiencia de gaming rebosante de acción
Procesador potente para una experiencia de gaming rebosante de acción

Prepárate para un rendimiento máximo gracias al procesador Intel®[1], los impresionantes gráficos y un ventilador frontal de 120 mm para mantenerse siempre fresco.

Personalización con OMEN Gaming Hub
Personalización con OMEN Gaming Hub

Personaliza y actualiza a tu gusto con el OMEN Gaming Hub y el acceso sin herramientas a los componentes internos[2].

Presume de tus habilidades de juego, con estilo
Presume de tus habilidades de juego, con estilo

Disfruta de una experiencia de gaming inigualable con este PC gaming moderno y personalizable a tu gusto, con un control RGB total.

Amplía el rendimiento para que tu ordenador pueda compatibilizar más tareas
Amplía el rendimiento para que tu ordenador pueda compatibilizar más tareas

Una oferta que no se basa únicamente en una puntuación de rendimiento. Los procesadores Intel® Core™ de 13.ª generación avanzan en la informática del mundo real y ofrecen tareas múltiples ultraeficientes. [3]

Más qué rápidas

Las GPU NVIDIA® GeForce RTX™ de la serie 40 son más que rápidas. Desarrolladas por la arquitectura NVIDIA Ada Lovelace que ofrece un salto tanto en el rendimiento como en los gráficos basados en IA. Disfruta de mundos virtuales realistas con el trazado de rayos y los juegos con fotogramas por segundo extremadamente altos. [4]

Almacenamiento SSD PCIe

Inicia el equipo en segundos y a la velocidad del rayo con un almacenamiento SSD PCIe de hasta 512 GB.

Tecnología DTS: X® Ultra

Al producir un sonido 3D auténtico y espacialmente preciso a través de cualquier auricular, esta tecnología ofrece modos de audio especialmente adaptados a diferentes tipos de juegos para proporcionar una inmersión que origine la mejor experiencia de entretenimiento posible. [5]

USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps. [6]

USB Type-C® con una velocidad de señalización de tan solo 10 Gbps

Conecte el almacenamiento externo a este puerto USB-C™, que presenta una velocidad de señalización de 10Gb/s. Además, es reversible, por lo que no tendrá que preocuparse de si lo conecta al revés. [7]

Memoria de doble canal
Memoria de doble canal

Con una tecnología de doble canal, los dos canales que funcionan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la memoria RAM, permiten aumentar el rendimiento del sistema.

Fácil conexión

Disfruta de una experiencia inalámbrica más fluida con la combinación Wi-Fi CERTIFIED 6™ (2x2) y Bluetooth® 5; todas las conexiones serán sólidas y la velocidad de transferencia de archivos será hasta tres veces mayor gracias a Wi-Fi 5. [8]

Diseño sostenible

Este producto incluye materiales como pintura a base de agua en el diseño, porque los pequeños detalles marcan una gran diferencia. [9]

Disfruta 1 mes de juegos de alta calidad

Disfruta de 1 mes de acceso ilimitado a más de 100 juegos de ordenador de alta calidad. Al añadirse juegos todo el tiempo, siempre encontrarás algo nuevo a lo que jugar. [10]

OMEN Light Studio

Controla los efectos de iluminación RGB de todos tus dispositivos compatibles conectados con una sola aplicación. OMEN Light Studio facilita la personalización de opciones de iluminación mediante diversos efectos, como ambiente, ondas, interactivo y otros.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 13. Generacije
Processador *
i5-13400F
Processador nombre de nuclis
10
Fils de processador
16
Freqüència d'acceleració del processador
4,6 GHz
Nuclis de rendiment
6
Nuclis eficients
4
Freqüència turbo màxima del nucli de rendiment
4,6 GHz
Freqüència turbo màxima del nucli d'eficiència
3,3 GHz
Freqüència base de nucli de rendiment
2,5 GHz
Freqüència base de nucli eficient
1,8 GHz
Memòria cau de processador
20 MB
Tipus de memòria cau de processador
L3
Potència base del processador
65 W
Potència turbo màxima
148 W
Memòria
Memòria interna *
16 GB
Màxima de memòria interna *
128 GB
Tipus de memòria interna
DDR5-SDRAM
Disseny de memòria
2 x 8 GB
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
5200 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
No
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 4060 Ti
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Número d'adaptadors de gràfics discrets
1
Model d'adaptador de gràfics en funcionament *
No disponible
Quantitat de ports HDMI de l'adaptador gràfic
1
Quantitat de DisplayPorts de l'adaptador gràfic
3
Xarxes
Ethernet / connexió LAN *
Yes
Xarxes
Taxes de transferència de dades Ethernet LAN
10, 1000, 100 Mbit/s
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 6 AX201
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Tower
Ranura de bloqueig del cable
Yes
Color de producte *
Negre
Il·luminació de memòria RGB
Yes
Elegibilitat de la plataforma Intel® vPro™
No
Any d'introducció
2024
Rendiment
Posicionament al mercat
Jocs de vídeo
Chipset de placa mare
Intel H770
Placa base factor de forma
micro ATX
Canals de sortida d'àudio
5.1 canals
Protecció de contrasenya
Yes
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
DOS gratuït
Característiques especials del processador
Intel® Extreme Memory Profile (XMP)
Yes
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
600 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50 - 60 Hz
Certificació 80 PLUS
80 PLUS Gold
Pes i dimensions
Amplada *
165 mm
Profunditat *
396,1 mm
Alçada *
448 mm
Pes *
13,8 kg
Amplària d'embalatge
498 mm
Profunditat d'embalatge
299 mm
Alçada d'embalatge
570 mm
Pes de paquet
14,2 kg
Exposar
Visualitzador inclòs *
No