location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 40L GT21-1048ns AMD Ryzen™ 7 7700X 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
40L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN 40L GT21-1048ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
A3JG8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198415137470 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1092
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 16 Jun 2025 13:57:08
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2024
Product end of life date
Bullet Points HP OMEN 40L GT21-1048ns AMD Ryzen™ 7 7700X 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4070 SUPER Windows 11 Home Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jocs de vídeo PC Negre 800 W
  • - AMD Ryzen™ 7 7700X 4,5 GHz Processador nombre de nuclis: 8
  • - 32 GB DDR5-SDRAM 5200 MHz 2 x 16 GB
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA GeForce RTX 4070 SUPER 12 GB AMD Radeon Graphics
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Home
More>>>
Mantén la mente fría bajo presión
Mantén la mente fría bajo presión

Los ventiladores, colocados estratégicamente, evitan que se sobrecaliente incluso cuando el juego empieza a consumir gran cantidad de recursos.

Diseño sin necesidad de herramientas
Diseño sin necesidad de herramientas

Amplía y actualiza la memoria, las unidades de almacenamiento y las ranuras de expansión interiores fácilmente para adaptarlas a tus necesidades.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub ayuda a aprovechar mejor elementos como las mejoras del software, los controles de hardware e incluso los servicios activos.

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural. [2]

Procesadores AMD Ryzen™ de la serie 7000

Bienvenido a la nueva era del rendimiento. La serie AMD Ryzen 7000 marca el comienzo de la velocidad de «Zen 4» para jugadores y creadores con la potencia necesaria para enfrentarse a cualquier juego o flujo de trabajo. Un procesador avanzado para todos que amplía el rendimiento de AMD para potenciar tu ordenador. [3]

Más qué rápidas

Las GPU NVIDIA® GeForce RTX™ de la serie 40 son más que rápidas. Desarrolladas por la arquitectura NVIDIA Ada Lovelace que ofrece un salto tanto en el rendimiento como en los gráficos basados en IA. Disfruta de mundos virtuales realistas con el trazado de rayos y los juegos con fotogramas por segundo extremadamente altos. [4]

Unidad de estado sólido de 1 TB

Sin las piezas móviles de una unidad de disco duro estándar, las unidades de estado sólido son más fiables, rápidas y eficientes. Arranque en cuestión de segundos, transfiera archivos sin esperar durante horas y disfrute de una experiencia más ágil cada vez que utilice su PC.

Tecnología DTS: X® Ultra

Al producir un sonido 3D auténtico y espacialmente preciso a través de cualquier auricular, esta tecnología ofrece modos de audio especialmente adaptados a diferentes tipos de juegos para proporcionar una inmersión que origine la mejor experiencia de entretenimiento posible. [5]

USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps. [6]

USB Type-C® con una velocidad de señalización de tan solo 10 Gbps
USB Type-C® con una velocidad de señalización de tan solo 10 Gbps

Conecte el almacenamiento externo a este puerto USB-C™, que presenta una velocidad de señalización de 10Gb/s. Además, es reversible, por lo que no tendrá que preocuparse de si lo conecta al revés. [7]

Memoria de doble canal

Con una tecnología de doble canal, los dos canales que funcionan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la memoria RAM, permiten aumentar el rendimiento del sistema.

Diseño sostenible

Este producto incluye materiales como pintura a base de agua en el diseño, porque los pequeños detalles marcan una gran diferencia. [8]

Refrigeración líquida

La gestión térmica fluida dirige el calor lejos de los procesadores de alto rendimiento de manera silenciosa y eficiente, lo cual ayuda a proteger los componentes más sensibles de la sobrecarga de calor. [9]

McAfee® LiveSafe™

Protege tu sistema operativo con una suscripción gratuita de 30 días a McAfee® LiveSafe™. [9]

Disfruta 1 mes de juegos de alta calidad

Disfruta de 1 mes de acceso ilimitado a más de 100 juegos de ordenador de alta calidad. Al añadirse juegos todo el tiempo, siempre encontrarás algo nuevo a lo que jugar. [10]

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub te ofrece un único punto donde encontrar todo lo necesario para mejorar tu experiencia de juego. Desde mejoras en el software hasta el control del hardware y servicios en directo, OMEN Gaming Hub lleva el juego a otro nivel de una manera fácil y sencilla.

OMEN Light Studio

Controla los efectos de iluminación RGB de todos tus dispositivos compatibles conectados con una sola aplicación. OMEN Light Studio facilita la personalización de opciones de iluminación mediante diversos efectos, como ambiente, ondas, interactivo y otros.

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 7
Generació de processadors
AMD Ryzen 7000 Series
Processador *
7700X
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
5,4 GHz
Freqüència de processador *
4,5 GHz
Memòria cau de processador
32 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
32 GB
Màxima de memòria interna *
128 GB
Tipus de memòria interna
DDR5-SDRAM
Disseny de memòria
2 x 16 GB
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
5200 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 4070 SUPER
Memòria d'adaptador de gràfics discret
12 GB
Tipus de memòria gràfica discreta
GDDR6X
Número d'adaptadors de gràfics discrets
1
Model d'adaptador de gràfics en funcionament *
AMD Radeon Graphics
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Fabricant del controlador WLAN
MediaTek
Model de controlador WLAN
RZ616
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Connectivitat
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Quantitat d'interficies DisplayPorts
3
Versió de DisplayPort
1.4a
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
4 slots PCI Express
1
16 slots de PCI Express
1
Disseny
Tipus de xassís *
Tower
Nom del color
Black, glass side panel, dark chrome logo
Col · locació suportada
Vertical
Sistema de refrigeració d'aigua
Yes
Color de producte *
Negre
Finestra de visualització
Yes
Il·luminació de memòria RGB
Yes
Any d'introducció
2024
Rendiment
Posicionament al mercat
Jocs de vídeo
Chipset de placa mare
AMD B650
Placa base factor de forma
micro ATX
Canals de sortida d'àudio
5.1 canals
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 11 Home
Programari de prova
McAfee Online Protection 30-day trial
Característiques especials del processador
Intel® Extreme Memory Profile (XMP)
Yes
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
800 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50/60 Hz
Certificació 80 PLUS
80 PLUS Gold
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, EPEAT Gold
Pes i dimensions
Amplada *
204 mm
Profunditat *
470 mm
Alçada *
467 mm
Pes *
18,7 kg
Amplària d'embalatge
592 mm
Profunditat d'embalatge
328 mm
Alçada d'embalatge
582 mm
Pes de paquet
19,3 kg