location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Elite t755 Thin Client 1,4 kg

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Elite t755 Thin Client
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AC8B2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485045504 show
Category:
Client machine that relies on the server to perform the data processing. Either a dedicated thin client terminal or a regular PC with thin client software is used to send keyboard and mouse input to the server and receive screen output in return. The thin client does not process any data; it processes only the user interface (UI). The benefits are improved maintenance and security due to central administration of the hardware and software in the datacenter.
Thin Clients Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: creado por HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 72
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 17 Jun 2025 04:59:11
The date of the most recent change of the data-sheet in Icecat's system
Disfruta del máximo rendimiento

Mejora la eficiencia con el procesador progresivo AMD Ryzen™ V2546 de 45 W.[1] Optimizado para flujos de trabajo de misión crítica, este procesador con un rápido rendimiento permite una productividad impecable.

Seguridad total

Refuerza las aplicaciones de seguridad, datos y proyectos críticos en los terminales al borrar los datos después de cada inicio de sesión del thin client. Disfruta de protección avanzada, tanto frente a ataques físicos como cibernéticos con un sistema operativo de solo lectura y la detección física de intrusiones.

Diseñado para tareas de misión crítica

Facilita el trabajo de tu personal con thin clients bien equipados y con componentes de nivel industrial para una mayor fiabilidad y longevidad al tiempo que ofrecen una experiencia fluida de gestión y para los usuarios. Preparado para el futuro con soporte ampliado de periféricos y distintas opciones de gestión de dispositivos.

Protege nuestro futuro compartido

El Thin Client HP Elite t755 utiliza al menos un 50 % de plástico reciclado posconsumo, las teclas están fabricadas con un 50 % de plástico reciclado posconsumo procedente de DVDs[2] y tanto el embalaje exterior como amortiguador procede de fuentes 100 % sostenibles o recicladas.[3]

Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
256 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Interfície de la unitat d'emmagatzematge
PCI Express
Storage drive size
M.2
Emmagatzematge de continguts
Factor de forma SSD
M.2
Pes i dimensions
Amplada
50 mm
Profunditat
210 mm
Alçada
210 mm
Pes
1,4 kg
Country Distributor
United Kingdom 1 distributor(s)