location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Victus Gaming Victus 15-fb2005ns AMD Ryzen™ 7 8845HS Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus Gaming
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Victus 15-fb2005ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AD9Q9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701076957 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1294
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 16 Jun 2025 13:57:16
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Dec 2024
Product end of life date
Bullet Points HP Victus Gaming Victus 15-fb2005ns AMD Ryzen™ 7 8845HS Ordinador portàtil 39,6 cm (15.6") Full HD 16 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4050 Wi-Fi 6 (802.11ax) Windows 11 Home Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jocs de vídeo Ordinador portàtil Petxina de cloïssa Negre
  • - AMD Ryzen™ 7 8845HS 3,8 GHz Processador nombre de nuclis: 8
  • - 39,6 cm (15.6") Full HD 1920 x 1080 Pixeles IPS 16:9
  • - 16 GB DDR5-SDRAM 5600 MHz 2 x 8 GB
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA GeForce RTX 4050 6 GB AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - Polímer de liti (LiPo) 70 Wh 7,5 h 200 W
  • - Windows 11 Home
More>>>
Componentes de procesamiento superior
Componentes de procesamiento superior

Despliega tus mejores habilidades de juego gracias a un potente procesador AMD[1], a una tarjeta gráfica de última generación y a una gran memoria.

Un diseño sofisticado y elegante
Un diseño sofisticado y elegante

De dimensiones reducidas y en hasta tres opciones de color[2], este vigoroso dispositivo queda bien en cualquier sitio.

Todas las funciones que necesites
Todas las funciones que necesites

Este portátil tiene todo lo que necesitas: desde un nuevo rendimiento térmico hasta su cámara de alta definición.

Sostenibilidad en acción
Sostenibilidad en acción

Certificación ENERGY STAR® y EPEAT® Gold[3].

Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural. [4]

Más qué rápidas

Las GPU NVIDIA® GeForce RTX™ de la serie 40 son más que rápidas. Desarrolladas por la arquitectura NVIDIA Ada Lovelace que ofrece un salto tanto en el rendimiento como en los gráficos basados en IA. Disfruta de mundos virtuales realistas con el trazado de rayos y los juegos con fotogramas por segundo extremadamente altos. [5]

Pantalla IPS FHD

Disfrute de imágenes de gran nitidez desde cualquier ángulo. Gracias a los amplios ángulos de visualización de 178º y a una vibrante resolución de 1920 x 1080, disfrutará al máximo de sus contenidos favoritos. [6]

Pantalla con Micro Borde

Al introducir una pantalla más grande en un marco más pequeño, este bisel ultrafino y apenas visible va a revolucionar el aspecto de su pantalla con un diseño bonito y eficiente.

Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda. [7]

Relación de aspecto 16:9
Relación de aspecto 16:9

Una relación de aspecto de 16:9 te permite ver todo el juego.

OMEN Gaming Hub

OMEN Gaming Hub te ofrece un único punto donde encontrar todo lo necesario para mejorar tu experiencia de juego. Desde mejoras en el software hasta el control del hardware y servicios en directo, OMEN Gaming Hub lleva el juego a otro nivel de una manera fácil y sencilla.

Diseño sostenible

Debido a que las pequeñas cosas marcan una gran diferencia, este producto incluye materiales sostenibles, como plástico procedente de los océanos y plástico recliclado posconsumo. [8]

Carga rápida de HP

Generalmente, cuando el ordenador portátil tiene poca batería, no se dispone de tiempo suficiente para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en tan solo 30 minutos. [10]

Fácil conexión
Fácil conexión

Disfruta de una ultrarrápida velocidad de datos gigabit con un combo Wi-Fi 6 (2x2) y Bluetooth® 5.3 [11]

USB Type-C® con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-C® que ofrece una velocidad de transmisión de datos de 5 Gbps. Además, es reversible para que nunca tengas que preocuparte de conectarlo al revés. [13]

Almacenamiento SSD PCIe

Inicia el equipo en segundos y a la velocidad del rayo con un almacenamiento SSD PCIe de hasta 1 TB.

Memoria de doble canal

Con una tecnología de doble canal, los dos canales que funcionan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la memoria RAM, permiten aumentar el rendimiento del sistema.

sRGB del 62,5 %

Disfruta de una pantalla sRGB del 62,5 % con colores nítidos.

Las teclas del teclado contienen plástico reciclado posconsumo

Diseñamos nuestros ordenadores portátiles de una forma más sostenible utilizando teclas fabricadas con plástico reciclado posconsumo. [9]

Altavoces dobles

Sube el volumen de tu música, película o juego favorito con unos altavoces duales estéreos.

Cámara HP Wide Vision HD

Con un campo de visión de 88 grados y ángulo ancho, podrás disfrutar de chats increíblemente detallados con toda tu familia o grupo de amigos.
[12]

Disseny
Nom del color
Mica silver, dark chrome logo
Tipus de producte *
Ordinador portàtil
Color de producte *
Negre
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Jocs de vídeo
Any d'introducció
2024
Nom de marca original
HP
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Relació d'aspecte nativa
16:9
Pantalla antireflectora
Yes
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
300 cd/m²
Mida de pantalla diagonal
39,6 cm
Espai de color RGB
sRGB
Gamma de colors
62,5%
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 7
Generació de processadors
AMD Ryzen 8000 Series
Processador *
8845HS
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
5,1 GHz
Freqüència de processador *
3,8 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
5600 MHz
Disseny de memòria
2 x 8 GB
Memory slots (available)
2
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 4050
Memòria d'adaptador de gràfics discret
6 GB
Tipus de memòria gràfica discreta
GDDR6
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Model d'adaptador de gràfics en funcionament *
AMD Radeon Graphics
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Xarxes
Tipus d'antena
2x2
Fabricant del controlador WLAN
Realtek
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.3
Tecnologia de cablatge
10/100/1000Base-T(X)
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
2
Rendiment
Chipset de placa mare
AMD SoC
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
Yes
Teclat amb retroil·Luminació
Yes
Teclat de mida completa
Yes
Nom del color del teclat
Mica plata
Programari
Programari de prova
McAfee Online Protection 30-day trial
Sistema operatiu subministrat *
Windows 11 Home
Special features
HP Audio Boost
Yes
Tipus d'altaveu HP
HP Dual Speakers
Adaptador Smart AC HP
Yes
HP Imagepad
Yes
Càmera posterior HP
HP Wide Vision HD
Programari HP proporcionat
McAfee LiveSafe, Dropbox
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
4
Battery capacity *
70 Wh
Durada de la bateria
7,5 h
Temps de reproducció de vídeo continu
11 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Pes de la bateria
280 g
Gestió de l'energia
Potència de dissipació de adaptador AC
200 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
357,9 mm
Profunditat
255 mm
Alçada
23,5 mm
Pes *
2,29 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
520 mm
Alçada d'embalatge
305 mm
Pes de paquet
3,35 kg