location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 35L GT16-0002ns AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
35L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GT16-0002ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AE0C7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701079330 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1673
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 May 2025 20:10:29
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN 35L GT16-0002ns AMD Ryzen™ 7 8700G 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4060 Ti Windows 11 Home Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jocs de vídeo PC Negre 600 W
  • - AMD Ryzen™ 7 8700G 4,2 GHz Processador nombre de nuclis: 8
  • - 32 GB DDR5-SDRAM 6000 MHz 2 x 16 GB
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA GeForce RTX 4060 Ti 8 GB AMD Radeon 780M
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Windows 11 Home
More>>>
Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural.[6]

Todo lo que necesitas para jugar, trabajar y crear
Todo lo que necesitas para jugar, trabajar y crear

Procesadores AMD Ryzen de la serie 8000G. Potencia de procesamiento de alto rendimiento, intensas capacidades gráficas y la primera unidad de procesamiento neuronal (NPU) en el procesador de un ordenador de sobremesa AMD.[7]

Más qué rápidas
Más qué rápidas

Las GPU NVIDIA GeForce RTX™ de la serie 40 son más que rápidas. Desarrolladas por la arquitectura NVIDIA Ada Lovelace que ofrece un salto tanto en el rendimiento como en los gráficos basados en IA. Disfruta de mundos virtuales realistas con el trazado de rayos y los juegos con fotogramas por segundo extremadamente altos.[8]

SSD PCIe Gen4 NVMe™ M.2 de 1 TB
SSD PCIe Gen4 NVMe™ M.2 de 1 TB

Con una transferencia de datos de alta velocidad, el SSD PCIe Gen4 NVMe M.2 de 1 TB ofrece una velocidad increíble y un almacenamiento eficaz.[9]

DTS Headphone: tecnología X
DTS Headphone: tecnología X

Al producir un sonido 3D auténtico y espacialmente preciso a través de cualquier tipo de auriculares, esta tecnología da a los juegos, las películas y la música la profundidad e inmersión necesarias para disfrutar de la mejor experiencia de entretenimiento posible.[10]

USB Type-C con velocidad de transmisión de datos de 10 Gbps
USB Type-C con velocidad de transmisión de datos de 10 Gbps

Conecta tu almacenamiento externo mediante este puerto USB Type-C, con una velocidad de transmisión de datos de 10 Gbps. Además, es reversible, por lo que no tendrás que preocuparte si lo conectas al revés.[11]

Puerto Ethernet
Puerto Ethernet

Cuando cuente con una conexión inalámbrica inestable, podrá conectar rápidamente su cable Ethernet para conseguir una experiencia uniforme de Internet cableado que supera cualquier problema inalámbrico.

Memoria de doble canal
Memoria de doble canal

Con una tecnología de doble canal, los dos canales que funcionan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la memoria RAM, permiten aumentar el rendimiento del sistema.

Fácil conexión
Fácil conexión

Disfruta de una experiencia inalámbrica más fluida gracias a la combinación de Wi-Fi 7 y Bluetooth 5.4.[12]

Diseño sostenible
Diseño sostenible

Este producto incluye en su diseño materiales sostenibles, como plástico reciclado posconsumo, porque los pequeños detalles marcan la diferencia.[13]

Disipador con 4 ventiladores RGB de 120 mm
Disipador con 4 ventiladores RGB de 120 mm

Mantén el sistema refrigerado y activo con el ventilador RGB de 120 mm y los cuatro ventiladores que permiten una transferencia de calor eficiente y efectos de iluminación RGB personalizables.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub te ofrece un único punto donde encontrar todo lo necesario para mejorar tu experiencia de juego. Desde mejoras en el software hasta el control del hardware y servicios en directo, OMEN Gaming Hub lleva el juego a otro nivel de una manera fácil y sencilla.

Prueba PC Game Pass gratis con tu nuevo dispositivo HP
Prueba PC Game Pass gratis con tu nuevo dispositivo HP

Juega a cientos de juegos de ordenador de alta calidad con tu nuevo dispositivo gaming HP y 3 meses gratis de PC Game Pass, que incluye EA Play. Se añaden juegos nuevos todo el tiempo, por lo que siempre tendrás algo nuevo a lo que jugar.[14]

Optimizado para el rendimiento
Optimizado para el rendimiento

Juega a tu máximo potencial gracias a un diseño optimizado para el rendimiento.

Diseño sin herramientas preparado para el futuro
Diseño sin herramientas preparado para el futuro

Diseñado para actualizarse con los componentes OMEN. Amplía y personaliza con un formato estándar del sector.

Personalice sus dispositivos
Personalice sus dispositivos

Personaliza el rendimiento y las opciones aRGB con OMEN Gaming Hub.

Estamos juntos en esto
Estamos juntos en esto

Es importante. Con soluciones de embalaje 100 % reciclables[2], al menos un 20 % de plástico reciclado y un 10 % de metal reciclado[3][4], estamos juntos en esto[5].

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 7
Generació de processadors
AMD Ryzen 8000 Series
Processador *
8700G
Processador nombre de nuclis
8
Fils de processador
16
Freqüència d'acceleració del processador
5,1 GHz
Freqüència de processador *
4,2 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
32 GB
Màxima de memòria interna *
128 GB
Tipus de memòria interna
DDR5-SDRAM
Disseny de memòria
2 x 16 GB
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
6000 MHz
Fabricant de memòria interna
Kingston
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express 4.0
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 4060 Ti
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Número d'adaptadors de gràfics discrets
1
Fabricant de la GPU integrada
AMD
Família d'adaptador de gràfics en funcionament
AMD Radeon Graphics
Model d'adaptador de gràfics en funcionament *
AMD Radeon 780M
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 7 (802.11be)
Estàndards Wi-Fi
Wi-Fi 7 (802.11be)
Fabricant del controlador WLAN
MediaTek
Model de controlador WLAN
MediaTek MT7925
Tipus d'antena
2x2
Xarxes
Bluetooth
Yes
Versió Bluetooth
5.4
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
2
USB Power Delivery
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Quantitat d'interficies DisplayPorts
3
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
4 slots PCI Express
1
16 slots de PCI Express
1
Disseny
Tipus de xassís *
Tower
Nom del color
Black
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
Il·luminació de memòria RGB
Yes
Rendiment
Posicionament al mercat
Jocs de vídeo
Chipset de placa mare
AMD B650
Placa base factor de forma
micro ATX
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 11 Home
Característiques especials del processador
Intel® Extreme Memory Profile (XMP)
Yes
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
600 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50 - 60 Hz
Certificació 80 PLUS
80 PLUS Gold
Pes i dimensions
Amplada *
210 mm
Profunditat *
408 mm
Alçada *
410 mm
Pes *
14,5 kg
Amplària d'embalatge
590 mm
Profunditat d'embalatge
332 mm
Alçada d'embalatge
583 mm
Pes de paquet
18,5 kg
Exposar
Visualitzador inclòs *
No
Country Distributor
United Kingdom 1 distributor(s)