location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook Ultra Flip 14-fh0005ns Intel Core Ultra 7 258V Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte 3K 32 GB LPDDR5x-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 7 (802.11be) Windows 11 Home Blau

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook Ultra Flip
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-fh0005ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AU3F8EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198701612827 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2264
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 22 May 2025 15:25:01
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook Ultra Flip 14-fh0005ns Intel Core Ultra 7 258V Híbrid (2 en 1) 35,6 cm (14") Pantalla sensible al tacte 3K 32 GB LPDDR5x-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 7 (802.11be) Windows 11 Home Blau
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Híbrid (2 en 1) Convertible (Plegable) Blau
  • - Intel Core Ultra 7 258V Processador nombre de nuclis: 8
  • - Pantalla sensible al tacte 35,6 cm (14") 3K 2880 x 1800 Pixeles IPS Retroil·luminació LED 16:10
  • - 32 GB LPDDR5x-SDRAM 8533 MHz
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - Intel Arc Graphics 140V
  • - Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Polímer de liti (LiPo) 64 Wh 65 W
  • - Windows 11 Home
More>>>
Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural.[8]

Procesadores Intel Core™ Ultra
Procesadores Intel Core™ Ultra

Con los procesadores Intel Core™ Ultra, lo difícil se vuelve fácil. Acelera las experiencias de IA en cientos de aplicaciones.[9]

Intel Arc™
Intel Arc™

Da rienda suelta a tu imaginación con las nuevas soluciones, hardware, software y servicios gráficos de Intel Arc™. Diseñado para ayudarte a jugar, crear y retransmitir sin ningún tipo de limitación.

Pantalla OLED 2,8K
Pantalla OLED 2,8K

La resolución 2880 x 1800 ofrece un nivel de detalle impresionante y colores realistas.

Corning Gorilla Glass 5
Corning Gorilla Glass 5

Refuerza la protección de la pantalla de tu dispositivo con Corning Gorilla Glass 5. Disfruta de una durabilidad mejorada, métodos de refuerzo especiales y sistemas más ligeros que proporcionan una experiencia de usuario superior.

Copilot en Windows con tecla Copilot
Copilot en Windows con tecla Copilot

Copilot en Windows te ofrece respuestas inteligentes. Accede con solo pulsar la tecla Copilot.[10]

Intel Evo™
Intel Evo™

La plataforma Intel Evo™ reúne la combinación perfecta de rendimiento, capacidad de respuesta, duración de la batería e imágenes impresionantes en una nueva clase de portátiles. Estos diseños están verificados por Intel para obtener una experiencia excepcional en el uso del portátil en cualquier lugar.[11]

30 días de prueba de McAfee Online Protection
30 días de prueba de McAfee Online Protection

Protege tu dispositivo con un programa antivirus galardonado y una protección online. La prueba gratuita incluye una VPN segura para tu privacidad y la protección de datos al navegar por una red Wi-Fi pública.[12]

Diseñado con conciencia
Diseñado con conciencia

HP incorpora cantidades cada vez mayores de materias primas recicladas, renovables y no vírgenes. Este producto incluye un porcentaje de metales reciclados en el diseño porque los pequeños detalles marcan una gran diferencia.[13]

Diseñado con conciencia
Diseñado con conciencia

HP incorpora cantidades cada vez mayores de materias primas recicladas, renovables y no vírgenes. Este producto, creado pensando en el medioambiente, incluye en su diseño un porcentaje de plásticos destinados a acabar en los océanos.[14]

EPEAT Gold con Climate+
EPEAT Gold con Climate+

Con EPEAT Gold con Climate+, eliges un movimiento hacia la responsabilidad y la acción climática.[15]

Certificación ENERGY STAR
Certificación ENERGY STAR

Ahorra energía y dinero con ENERGY STAR, una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa.[16]

Carga rápida de HP
Carga rápida de HP

Cuando el portátil tiene poca batería, no se dispone de tiempo para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en unos 45 minutos.[17]

Tarjeta inalámbrica Bluetooth 5.4
Tarjeta inalámbrica Bluetooth 5.4

Bluetooth 5.4 incluye dos nuevas funciones que brindan una conectividad perfecta.[18]

Obturador de la cámara
Obturador de la cámara

Ya no tendrás que utilizar una antiestética cinta adhesiva o goma adherente para preservar tu privacidad. Garantiza tu privacidad y seguridad gracias a un obturador físico visible que desactiva la cámara del ordenador mientras no se está utilizando.

Tarjeta inalámbrica Bluetooth 5.4
Tarjeta inalámbrica Bluetooth 5.4

Claridad impresionante e iluminación adaptativa con nuestra avanzada cámara de 9 MP con ISP con IA y HDR Auto Switch. Captura imágenes nítidas y llenas de luz sea cual sea la iluminación.[19]

SSD M.2 PCIe Gen4 NVMe™ de 1 TB
SSD M.2 PCIe Gen4 NVMe™ de 1 TB

Con una transferencia de datos de alta velocidad, el SSD PCIe Gen4 NVMe Performance M.2 de 1 TB ofrece una velocidad increíble y un almacenamiento eficaz.[20]

Tecnología DTS: X Ultra
Tecnología DTS: X Ultra

Al producir un sonido 3D auténtico y espacialmente preciso a través de cualquier auricular, esta tecnología ofrece modos de audio especialmente adaptados a diferentes tipos de juegos para proporcionar una inmersión que origine la mejor experiencia de entretenimiento posible.[21]

Acelera la creatividad con el rendimiento impulsado por IA
Acelera la creatividad con el rendimiento impulsado por IA

Maximiza la creatividad con el procesador Intel Core™ Ultra[1] impulsado por IA y una batería que dura todo el día[2].

Haz más en menos tiempo con la IA personalizada
Haz más en menos tiempo con la IA personalizada

Optimiza flujos de trabajo y tareas gracias a un motor de IA dedicado con hasta 48 TOPs[3] y capacidades de IA personalizadas.

Disfruta de una conectividad segura y sin interrupciones
Disfruta de una conectividad segura y sin interrupciones

Disfruta de una conectividad real con la cámara de 9 MP habilitada por IA, Windows Studio Effects[4], Wi-Fi 7[5] y Poly Camera Pro.

Diseñado pensando en el planeta
Diseñado pensando en el planeta

Diseñado con metales y plásticos reciclados[6] y con la certificación EPEAT Gold con Climate+[7].

Disseny
Nom del color
Atmospheric blue
Tipus de producte *
Híbrid (2 en 1)
Color de producte *
Blau
Factor de forma *
Convertible (Plegable)
Posicionament al mercat
Premium
Any d'introducció
2024
País d'origen
Xina
Nom de marca original
HP
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
2880 x 1800 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
3K
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:10
Tipus de cristall de pantalla
Vidre sense vores
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
DCI-P3
Gamma de colors
100%
Resposta de pantalla pujada / caiguda
0,2 ms
Freqüència màxima d'actualització
120 Hz
Compatible amb HDR
Yes
Tecnologia d'alt rang dinàmic (HDR - High Dynamic Range)
High Dynamic Range (HDR) 500
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Core Ultra 7
Generació de processadors
Intel Core Ultra (Series 2)
Processador *
258V
Processador nombre de nuclis
8
Fils de processador
8
Freqüència d'acceleració del processador
4,8 GHz
Nuclis de rendiment
4
Nuclis eficients de baixa potència
4
Freqüència turbo màxima del nucli de rendiment
4,8 GHz
Freqüència turbo màxima del nucli eficient de baixa potència
3,7 GHz
Freqüència base de nucli de rendiment
2,2 GHz
Freqüència bàsica del nucli eficient de baixa potència
2200 MHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Potència base del processador
17 W
Potència turbo màxima
37 W
Unitat de processament neuronal (NPU)
Unitat de processador neuronal (NPU)
Intel AI Boost
Suport de dispersió
Yes
Admet efectes de Windows Studio
Yes
Estructures de programari d'IA admesos per NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Rendiment total del processador fins a
115 TOPs
Rendiment de NPU fins a
47 TOPs
Rendiment de la GPU fins a
64 TOPs
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
LPDDR5x-SDRAM
Velocitat de rellotge de memòria
8533 MHz
Factor de forma de memòria
A bord
Màxima de memòria interna *
32 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express 4.0
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Gràfics
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel Arc Graphics
Model d'adaptador de gràfics en funcionament *
Intel Arc Graphics 140V
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
4
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal (numèrica)
9 MP
Càmera d'infraroigs (IR)
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 7 (802.11be)
Estàndards Wi-Fi
Wi-Fi 7 (802.11be)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Intel Wi-Fi 7 BE201
Fabricant del controlador WLAN
Intel
Bluetooth
Yes
Versió Bluetooth
5.4
Connectivitat
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
1
Cantidad de puertos Thunderbolt 4
2
Intel® Thunderbolt 4
Yes
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
3
Rendiment
Chipset de placa mare
Intel® SoC
Acceleròmetre
Yes
Giroscopi
Yes
Sensor de temperatura
Yes
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat de mida completa
Yes
Nom del color del teclat
darker atmospheric blue opaque
Programari
Sistema operatiu subministrat *
Windows 11 Home
Copilot+ PC
Yes
Special features
HP Audio Boost
Yes
Tipus d'altaveu HP
Altaveus HP Quad
Càmera frontal HP
HP Webcam
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
6
Battery capacity *
64 Wh
Temps de reproducció de vídeo continu
20,5 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
45 min
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
USB Power Delivery
Yes
Seguretat
Lector d'empremtes dactilars
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
313,7 mm
Profunditat
216,2 mm
Alçada
14,9 mm
Pes *
1,34 kg
Dades de l'embalatge
Amplària d'embalatge
80 mm
Profunditat d'embalatge
380 mm
Alçada d'embalatge
280 mm
Pes de paquet
2,5 kg
Country Distributor
España 1 distributor(s)
United Kingdom 1 distributor(s)