location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 440 G10 Intel® Core™ i7 i7-1355U Ordinador portàtil 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
400
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G10
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B39R4AT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990321011 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4207
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 29 Apr 2025 15:03:01
The date of the most recent change of the data-sheet in Icecat's system
CE marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProBook 440 G10 Intel® Core™ i7 i7-1355U Ordinador portàtil 35,6 cm (14") Full HD 16 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6E (802.11ax) Windows 11 Pro Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Diari Ordinador portàtil Petxina de cloïssa Plata
  • - Intel® Core™ i7 i7-1355U Processador nombre de nuclis: 10
  • - 35,6 cm (14") Full HD 1920 x 1080 Pixeles IPS
  • - 16 GB DDR4-SDRAM 3200 MHz 1 x 16 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Liti-Ion (Li-Ion) 51 Wh 65 W
  • - Windows 11 Pro
More>>>
Windows 11

Trabaje en cualquier parte sin que ello afecte al rendimiento o seguridad con Windows 11 Pro y la tecnología de colaboración y conectividad de HP.

Procesador multinúcleo Intel de 13.ª generación

Disfruta de la combinación perfecta de potencia, agilidad de rendimiento y valor con un procesador Intel Core™ de 13.ª generación para manejar múltiples tareas de trabajo sin problemas y de manera fiable gracias a sus varios núcleos de procesamiento.[2]

La seguridad es la máxima prioridad

HP Wolf Pro Security Edition proporciona protección preconfigurada en los PC empresariales para pequeñas y medianas empresas.[1]

LAN inalámbrica rápida y eficiente

La portabilidad de tu PC y la fiabilidad de una conexión rápida determina dónde puedes trabajar. Obtén una conexión rápida y fiable en entornos inalámbricos densos con una velocidad de Gigabit Wi-Fi 6.[5]

Navegue sin miedo

Proteja su ordenador de páginas web y lea solo archivos adjuntos de Microsoft Office y PDF con malware, ransomware o virus incorporados con la seguridad ejecutada en el hardware de HP Sure Click.[7]

HP Sure Sense

El malware evoluciona rápidamente más allá de las funcionalidades tradicionales de los antivirus. Protege tu ordenador frente a ataques nunca vistos con HP Sure Sense, que combina análisis de comportamiento con técnicas avanzadas de inteligencia artificial para brindar una protección excepcional.[8]

Trabaje sin interrupciones

Mantén una elevada productividad y reduce el tiempo de inactividad gracias a las características plenamente integradas y automatizadas del ecosistema de firmware HP BIOSphere Gen6. Tus ordenadores estarán más protegidos gracias a las actualizaciones automáticas y análisis de seguridad.[9]

Recuperación automática ante ataques de firmware

Los ataques de firmware pueden devastar por completo tu ordenador. Mantente protegido con HP Sure Start, el BIOS autorreparable que se recupera automáticamente de ataques o daños.[10]

Acelere los aspectos básicos de la gestión de IT

Reduce el tiempo de inactividad y el coste total de propiedad de tus ordenadores HP con HP Manageability Integration Kit. Esta solución permite agilizar la creación de imágenes y simplificar la gestión rutinaria de las actualizaciones de hardware, BIOS, seguridad y software.[11]

Conecta tu PC y dispositivos móviles

Transfiere documentos, fotos, vídeos, notas, sitios web, direcciones y mucho más de forma inalámbrica entre tus dispositivos móviles y tu PC al utilizar la sencilla aplicación HP QuickDrop.[13]

Optimizado para el trabajo híbrido

Ofrece a tus interlocutores la mayor nitidez de imagen estés donde estés gracias a los ajustes de iluminación y las funciones de cámara mejoradas.[3]

Probado para durar

Saca el máximo partido de tu inversión en IT gracias a su durabilidad y facilidad de mantenimiento, garantizadas por 19 pruebas MIL-STD[6].

Rendimiento para las empresas en crecimiento

Mantén el ritmo que marcan las tareas más exigentes con la CPU Intel[2,4], una batería de larga duración, así como memoria y almacenamiento actualizables.

Disseny
Nom del color
Pike silver aluminum
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Diari
Any d'introducció
2024
Nom de marca original
HP
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
Full HD
Tipus de panell
IPS
Tecnologia Display Bezel
Micro-Edge
Brillantor de la pantalla
250 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
NTSC
Gamma de colors
45%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
Intel® Core™ i7 13. Generacije
Processador *
i7-1355U
Processador nombre de nuclis
10
Fils de processador
12
Freqüència d'acceleració del processador
5 GHz
Nuclis de rendiment
2
Nuclis eficients
8
Freqüència turbo màxima del nucli de rendiment
5 GHz
Freqüència turbo màxima del nucli d'eficiència
3,7 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Potència base del processador
15 W
Potència turbo màxima
55 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR4-SDRAM
Velocitat de rellotge de memòria
3200 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
32 GB
Velocitat de transferència de dades de memòria
3200 MT/s
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Tipus HD de càmera frontal
HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Model de controlador WLAN
Realtek RTL8852CE
Fabricant del controlador WLAN
Realtek
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Teclat
Característiques especials de teclat
Resistente a derrames
Dispositiu assenyalat
Clickpad
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat resistent a esquitxades
Yes
Model de dispositiu d'entrada
HP Premium Keyboard
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
Tipus d'altaveu HP
HP Dual Speakers
Optimitzador de connexió HP
Yes
HP Support Assistant
Yes
Adaptador Smart AC HP
Yes
Càmera frontal HP
HP Webcam
Programari HP proporcionat
HP Hotkey Support; HP Power Manager; myHP; HP Privacy Settings; HP Notifications; HP QuickDrop; HP PC Hardware Diagnostics Windows; HP Services Scan; HP Smart Support (download)
Segment HP
Empresa
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
3
Battery capacity *
51 Wh
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Port de càrrega USB tipus C *
Yes
USB Power Delivery
Yes
Seguretat
Lector d'empremtes dactilars
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
TCO
Pes i dimensions
Amplada
321,9 mm
Profunditat
213,9 mm
Alçada
19,9 mm
Pes *
1,38 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
449 mm
Alçada d'embalatge
305 mm
Contingut de l'embalatge
Adaptador de CA agrupades *
Yes
Altres característiques
Número d'altaveus
2
Country Distributor
España 2 distributor(s)
United Kingdom 1 distributor(s)