location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP 15L TG02-0034ns AMD Ryzen™ 7 5700G 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4060 Windows 11 Home Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
15L
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Victus by HP 15L TG02-0034ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B41K3EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198828739599 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2329
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 25 Jul 2025 11:07:36
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2025
Product end of life date
Bullet Points Victus by HP 15L TG02-0034ns AMD Ryzen™ 7 5700G 32 GB DDR4-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 4060 Windows 11 Home Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jocs de vídeo PC Negre 350 W
  • - AMD Ryzen™ 7 5700G 3,8 GHz Processador nombre de nuclis: 8
  • - 32 GB DDR4-SDRAM 3200 MHz 2 x 16 GB
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA GeForce RTX 4060 8 GB AMD Radeon Graphics
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s Wi-Fi 5 (802.11ac) Bluetooth 5.0
  • - Windows 11 Home
More>>>
Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural.[3]

Procesadores de ordenador de sobremesa AMD Ryzen™ de la serie 5000
Procesadores de ordenador de sobremesa AMD Ryzen™ de la serie 5000

Tanto si estás jugando a las últimas novedades, diseñando el próximo rascacielos o resolviendo problemas científicos, necesitas un potente procesador que pueda hacer frente a dichas tareas. Los procesadores para ordenadores de sobremesa AMD Ryzen™ de la serie 5000 han establecido un nuevo estándar en artistas y gamers.[1]

Más qué rápidas
Más qué rápidas

Las GPU NVIDIA GeForce RTX™ de la serie 40 son más que rápidas. Desarrolladas por la arquitectura NVIDIA Ada Lovelace que ofrece un salto tanto en el rendimiento como en los gráficos basados en IA. Disfruta de mundos virtuales realistas con el trazado de rayos y los juegos con fotogramas por segundo extremadamente altos.[4]

Almacenamiento SSD M.2 PCIe NVMe™
Almacenamiento SSD M.2 PCIe NVMe™

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 1 TB de almacenamiento SSD M.2 PCIe NVMe™.

Prueba PC Game Pass gratis con tu nuevo dispositivo HP
Prueba PC Game Pass gratis con tu nuevo dispositivo HP

Juega a cientos de juegos de ordenador de alta calidad con tu nuevo dispositivo gaming HP y 3 meses gratis de PC Game Pass, que incluye EA Play. Se añaden juegos nuevos todo el tiempo, por lo que siempre tendrás algo nuevo a lo que jugar.[5]

USB Type-A con velocidad de señal de 10 Gbps
USB Type-A con velocidad de señal de 10 Gbps

Conecte el almacenamiento externo a este puerto USB Type-A, que presenta una velocidad de señalización de datos de 10 Gbps/s.[6]

Memoria de doble canal
Memoria de doble canal

Con una tecnología de doble canal, los dos canales que funcionan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la memoria RAM, permiten aumentar el rendimiento del sistema.

Combo de 802.11a/b/g/n/ac (2x2) Wi-Fi y Bluetooth 5
Combo de 802.11a/b/g/n/ac (2x2) Wi-Fi y Bluetooth 5

Permanezca conectado a los accesorios Wi-Fi y Bluetooth con la tecnología inalámbrica.[7]

Diseño sostenible
Diseño sostenible

Este producto incluye materiales como pintura a base de agua en el diseño, porque los pequeños detalles marcan una gran diferencia.[8]

Libere el valor de su compra de HP

myHP ofrece una configuración y un registro sencillos, y te ayuda a personalizar, optimizar y proteger tu dispositivo con sugerencias, recomendaciones y ajustes de fácil acceso.

Chasis de metal
Chasis de metal

Contempla y siente una mayor sensación de artesanía gracias a un diseño de chasis angular totalmente metálico, acentos pulidos y materiales de gran calidad hechos para durar.

Potentes especificaciones para elevar tu nivel de juego
Potentes especificaciones para elevar tu nivel de juego

Juega a tu máximo nivel con un procesador AMD[1,2], gráficos impresionantes y, además, conectividad Bluetooth y Wi-Fi.

Un equipo para todas tus necesidades
Un equipo para todas tus necesidades

Despacha tareas y ocio con Windows 11, 9 puertos USB y montones de almacenamiento, todo en un paquete de diseño moderno.

Mejore su juego con OMEN Gaming Hub
Mejore su juego con OMEN Gaming Hub

Con OMEN Gaming Hub, lo controlarás todo: desde el estado del sistema y los controles de hardware hasta la iluminación RGB.

Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Ryzen™ 7
Generació de processadors
AMD Ryzen 5000 Series
Processador *
5700G
Processador nombre de nuclis
8
Fils de processador
8
Freqüència d'acceleració del processador
4,6 GHz
Freqüència de processador *
3,8 GHz
Memòria cau de processador
16 MB
Tipus de memòria cau de processador
L3
Memòria
Memòria interna *
32 GB
Màxima de memòria interna *
32 GB
Tipus de memòria interna
DDR4-SDRAM
Disseny de memòria
2 x 16 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
3200 MHz
Velocitat de transferència de dades de memòria
3200 MT/s
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 4060
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR6
Número d'adaptadors de gràfics discrets
1
Fabricant de la GPU integrada
AMD
Família d'adaptador de gràfics en funcionament
AMD Radeon Graphics
Model d'adaptador de gràfics en funcionament *
AMD Radeon Graphics
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 5 (802.11ac)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtec RTL8822CE
Xarxes
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.0
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Quantitat d'interficies DisplayPorts
3
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Ranures d'expansió
1 slot PCI Express
1
16 slots de PCI Express
1
Disseny
Tipus de xassís *
Tower
Nom del color
Mica silver
Número de badies de 3,5"
1
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Negre
Any d'introducció
2024
País d'origen
Xina
Rendiment
Posicionament al mercat
Jocs de vídeo
Chipset de placa mare
AMD B550A
Canals de sortida d'àudio
5.1 canals
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 11 Home
Programari de prova
McAfee Online Protection 30-day trial; Xbox Game Pass 1-month free trial
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
350 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50/60 Hz
Certificació 80 PLUS
80 PLUS Gold
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
155 mm
Profunditat *
297,3 mm
Alçada *
337 mm
Pes *
6,31 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
287 mm
Pes de paquet
8,64 kg
Exposar
Visualitzador inclòs *
No
Country Distributor
España 1 distributor(s)
United Kingdom 1 distributor(s)