location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniStudio X 27-cs0010ns Intel Core Ultra 5 125H 68,6 cm (27") 1920 x 1080 Pixeles PC tot en un 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 7 (802.11be) Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniStudio X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
27-cs0010ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B61L5EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990175546 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2097
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 17 Apr 2025 21:36:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniStudio X 27-cs0010ns Intel Core Ultra 5 125H 68,6 cm (27") 1920 x 1080 Pixeles PC tot en un 32 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 7 (802.11be) Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PC tot en un Plata 180 W
  • - Intel Core Ultra 5 125H Processador nombre de nuclis: 14
  • - 68,6 cm (27") Full HD 1920 x 1080 IPS
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - Intel Arc Graphics
  • - 5 MP
  • - Wi-Fi 7 (802.11be) Ethernet / connexió LAN 10,1000,2500,100 Mbit/s Bluetooth 5.4
  • - Windows 11 Home
More>>>
Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural.[6]

Intel Core™ Ultra 5
Intel Core™ Ultra 5

Disfruta de la potencia y la capacidad de respuesta premium para hacer muchas más cosas. Crea, edita y comparte contenido con facilidad y disfruta de experiencias de entretenimiento inmersivas en HD.[7]

Intel Arc™
Intel Arc™

Da rienda suelta a tu imaginación con las nuevas soluciones, hardware, software y servicios gráficos de Intel Arc™. Diseñado para ayudarte a jugar, crear y retransmitir sin ningún tipo de limitación.

Pantalla Full HD
Pantalla Full HD

Siéntate y disfruta de imágenes y efectos visuales de gran nitidez con una calidad de 2 millones de píxeles. La resolución de 1920 x 1080 ofrece a todo tu contenido digital una nueva dimensión.[8]

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda.[9]

Certificación ENERGY STAR
Certificación ENERGY STAR

Ahorra energía y dinero con ENERGY STAR, una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa.[10]

El diseño contiene metales reciclados y plásticos reciclados posconsumo
El diseño contiene metales reciclados y plásticos reciclados posconsumo

Creado para un mañana mejor. Diseñado con metales reciclados y plásticos reciclados posconsumo para reducir el impacto medioambiental y promover la supereficiencia energética.[11]

Partición del escritorio en HP Display Control

Arrastra y suelta con facilidad las ventanas para moverlas, cambiarles el tamaño y personalizar su apariencia en el escritorio.

Microsoft Copilot
Microsoft Copilot

Microsoft Copilot te ofrece respuestas inteligentes. Accede con tan solo pulsar la tecla Copilot.[12]

Almacenamiento SSD PCIe
Almacenamiento SSD PCIe

Inicia el equipo en segundos y a la velocidad del rayo con un almacenamiento SSD PCIe de hasta 1 TB.

USB Type-A con velocidad de señal de 10 Gbps
USB Type-A con velocidad de señal de 10 Gbps

Conecte el almacenamiento externo a este puerto USB Type-A, que presenta una velocidad de señalización de datos de 10 Gbps/s.[13]

Salida HDMI
Salida HDMI

Nunca había sido tan fácil dotar a tu dispositivo de un monitor más grande o de un segundo monitor. Gracias a la salida HDMI, puedes transmitir sonido y vídeo HD con tan solo un cable estándar.

Memoria de doble canal
Memoria de doble canal

Con una tecnología de doble canal, los dos canales que funcionan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la memoria RAM, permiten aumentar el rendimiento del sistema.

Cámara de infrarrojos de 5 MP con reducción temporal de ruido y micrófonos digitales de matriz doble integrados
Cámara de infrarrojos de 5 MP con reducción temporal de ruido y micrófonos digitales de matriz doble integrados

La cámara de alta calidad permite participar en chats de vídeo con una nitidez asombrosa, gracias a su resolución de hasta 2592 x 1944.[14]

Una experiencia de audio excepcional
Una experiencia de audio excepcional

Los altavoces duales de HP y el audio ajustado en colaboración con los expertos de Bang & Olufsen hacen que el entretenimiento cobre vida con un sonido que se puede sentir. Despierte sus sentidos con una experiencia de audio en el PC perfecta.

30 días de prueba de McAfee Online Protection
30 días de prueba de McAfee Online Protection

Protege tu dispositivo con un programa antivirus galardonado y una protección online. La prueba gratuita incluye una VPN segura para tu privacidad y la protección de datos al navegar por una red Wi-Fi pública.[15]

Almacenamiento en la nube de Dropbox
Almacenamiento en la nube de Dropbox

Almacena y sincroniza tu contenido online con Dropbox. Obtén 25 GB de almacenamiento para acceder, gestionar y compartir durante un año tus fotos, música y archivos desde cualquier lugar en el que tengas acceso a Internet.[16]

Trabaja contigo y para ti para obtener una mayor productividad
Trabaja contigo y para ti para obtener una mayor productividad

Con el procesador Intel Core™ Ultra[1], una conectividad ultrarrápida y un puerto de salida HDMI para conectar un segundo monitor.

Lo último en entretenimiento y conexiones auténticas
Lo último en entretenimiento y conexiones auténticas

Trabaja o juega sin problemas gracias a una cámara de 5 MP[2] con efectos de Windows Studio y un monitor inmersivo y dinámico.

Diseñado pensando en ti y en tu bienestar
Diseñado pensando en ti y en tu bienestar

Consigue un impacto significativo con funciones de bienestar basadas en IA, como la distancia de la pantalla y los recordatorios de tiempo de pantalla.

Construido pensando en nuestro futuro compartido
Construido pensando en nuestro futuro compartido

Diseñado con metales reciclados[3] y plásticos reciclados[4]. EPEAT Gold con certificación Climate+[5] y ENERGY STAR.

Exposar
Pantalla diagonal *
68,6 cm (27")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Brillantor de la pantalla
300 cd/m²
Tipus de panell
IPS
Espai de color RGB
sRGB
Pantalla antireflectora
Yes
Gamma de colors
99%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Core Ultra 5
Generació de processadors
Intel Core Ultra (Series 1)
Processador *
125H
Processador nombre de nuclis
14
Fils de processador
18
Freqüència d'acceleració del processador
4,5 GHz
Nuclis de rendiment
4
Nuclis eficients
8
Nuclis eficients de baixa potència
2
Freqüència turbo màxima del nucli de rendiment
4,5 GHz
Freqüència turbo màxima del nucli d'eficiència
3,6 GHz
Freqüència turbo màxima del nucli eficient de baixa potència
2,5 GHz
Freqüència base de nucli de rendiment
1,2 GHz
Freqüència base de nucli eficient
0,7 GHz
Freqüència bàsica del nucli eficient de baixa potència
700 MHz
Memòria cau de processador
18 MB
Tipus de memòria cau de processador
L3
Potència base del processador
28 W
Potència turbo màxima
115 W
Unitat de processament neuronal (NPU)
Unitat de processador neuronal (NPU)
Intel AI Boost
Suport de dispersió
Yes
Admet efectes de Windows Studio
Yes
Estructures de programari d'IA admesos per NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR5-SDRAM
Ranures de memòria
2
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
5600 MHz
Disseny de memòria
2 x 16 GB
Factor de forma de memòria
DIMM/SO-DIMM
Velocitat de transferència de dades de memòria
5600 MT/s
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Gràfics
Família d'adaptador de gràfics en funcionament
Intel Arc Graphics
Model d'adaptador de gràfics en funcionament *
Intel Arc Graphics
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
10 W
Micròfon incorporat
Yes
Càmera
Càmera integrada *
Yes
Total de megapíxels
5 MP
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 7 (802.11be)
Estàndards Wi-Fi
Wi-Fi 7 (802.11be)
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 7 BE200
Tipus d'antena
2x2
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 1000, 2500, 100 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
5.4
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports USB4 Gen 3x2 *
1
Quantitat de ports HDMI *
2
Versió HDMI
1.4
Port de micròfon/auricular combo
Yes
Disseny
Nom del color
Meteor silver
Color de producte *
Plata
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Premium
Programari
Sistema operatiu subministrat *
Windows 11 Home
Programari de prova
McAfee Online Protection 30-day trial
Special features
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP Webcam 5MP
Segment HP
Casa
Gestió de l'energia
Potència de dissipació de adaptador AC
180 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Pes i dimensions
Amplada (amb suport)
614,1 mm
Profunditat (amb suport)
200 mm
Alçada (amb suport)
537,1 mm
Pes (amb suport)
8,4 kg
Pes
8,4 kg
Amplària d'embalatge
760 mm
Profunditat d'embalatge
163 mm
Alçada d'embalatge
480 mm
Pes de paquet
14,7 kg
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Contingut de l'embalatge
Teclat inclòs
Yes
Altres característiques
Tecnologia Display Bezel
Micro-Edge
Tipus de xassís
Tot en un
Mida de pantalla diagonal
68,6 cm
Visualitzador inclòs
Yes
Càmera d'infraroigs (IR)
Yes
Elegibilitat de la plataforma Intel® vPro™
No
Country Distributor
España 1 distributor(s)
United Kingdom 1 distributor(s)