location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteBook Ultra 14 inch G1q Notebook AI PC Copilot+ PC Ordinador portàtil Pantalla sensible al tacte Wi-Fi 7 (802.11be) Windows 11 Pro

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteBook Ultra 14 inch G1q Notebook AI PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B66W5AT
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485207995 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 228
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 25 Jul 2025 13:57:49
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteBook Ultra 14 inch G1q Notebook AI PC Copilot+ PC Ordinador portàtil Pantalla sensible al tacte Wi-Fi 7 (802.11be) Windows 11 Pro
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Ordinador portàtil Petxina de cloïssa
  • - Pantalla sensible al tacte Setinat
  • - Wi-Fi 7 (802.11be) Bluetooth
  • - Windows 11 Pro
More>>>
HP recomienda Windows 11 Pro para las empresas

Trabaja desde cualquier lugar sin que esto afecte al rendimiento gracias a Windows 11 y a la tecnología de colaboración, seguridad y conectividad de HP. Resume y reescribe contenido, obtén recomendaciones de contenido relevantes y mantente organizado con Microsoft Copilot.[1]

A la velocidad del rayo

Fusión de potencia y eficiencia, la elegante y compacta plataforma Snapdragon™ X Elite, con NPU Hexagon™ y GPU Adreno™, admite velocidades ultrasónicas con una autonomía de la batería óptima, sin necesidad de renunciar a las aplicaciones y características de Windows habituales.[2]

LAN inalámbrica rápida y eficiente

La portabilidad de tu ordenador y la fiabilidad de una conexión rápida determinan dónde puedes trabajar. Consigue una conexión rápida y fiable en entornos inalámbricos densos gracias a la conectividad Wi-Fi 7 con una velocidad de datos Gigabit.[6]

HP Sure Sense

El malware evoluciona rápidamente más allá de las funcionalidades tradicionales de los antivirus. Protege tu ordenador frente a ataques nunca vistos con HP Sure Sense, que combina análisis de comportamiento con técnicas avanzadas de inteligencia artificial para brindar una protección excepcional.[9]

Explora temas desconocidos y encuentra respuestas

Explora nuevas cosas sin problemas y encuentra respuestas a cualquier cosa que necesites, aprovechando el contenido de la web. No te cortes: solicita información, consejos, accede a ideas creativas o simplemente mantén una conversación.[10]

Colaboración a través de NPU

Ofrece tu mejor imagen durante las videollamadas y ahorra también algo de energía. Gestiona los controles de vídeo de las cámaras internas y externas con Poly Camera Pro. Ahora, el encuadre automático, enfoque, desenfoque de fondo y fondos virtuales ahorran energía al ejecutar la NPU.[11]

Para llegar todavía más lejos

Con un PC con IA capaz de ejecutar IA a escala local, lograrás que cada momento cuente.[4]

Colaboración innovadora

Eleva tus ideas con una cámara de 5 MP con interruptor de privacidad y Poly Camera Pro.[5]

Concéntrate en tu trabajo

Productividad sin interrupciones con la batería de larga duración y la Carga rápida de HP[7] (50 % en 30 min).

Protege nuestro futuro compartido

El ordenador con IA HP EliteBook Ultra G1q se ha diseñado utilizando un 50 % de aluminio reciclado en las cubiertas A, C y D.[8]

Disseny
Nom del color
Atmosphere blue
Tipus de producte *
Ordinador portàtil
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Premium
Nom de marca original
HP
Exposar
Pantalla sensible al tacte *
Yes
Superfície de pantalla
Setinat
Gràfics
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Qualcomm
Àudio
Altaveus incorporats
Yes
Càmera
Càmera frontal
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 7 (802.11be)
Bluetooth
Yes
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports USB4 Gen 3x2
1
Teclat
Teclat de mida completa
Yes
Nom del color del teclat
Atmosphere blue
Programari
Copilot+ PC
Yes
Sistema operatiu subministrat *
Windows 11 Pro
Special features
Adaptador Smart AC HP
Yes
Segment HP
Empresa
Gestió de l'energia
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Certificats
Certificats de conformitat
RoHS, VCCI
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, TCO
Pes i dimensions
Amplada
312,9 mm
Profunditat
223,5 mm
Alçada (part frontal)
8,4 mm
Alçada (part posterior)
1,12 cm
Dades de l'embalatge
Amplària d'embalatge
80 mm
Profunditat d'embalatge
430 mm
Alçada d'embalatge
315 mm
Country Distributor
United Kingdom 1 distributor(s)