location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProDesk 2 SFF G1i E Desktop PC Intel® Core™ i5 i5-13400 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProDesk 2
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ProDesk 2 SFF G1i E Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B6YK5ET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251069192 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3436
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 15 Jul 2025 09:27:02
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProDesk 2 SFF G1i E Desktop PC Intel® Core™ i5 i5-13400 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Pro Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Productivitat demostrada PC Negre 280 W
  • - Intel® Core™ i5 i5-13400 Processador nombre de nuclis: 10
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - Intel UHD Graphics 730
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s
  • - Windows 11 Pro
More>>>
HP recomienda Windows 11 Pro para las empresas

Trabaja desde cualquier lugar sin que esto afecte al rendimiento gracias a Windows 11 y a la tecnología de colaboración, seguridad y conectividad de HP. Resume y reescribe contenido, obtén recomendaciones de contenido relevantes y mantente organizado con Microsoft Copilot.[1]

Ayude a proteger los datos críticos

El chip de seguridad integrado del módulo de plataforma de confianza (TPM, por sus siglas en inglés) ofrece claves de cifrado basadas en hardware para proteger los datos, el correo electrónico y las credenciales de usuario.

Gestión de ordenador sencilla

Emplee menos tiempo y obtenga directamente las actualizaciones que necesite con HP Support Assistant.[3]

Rendimiento mejorado

Prepárate para los desafíos laborales del día a día con el procesador Intel Gen 14 más reciente[2], memoria DDR5 y un SSD NVMe.

Puertos para facilitar la ampliación

Conecta dispositivos temporales gracias a los cuatro puertos USB de la parte frontal y dispositivos fijos en los cuatro puertos USB de la parte posterior.

Ayuda a mantener el hardware y los datos a salvo

Protege tu inversión con TPM de firmware, un candado y bloqueos de cable finos y accesorios integrados.[4]

Ayuda a proteger nuestro futuro compartido

Con registro EPEAT[6] y certificación ENERGY STAR, además de embalaje de caja exterior reciclable y de origen 100 % sostenible.[5]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5 13. Generacije
Processador *
i5-13400
Processador nombre de nuclis
10
Fils de processador
16
Freqüència d'acceleració del processador
4,6 GHz
Nuclis de rendiment
6
Nuclis eficients
4
Freqüència turbo màxima del nucli de rendiment
4,6 GHz
Freqüència turbo màxima del nucli d'eficiència
3,3 GHz
Freqüència base de nucli de rendiment
2,5 GHz
Freqüència base de nucli eficient
1,8 GHz
Memòria cau de processador
20 MB
Tipus de memòria cau de processador
L3
Potència base del processador
65 W
Potència turbo màxima
148 W
Memòria
Memòria interna *
16 GB
Màxima de memòria interna *
64 GB
Tipus de memòria interna
DDR5-SDRAM
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
4800 MHz
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel UHD Graphics 730
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
No
Connectivitat
Quantitat de ports USB 2.0 *
4
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
3
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4b
Quantitat d'interficies DisplayPorts
1
Versió de DisplayPort
1.4a
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
Ranures PCI Express x1 (Gen 3.x)
1
Ranures PCI Express x16 (Gen 4.x)
1
Disseny
Tipus de xassís *
SFF
Nom del color
Jack black
Número de badies de 3,5"
1
Ranura de bloqueig del cable
Yes
Color de producte *
Negre
Rendiment
Posicionament al mercat
Productivitat demostrada
Chipset de placa mare
Intel H770
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Mòdul de Plataforma fiable (TPM)
Yes
Tipus de producte *
PC
Versió de Mòdul de plataforma fiable (TPM)
2.0
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
HP Support Assistant
Yes
Documentació d'hp
Yes
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
280 W
Condicions ambientals
Interval de temperatura de funcionament (T-T)
5 - 35 °C
Rang d'humitat
15 - 80%
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
100 mm
Profunditat *
308 mm
Alçada *
303,5 mm
Pes *
5,7 kg
Amplària d'embalatge
200 mm
Profunditat d'embalatge
499 mm
Alçada d'embalatge
398 mm
Pes de paquet
7,42 kg
Contingut de l'embalatge
Teclat inclòs
Yes
Connectivitat del teclat
Cablejat
Exposar
Visualitzador inclòs *
No
Country Distributor
España 1 distributor(s)