location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook 8 G1i 16 inch Mobile Workstation PC Estació de treball mòbil Windows 11 Pro AI PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Empresa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook 8 G1i 16 inch Mobile Workstation PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B72TNET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251906367 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 120
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 08 Jul 2025 07:16:00
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (5.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook 8 G1i 16 inch Mobile Workstation PC Estació de treball mòbil Windows 11 Pro AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rendiment Estació de treball mòbil
  • - Bluetooth
  • - Windows 11 Pro
More>>>
HP recomienda Windows 11 Pro para las empresas

Trabaja desde cualquier lugar sin que esto afecte al rendimiento gracias a Windows 11 y a la tecnología de colaboración, seguridad y conectividad de HP. Resume y reescribe contenido, obtén recomendaciones de contenido relevantes y mantente organizado con Microsoft Copilot.[6]

Procesador Intel Core™ Ultra

Libera la productividad con una nueva arquitectura que ofrece rendimiento de bajo consumo para cargas de trabajo empresariales complejas y que está diseñada específicamente para la próxima era del software de IA mediante el envío de la tarea correcta al motor correcto en el momento adecuado.[7]

Unidad HP Z Turbo de almacenamiento de alta velocidad

Trabaje sin limitaciones desde cualquier lugar con un almacenamiento PCIe local que es hasta 6 veces más rápido que los SSD SATA, y hasta 21 veces más rápido que el almacenamiento tradicional en los HDD.[8]

Carga rápida de HP

La carga ultrarrápida recarga del 0 al 50 % en solo 30 minutos.[9]

Teclado resistente a salpicaduras

Los accidentes ocurren, por eso hemos diseñado nuestro teclado con un orificio de drenaje para que los derrames menores salgan por la parte inferior para una fácil limpieza.

LAN inalámbrica rápida y eficiente

La portabilidad de tu ordenador y la fiabilidad de una conexión rápida determinan dónde puedes trabajar. Consigue una conexión rápida y fiable en entornos inalámbricos densos gracias a la conectividad Wi-Fi 7 con una velocidad de datos Gigabit.[10]

Características de seguridad líderes del sector

Las funciones de seguridad avanzadas vienen de serie. Protecciones de sistema como HP Sure Start, la primera BIOS del sector con recuperación automática, significan que tu dispositivo está bien protegido, así que tus datos e identidad también lo están.

Poly Camera Pro

Luce tu mejor aspecto en tus videollamadas sin desperdiciar energía. Gestiona tus controles de vídeo para las cámaras internas y externas con Poly Camera Pro. Ahora, funciones como Encuadre automático, Foco de luz, Desenfoque del fondo y los fondos virtuales se ejecutan en una NPU, para que puedas ahorrar energía.[11]

Actualiza a componentes profesionales

Olvídate de las ralentizaciones y de las caídas del sistema gracias a una rápida capacidad de respuesta. Gracias a una CPU Intel Core™ Ultra[2] con una NPU de hasta 13 TOPS,[2] a los gráficos integrados o independientes[3] y a las grandes configuraciones de memoria,[3] podrás abrir archivos de gran tamaño y ejecutar aplicaciones profesionales de forma simultánea para una rápida multitarea.

Trabaja durante todo el día. En cualquier lugar.

El ordenador ZBook más portátil y rediseñado se ha fabricado para desplazarse. Con una batería de larga duración[1], este elegante dispositivo es lo suficientemente compacto para que lo puedas transportar en el bolso y seguir siendo productivo desde cualquier lugar. Esta es la potencia de una estación de trabajo de alto rendimiento en movimiento.

Acelera los flujos de trabajo de IA

Acelera las inferencias de IA gracias al ordenador HP ZBook 8 con gráficos profesionales y diseñados para flujos de trabajo de IA avanzados. Concéntrate en el trabajo que más importa y fomenta la productividad sin desviar recursos de tu trabajo más exigente.

Protege nuestro futuro compartido con unos equipos informáticos que avanzan rápidamente hacia una mayor sostenibilidad.

En HP, nos preocupa el impacto que nuestros productos tienen en nuestra gente, nuestras comunidades y el planeta. Por ello, este dispositivo cuenta con la certificación EPEAT Oro[4] y el embalaje exterior es 100 % de origen sostenible.[5]

Disseny
Nom del color
Meteor silver
Tipus de producte *
Estació de treball mòbil
Posicionament al mercat
Rendiment
Nom de marca original
HP
Exposar
Pantalla sensible al tacte *
No
Unitat de processament neuronal (NPU)
Unitat de processador neuronal (NPU)
Intel AI Boost
Memòria
Ranures de memòria
2x SO-DIMM
Gràfics
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Àudio
Altaveus incorporats
Yes
Càmera
Càmera frontal
Yes
Xarxes
Bluetooth
Yes
Rendiment
Chipset de placa mare
Intel® SoC
Teclat
Teclat numèric *
Yes
Teclat
Teclat resistent a esquitxades
Yes
Teclat de mida completa
Yes
Model de dispositiu d'entrada
HP Premium Quiet Keyboard
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
Intel·ligència artificial HP
AI PC
Segment HP
Empresa
Bateria
Càrrega ràpida
Yes
Seguretat
Protecció de contrasenya
Yes
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, TCO
Pes i dimensions
Amplada
359 mm
Profunditat
250 mm
Alçada
19,2 mm
Dades de l'embalatge
Amplària d'embalatge
504 mm
Profunditat d'embalatge
305 mm
Alçada d'embalatge
63 mm
Country Distributor
United Kingdom 1 distributor(s)