location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 1Z Tower G1i Wolf Pro Security Edition Intel Core Ultra 9 285 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 5060 Ti Windows 11 Pro Lloc de treball AI PC, AI Workstation Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1Z Tower G1i Wolf Pro Security Edition
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B76QPET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251986512 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1060
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 25 Jul 2025 13:40:25
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 1Z Tower G1i Wolf Pro Security Edition Intel Core Ultra 9 285 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 5060 Ti Windows 11 Pro Lloc de treball AI PC, AI Workstation Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rendiment Lloc de treball Negre 500 W
  • - Intel Core Ultra 9 285 Processador nombre de nuclis: 24
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA GeForce RTX 5060 Ti 16 GB Intel Graphics
  • - Ethernet / connexió LAN Wi-Fi 7 (802.11be) Bluetooth 5.4
  • - Windows 11 Pro
More>>>
HP recomienda Windows 11 Pro para las empresas

Trabaja desde cualquier lugar sin que esto afecte al rendimiento gracias a Windows 11 y a la tecnología de colaboración, seguridad y conectividad de HP. Resume y reescribe contenido, obtén recomendaciones de contenido relevantes y mantente organizado con Microsoft Copilot.[8]

La seguridad es la máxima prioridad

HP Wolf Pro Security Edition proporciona protección preconfigurada en los PC empresariales para pequeñas y medianas empresas.

Certificaciones de proveedores de software independientes

Trabaja con la tranquilidad de saber que los principales proveedores de software han certificado tu ordenador para garantizar el máximo rendimiento, incluso en proyectos complejos.

Conectividad Wi-Fi

Wi-Fi 7 puede brindar velocidades de datos más altas que Wi-Fi 6E.[9]

Rendimiento de estación de trabajo. Impresionante capacidad de ampliación.

Realiza varias tareas a la vez sin esfuerzo con una CPU Intel Core™ Ultra 9 (o versiones inferiores)[1] y 128 GB de memoria[2]. Elige entre las GPU NVIDIA RTX™, AMD Radeon RX™ o Intel Arc[3]. Actualiza fácilmente la memoria y el almacenamiento a medida que evoluciona el trabajo con acceso sin herramientas.

Certificado para tu flujo de trabajo

Trabaja con la confianza de saber que tu torre HP Z1 Tower ha sido probada y certificada para determinadas aplicaciones profesionales. Hemos colaborado con proveedores de software en aplicaciones como AutoCAD, SOLIDWORKS y Siemens NX para lograr un rendimiento de estación de trabajo perfecto en todo tu flujo de trabajo.[4]

Potencia flujos de trabajo acelerados por IA

Acelera la inferencia y el desarrollo de IA con la estación de trabajo con IA HP Z1 Tower. Itera y soluciona problemas de una forma mucho más rápida en tu dispositivo local con una potente GPU independiente que ofrece TOPS de IA, mientras una NPU integrada[5] asume tareas de productividad.

Protege nuestro futuro compartido

En HP, nos preocupa el impacto que nuestros productos tienen en nuestra gente, comunidades y planeta. Por este motivo, este dispositivo cuenta con la certificación EPEAT Oro[6] con Climate + y el embalaje exterior de la caja se ha fabricado 100 % con productos sostenibles.[7]

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Core Ultra 9
Generació de processadors
Intel Core Ultra (Series 2)
Processador *
285
Processador nombre de nuclis
24
Fils de processador
24
Freqüència d'acceleració del processador
5,6 GHz
Nuclis de rendiment
8
Nuclis eficients
16
Freqüència turbo màxima del nucli de rendiment
5,4 GHz
Freqüència turbo màxima del nucli d'eficiència
4,6 GHz
Freqüència base de nucli de rendiment
2,5 GHz
Freqüència base de nucli eficient
1,9 GHz
Memòria cau de processador
36 MB
Tipus de memòria cau de processador
Smart Cache
Potència base del processador
65 W
Potència turbo màxima
182 W
Unitat de processament neuronal (NPU)
Unitat de processador neuronal (NPU)
Intel AI Boost
Suport de dispersió
Yes
Admet efectes de Windows Studio
Yes
Estructures de programari d'IA admesos per NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Rendiment total del processador fins a
36 TOPs
Rendiment de NPU fins a
13 TOPs
Rendiment de la GPU fins a
8 TOPs
Memòria
Ranures de memòria
4x DIMM
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Gràfics
Adaptador de gràfics discret *
Yes
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 5060 Ti
Memòria d'adaptador de gràfics discret
16 GB
Tipus de memòria gràfica discreta
GDDR7
Número d'adaptadors de gràfics discrets
1
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel Graphics
Model d'adaptador de gràfics en funcionament *
Intel Graphics
Xarxes
Ethernet / connexió LAN *
Yes
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 7 (802.11be)
Estàndards Wi-Fi
Wi-Fi 7 (802.11be)
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.4
Connectivitat
Quantitat de ports USB 2.0 *
3
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
4
Quantitat de ports USB 3.2 Gen 2x2 tipus C
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Quantitat d'interficies DisplayPorts
2
Versió de DisplayPort
2.1
Quantitat de ports Ethernet LAN (RJ-45)
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Tower
Nom del color
Black
Número de badies de 3,5"
2
Color de producte *
Negre
Any d'introducció
2025
Rendiment
Posicionament al mercat
Rendiment
Chipset de placa mare
Intel Q870
Xip d'àudio
Realtek ALC3252
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Tipus de producte *
Lloc de treball
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
Intel·ligència artificial HP
AI PC, AI Workstation
Segment HP
Empresa
Gestió de l'energia
Font d'alimentació *
500 W
Font d'alimentació de tensió d'entrada
50 - 60 MB/s
Font d'alimentació d'entrada de freqüència
100 - 240 Hz
Certificats
Halogen baix
Yes
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, TCO
Pes i dimensions
Amplada *
337 mm
Profunditat *
308 mm
Alçada *
155 mm
Pes *
5,51 kg
Amplària d'embalatge
287 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
499 mm
Pes de paquet
7,67 kg
Contingut de l'embalatge
Teclat inclòs
Yes
Exposar
Visualitzador inclòs *
No
Country Distributor
España 1 distributor(s)
United Kingdom 1 distributor(s)