location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 SFF G1i Workstation Desktop PC Windows 11 Pro Lloc de treball AI PC, AI Workstation Negre

Add to compare
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 SFF G1i Workstation Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B76SCET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485338224 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: creado por HP
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 02 Jul 2025 15:26:30
The date of the most recent change of the data-sheet in Icecat's system
HP recomienda Windows 11 Pro para las empresas

Trabaja desde cualquier lugar sin que esto afecte al rendimiento gracias a Windows 11 y a la tecnología de colaboración, seguridad y conectividad de HP. Resume y reescribe contenido, obtén recomendaciones de contenido relevantes y mantente organizado con Microsoft Copilot.[7]

Diseño funcional y más pequeño

Su increíble diseño incluye unos salientes delanteros y traseros para que pueda desplazar fácilmente su sistema de un lugar a otro.

Certificaciones de proveedores de software independientes

Trabaja con la tranquilidad de saber que los principales proveedores de software han certificado tu ordenador para garantizar el máximo rendimiento, incluso en proyectos complejos.

Tamaño pequeño. Gran potencia. Impresionante capacidad de ampliación.

Diseña, simula y traza rayos en tiempo real en la estación de trabajo con IA SFF Z2, con gráficos NVIDIA RTXTM de perfil bajo y un procesador Intel Core™ Ultra,[1] incluida la serie K. Actualiza fácilmente la memoria[2] y el almacenamiento a medida que evolucione el trabajo con acceso sin herramientas.

Un diseño más pequeño para grandes posibilidades.

Ya sea que se coloque horizontal o verticalmente, la SFF Z2 desafía las limitaciones de espacio. Su menor tamaño permite instalar 4 unidades en un bastidor de 7U.[3] La elegante pero intencionada ventilación mejora el flujo de aire para permitir el uso de las potentes CPU de la serie K y las GPU NVIDIA de perfil bajo.

Potencia flujos de trabajo acelerados por IA

Acelera los flujos de trabajo de IA con la estación de trabajo con IA SFF Z2. Itera y soluciona problemas de una forma mucho más rápida en tu dispositivo local con una potente GPU independiente que ofrece TOPS de IA mientras una NPU integrada[4] asume tareas de productividad.

Protege nuestro futuro compartido

En HP, nos preocupa el impacto que nuestros productos tienen en nuestra gente, comunidades y planeta. Por este motivo, este dispositivo cuenta con la certificación EPEAT Oro[5] con Climate + y el embalaje exterior de la caja se ha fabricado 100 % con productos sostenibles.[6]

Unitat de processament neuronal (NPU)
Unitat de processador neuronal (NPU)
Intel AI Boost
Memòria
Ranures de memòria
4x DIMM
No ECC
Yes
Emmagatzematge de continguts
Número d'unitats d'emmagatzematge instal·Lades
1
Gràfics
Adaptador de gràfics discret *
Yes
Adaptador de gràfics en funcionament *
Yes
Número d'adaptadors de gràfics discrets
1
Disseny
Tipus de xassís *
SFF
Nom del color
Black
Color de producte *
Negre
Rendiment
Posicionament al mercat
Rendiment
Protecció de contrasenya
Yes
Tipus de producte *
Lloc de treball
Programari
Sistema operatiu subministrat *
Windows 11 Pro
Special features
Intel·ligència artificial HP
AI PC, AI Workstation
Segment HP
Empresa
Certificats
Halogen baix
Yes
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, TCO
Pes i dimensions
Amplada *
100 mm
Profunditat *
308 mm
Alçada *
303 mm
Amplària d'embalatge
499 mm
Profunditat d'embalatge
200 mm
Alçada d'embalatge
394 mm
Contingut de l'embalatge
Teclat inclòs
Yes
Country Distributor
United Kingdom 1 distributor(s)