location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z2 Mini G1a Workstation Desktop PC Copilot+ PC Windows 11 Pro Mini PC Lloc de treball Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z2 Mini G1a Workstation Desktop PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B76SGET show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199485338194 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 122
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 26 Jul 2025 14:18:14
The date of the most recent change of the data-sheet in Icecat's system
HP recomienda Windows 11 Pro para las empresas

Trabaja desde cualquier lugar sin que esto afecte al rendimiento gracias a Windows 11 y a la tecnología de colaboración, seguridad y conectividad de HP. Resume y reescribe contenido, obtén recomendaciones de contenido relevantes y mantente organizado con Microsoft Copilot.[6]

Procesador AMD Ryzen™

Haz realidad tus ideas de forma rápida y eficaz con los últimos procesadores AMD Ryzen™.

Diseño en bastidor

Diseñada idealmente para que quepa en un bastidor, puedes maximizar la densidad con un soporte para 5 miniestaciones en 4U, ahora sin fuentes de alimentación externas.[3]

Compatibilidad con varios monitores

Visualiza todo con el máximo detalle gracias a la compatibilidad con 4 monitores a una resolución 4K.[7]

Conectividad de red

Conecta y colabora rápidamente gracias a la interfaz Ethernet de 10 GB.

Gestión de temperatura

El diseño innovador de los componentes de hardware evitan que se sobrecalienten y garantizan un funcionamiento silencioso aunque se lleven al límite. Confía en ejecutar tu sistema a carga máxima.

Desinfectable

Diseñado para poder limpiarse con una gran variedad de toallitas desinfectantes y de limpieza de uso doméstico comúnmente disponibles, siguiendo las directrices de limpieza de HP[8]

Fiabilidad

Confía en un Mini que lo da todo durante todo el día. Disfruta de un rendimiento optimizado para aplicaciones profesionales y 360 000 horas de prueba: fiabilidad que brinda a tu estación de trabajo la potencia necesaria para refrigerar los componentes y poder seguir funcionando.

Varios puertos fácilmente accesibles

Conéctate de forma segura a todos tus dispositivos con un Mini repleto de varios puertos fácilmente accesibles.

Modo de alto rendimiento

Aborda los flujos de trabajo más exigentes con el modo de alto rendimiento configurado como predeterminado. Cambia fácilmente al modo de rendimiento, al modo silencioso o al modo bastidor con una configuración del BIOS.

Rendimiento de nivel avanzado para desafiar lo que es posible.

Afronta flujos de trabajo nuevos y masivos de forma local en una miniestación de trabajo con un procesador AMD Ryzen™ con IA Max PRO[1], con núcleos de CPU de sobremesa, gráficos integrados de tipo discreto, memoria unificada y la capacidad para asignar memoria a la GPU,[2] y gestiona de forma local proyectos con un uso intensivo de gráficos.

Compacta y elegante. Cabe en cualquier sitio.

Crea una configuración perfecta con el compacto Z2 Mini. Colócalo en un escritorio, móntalo detrás de un monitor o conéctalo debajo de un escritorio. Con una fuente de alimentación interna, este ordenador cabe perfectamente en un bastidor, y su pequeño tamaño permite 5 unidades en un bastidor de 4U.[3]

Estación de trabajo móvil con IA de próxima generación.

Los aceleradores de IA de hardware ofrecen la potencia necesaria para impulsar cargas de trabajo avanzadas. Descarga y ejecuta tareas de productividad de forma local en una NPU de hasta 50 TOPS mientras afrontas nuevos y más exigentes flujos de trabajo profesionales con IA mejorados.[4]

Diseñada pensando en el planeta.

En HP, nos preocupa el impacto que nuestros productos tienen en nuestra gente, comunidades y planeta. Por ello, este dispositivo cuenta con la certificación EPEAT Oro[5] con Climate+ y el embalaje exterior de la caja se ha fabricado al 100 % con productos sostenibles.

Unitat de processament neuronal (NPU)
Unitat de processador neuronal (NPU)
AMD Ryzen AI
Rendiment de NPU fins a
50 TOPs
Emmagatzematge de continguts
Número d'unitats d'emmagatzematge instal·Lades
1
Gràfics
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
AMD
Disseny
Tipus de xassís *
Mini PC
Nom del color
Jet black
Color de producte *
Negre
Rendiment
Posicionament al mercat
Rendiment
Xip d'àudio
Realtek ALC3205-VA2-CG
Número d'altaveus
1
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Tipus de producte *
Lloc de treball
Programari
Copilot+ PC
Yes
Sistema operatiu subministrat *
Windows 11 Pro
Special features
Segment HP
Empresa
Certificats
Halogen baix
Yes
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR, TCO
Pes i dimensions
Amplada *
85,5 mm
Profunditat *
168 mm
Alçada *
200 mm
Amplària d'embalatge
499 mm
Profunditat d'embalatge
185 mm
Alçada d'embalatge
298 mm
Contingut de l'embalatge
Teclat inclòs
Yes
Country Distributor
España 1 distributor(s)
United Kingdom 1 distributor(s)