location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

OMEN by HP GT22-3007ns Intel Core Ultra 9 285K 64 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 5090 Windows 11 Home Tower PC AI PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP GT22-3007ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B93MWEA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990645261 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1769
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 25 Jul 2025 12:21:12
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (8.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points OMEN by HP GT22-3007ns Intel Core Ultra 9 285K 64 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) NVIDIA GeForce RTX 5090 Windows 11 Home Tower PC AI PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jocs de vídeo PC Negre 1200 W
  • - Intel Core Ultra 9 285K 5,7 GHz Processador nombre de nuclis: 24
  • - 64 GB DDR5-SDRAM 5600 MHz 4 x 16 GB
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - NVIDIA GeForce RTX 5090 32 GB Intel Graphics
  • - Ethernet / connexió LAN Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Home
More>>>
Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural.[2]

Enfréntate a cualquier juego y tarea con un rendimiento diseñado para todo gracias a los procesadores Intel Core™ Ultra.
Enfréntate a cualquier juego y tarea con un rendimiento diseñado para todo gracias a los procesadores Intel Core™ Ultra.

Rendimiento mejorado tanto para jugar como para la productividad con una refrigeración mejorada, un funcionamiento más silencioso y velocidades más rápidas con los procesadores Intel Core™ Ultra.[3]

Cambia las reglas del juego
Cambia las reglas del juego

Las GPU GeForce RTX™ de la serie 50, con tecnología NVIDIA Blackwell, ofrecen a jugadores y creadores capacidades de IA revolucionarias. Multiplica el rendimiento con NVIDIA DLSS 4, genera imágenes a una velocidad sin precedentes y da rienda suelta a tu creatividad con NVIDIA Studio.[4]

Almacenamiento SSD M.2 PCIe NVMe™
Almacenamiento SSD M.2 PCIe NVMe™

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 2 TB de almacenamiento SSD M.2 PCIe NVMe™.

Tecnología DTS: X Ultra
Tecnología DTS: X Ultra

Al producir un sonido 3D auténtico y espacialmente preciso a través de cualquier auricular, esta tecnología ofrece modos de audio especialmente adaptados a diferentes tipos de juegos para proporcionar una inmersión que origine la mejor experiencia de entretenimiento posible.[5]

USB Type-A con una velocidad de transmisión de datos de 5 Gbps
USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps.[6]

Puerto Ethernet
Puerto Ethernet

Cuando cuente con una conexión inalámbrica inestable, podrá conectar rápidamente su cable Ethernet para conseguir una experiencia uniforme de Internet cableado que supera cualquier problema inalámbrico.

Memoria DDR5 Kingston FURY
Memoria DDR5 Kingston FURY

Con hasta 64 GB de una rápida memoria RAM Kingston FURY DDR5 con disipador de calor, todo se multiplica: desde la multitarea hasta los juegos.

Tarjeta inalámbrica Wi-Fi 6E (2x2) y Bluetooth 5.3
Tarjeta inalámbrica Wi-Fi 6E (2x2) y Bluetooth 5.3

Disfruta de velocidades más rápidas, un mejor rendimiento, una mayor capacidad y latencias más bajas que las iteraciones anteriores gracias a la tarjeta inalámbrica Wi-Fi 6E y Bluetooth 5.3.[7]

OMEN CRYO CHAMBER™
OMEN CRYO CHAMBER™

Experimenta la revolucionaria refrigeración del sistema patentado OMEN CRYO CHAMBER™ que permite que el radiador con refrigeración líquida canalice aire fresco del entorno para refrigerar la CPU.

Refrigeración líquida
Refrigeración líquida

La gestión térmica fluida dirige el calor lejos de los procesadores de alto rendimiento de manera silenciosa y eficiente, lo cual ayuda a proteger los componentes más sensibles de la sobrecarga de calor.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub te ofrece un único punto donde encontrar todo lo necesario para mejorar tu experiencia de juego. Desde mejoras en el software hasta el control del hardware y servicios en directo, OMEN Gaming Hub lleva el juego a otro nivel de una manera fácil y sencilla.

Prueba PC Game Pass gratis con tu nuevo dispositivo HP
Prueba PC Game Pass gratis con tu nuevo dispositivo HP

Juega a cientos de juegos de ordenador de alta calidad con tu nuevo dispositivo HP y 3 meses gratis de PC Game Pass, que incluye EA Play. Se añaden juegos nuevos todo el tiempo, por lo que siempre tendrás algo nuevo a lo que jugar.[8]

OMEN Cryo Chamber™
OMEN Cryo Chamber™

Permite que el enfriador por líquido capte aire frío ambiental para refrigerar la CPU.

Diseñado para una mayor expansión
Diseñado para una mayor expansión

Amplía y actualiza la memoria, las unidades de almacenamiento y las ranuras de expansión interiores fácilmente para adaptarlas a tus necesidades.

OMEN Gaming Hub
OMEN Gaming Hub

OMEN Gaming Hub ayuda a aprovechar mejor elementos como las mejoras del software, los controles de hardware e incluso los servicios activos.

Sostenibilidad en acción
Sostenibilidad en acción

Fabricado con pintura al agua.

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Core Ultra 9
Generació de processadors
Intel Core Ultra (Series 2)
Processador *
285K
Processador nombre de nuclis
24
Fils de processador
24
Freqüència d'acceleració del processador
5,7 GHz
Freqüència de processador *
5,7 GHz
Nuclis de rendiment
8
Nuclis eficients
16
Freqüència turbo màxima del nucli de rendiment
5,5 GHz
Freqüència turbo màxima del nucli d'eficiència
4,6 GHz
Freqüència base de nucli de rendiment
3,7 GHz
Freqüència base de nucli eficient
3,2 GHz
Memòria cau de processador
36 MB
Tipus de memòria cau de processador
L3
Potència base del processador
125 W
Potència turbo màxima
250 W
Unitat de processament neuronal (NPU)
Unitat de processador neuronal (NPU)
Intel AI Boost
Suport de dispersió
Yes
Admet efectes de Windows Studio
Yes
Estructures de programari d'IA admesos per NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Rendiment total del processador fins a
36 TOPs
Rendiment de NPU fins a
13 TOPs
Rendiment de la GPU fins a
8 TOPs
Memòria
Memòria interna *
64 GB
Màxima de memòria interna *
128 GB
Tipus de memòria interna
DDR5-SDRAM
Disseny de memòria
4 x 16 GB
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
5600 MHz
Fabricant de memòria interna
Kingston
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
NVMe
Yes
Gràfics
Adaptador de gràfics discret *
Yes
Fabricant de la GPU discreta
NVIDIA
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 5090
Memòria d'adaptador de gràfics discret
32 GB
Tipus de memòria gràfica discreta
GDDR7
Número d'adaptadors de gràfics discrets
1
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel Graphics
Model d'adaptador de gràfics en funcionament *
Intel Graphics
Xarxes
Ethernet / connexió LAN *
Yes
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Xarxes
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports USB 2.0 *
6
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
USB Power Delivery
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Intel® Thunderbolt 4
Yes
Cantidad de puertos Thunderbolt 4
1
Quantitat de ports HDMI *
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Ranures d'expansió
4 slots PCI Express
3
16 slots de PCI Express
1
Disseny
Tipus de xassís *
Tower
Nom del color
Black
Sistema de refrigeració d'aigua
Yes
Color de producte *
Negre
Il·luminació de memòria RGB
Yes
Any d'introducció
2025
Rendiment
Posicionament al mercat
Jocs de vídeo
Chipset de placa mare
Intel Z890
Placa base factor de forma
micro ATX
Canals de sortida d'àudio
5.1 canals
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 11 Home
Característiques especials del processador
Intel® Extreme Memory Profile (XMP)
Yes
Special features
Intel·ligència artificial HP
AI PC
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
1200 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50 - 60 Hz
Certificació 80 PLUS
80 PLUS Gold
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
204 mm
Profunditat *
470 mm
Alçada *
555 mm
Pes *
22,6 kg
Amplària d'embalatge
592 mm
Profunditat d'embalatge
328 mm
Alçada d'embalatge
672 mm
Pes de paquet
25,2 kg
Exposar
Visualitzador inclòs *
No
Country Distributor
España 1 distributor(s)
United Kingdom 1 distributor(s)