location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24 -cr0044ns PC Intel® Core™ i3 i3-1315U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 8 GB DDR4-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) Windows 11 Home Wi-Fi 6 (802.11ax) Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-cr0044ns PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B96B3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990669786 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 488
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 17 Jun 2025 06:31:04
The date of the most recent change of the data-sheet in Icecat's system
Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural.[6]

Amplía el rendimiento para que tu ordenador pueda compatibilizar más tareas
Amplía el rendimiento para que tu ordenador pueda compatibilizar más tareas

Una oferta que no se basa únicamente en una puntuación de rendimiento. Los procesadores Intel Core™ de 13.ª generación avanzan en la informática del mundo real y ofrecen tareas múltiples ultraeficientes.[5]

Gráficos Intel UHD
Gráficos Intel UHD

Transmite contenido 4K de manera fluida y juega a tus juegos favoritos en 720p sin necesidad de una tarjeta gráfica independiente. Con el excelente rendimiento de los gráficos Intel UHD notarás la diferencia en todo lo que hagas.[7]

Pantalla IPS FHD
Pantalla IPS FHD

Disfrute de imágenes de gran nitidez desde cualquier ángulo. Gracias a los amplios ángulos de visualización de 178º y a una vibrante resolución de 1920 x 1080, disfrutará al máximo de sus contenidos favoritos.[8]

Panel antirreflectante
Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda.[9]

El diseño contiene metales reciclados y plásticos reciclados posconsumo
El diseño contiene metales reciclados y plásticos reciclados posconsumo

Creado para un mañana mejor. Diseñado con metales reciclados y plásticos reciclados posconsumo para reducir el impacto medioambiental y promover la supereficiencia energética.[10]

Libere el valor de su compra de HP

myHP ofrece una configuración y un registro sencillos, y te ayuda a personalizar, optimizar y proteger tu dispositivo con sugerencias, recomendaciones y ajustes de fácil acceso.

Prueba PC Game Pass gratis con tu nuevo dispositivo HP
Prueba PC Game Pass gratis con tu nuevo dispositivo HP

Disfruta de cientos de juegos de ordenador con tu nuevo dispositivo HP y 3 meses de PC Game Pass, incluido EA Play. Con nuevos juegos añadidos todo el tiempo, siempre hay algo nuevo a lo que jugar [1] [2].[11]

Certificación ENERGY STAR
Certificación ENERGY STAR

Ahorra energía y dinero con ENERGY STAR, una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa.[12]

Almacenamiento SSD M.2 PCIe NVMe™
Almacenamiento SSD M.2 PCIe NVMe™

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 512 GB de almacenamiento SSD M.2 PCIe NVMe™.

RAM DDR4
RAM DDR4

Diseñado para ejecutar de forma más eficiente y fiable a velocidades más rápidas, DDR4 es el futuro de la RAM. Todo, desde la multitarea hasta los juegos, disfruta de un aumento del rendimiento gracias a su mayor ancho de banda.

Cámara HP True Vision HD
Cámara HP True Vision HD

Obtenga una gran claridad cuando realice videoconferencias, incluso en situaciones de poca luz, y convierta cada una de ellas en una conversación cara a cara.[4]

Fácil conexión
Fácil conexión

Disfruta de velocidades más rápidas, un mejor rendimiento y una mayor capacidad con la tarjeta inalámbrica Wi-Fi 6 con Bluetooth 5.3.[13]

Altavoces duales
Altavoces duales

Sube el volumen de tu música, película o juego favorito con unos altavoces duales estéreos.

USB Type-A con una velocidad de transmisión de datos de 5 Gbps
USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps.[14]

Teclado para varios dispositivos
Teclado para varios dispositivos

¿Estás escribiendo con el ordenador? Sigue haciéndolo desde tu teléfono o tablet con solo pulsar un botón. Cambia fácilmente entre los teclados de otros dos dispositivos.

Diseñados para reducir el impacto medio ambiental
Diseñados para reducir el impacto medio ambiental

El primer PC del mundo con partículas de café recicladas[3]. Asimismo, contiene plástico reciclado posconsumo y plásticos destinados a acabar en los océanos[1].

Diseñado para mantenerte conectado con tu equipo
Diseñado para mantenerte conectado con tu equipo

Diseñado para una colaboración real gracias a una cámara de privacidad emergente abatible[4], micrófonos duales y reducción de ruido avanzada.

Preparado para afrontar el día, todos los días
Preparado para afrontar el día, todos los días

Afronta el día a día con un fiable procesador Intel[5], un amplio almacenamiento, conexiones rápidas y mucha memoria.

Exposar
Pantalla diagonal *
60,5 cm (23.8")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Brillantor de la pantalla
250 cd/m²
Tipus de panell
IPS
Espai de color RGB
sRGB
Pantalla antireflectora
Yes
Gamma de colors
99%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i3
Generació de processadors
Intel Core i3-13xxx
Processador *
i3-1315U
Processador nombre de nuclis
6
Fils de processador
8
Freqüència d'acceleració del processador
4,5 GHz
Nuclis de rendiment
2
Nuclis eficients
4
Freqüència turbo màxima del nucli de rendiment
4,5 GHz
Freqüència turbo màxima del nucli d'eficiència
3,3 GHz
Memòria cau de processador
10 MB
Tipus de memòria cau de processador
Smart Cache
Potència base del processador
15 W
Potència turbo màxima
55 W
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR4-SDRAM
Ranures de memòria
1
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
3200 MHz
Disseny de memòria
1 x 8 GB
Velocitat de transferència de dades de memòria
3200 MT/s
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
4 W
Càmera
Càmera integrada *
Yes
Tipus d'hd de la càmera
HD
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Realtek
Model de controlador WLAN
Realtek RTL8852BE
Tipus d'antena
2x2
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Port de micròfon/auricular combo
Yes
Disseny
Nom del color
Shell white
Color de producte *
Blanc
Any d'introducció
2025
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Diari
Programari
Sistema operatiu subministrat *
Windows 11 Home
Programari de prova
McAfee Online Protection 30-day trial; 1-month Adobe free trial offer; PC Game Pass 3-month trial
Special features
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP TrueVision HD
Segment HP
Casa
Gestió de l'energia
Potència de dissipació de adaptador AC
90 W
Freqüència de adaptador AC
50/60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Pes i dimensions
Amplada (amb suport)
540,5 mm
Profunditat (amb suport)
186,2 mm
Alçada (amb suport)
409 mm
Pes (amb suport)
5,27 kg
Pes
5,27 kg
Amplària d'embalatge
640 mm
Profunditat d'embalatge
175 mm
Alçada d'embalatge
460 mm
Pes de paquet
5,27 kg
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Contingut de l'embalatge
Teclat inclòs
Yes
Connectivitat del teclat
Sense fils
Altres característiques
Tipus de xassís
Tot en un
Mida de pantalla diagonal
60,5 cm
Font d'alimentació
90 W
Country Distributor
United Kingdom 1 distributor(s)