location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniDesk M03-0018ns Intel Core Ultra 5 225 16 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home Tower PC AI PC Fusta, Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniDesk
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniDesk M03-0018ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B98JZEA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0198990705279 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 1104
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 18 Jun 2025 19:13:38
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniDesk M03-0018ns Intel Core Ultra 5 225 16 GB DDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home Tower PC AI PC Fusta, Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium PC Fusta, Negre 400 W
  • - Intel Core Ultra 5 225 Processador nombre de nuclis: 10
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - Intel Graphics
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Windows 11 Home
More>>>
Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural.[4]

Gráficos Intel
Gráficos Intel

Disfruta de imágenes brillantes e inmersivas en aplicaciones creativas y juegos.[5]

EPEAT Gold con Climate+
EPEAT Gold con Climate+

Con EPEAT Gold con Climate+, eliges un movimiento hacia la responsabilidad y la acción climática.[6]

Certificación ENERGY STAR
Certificación ENERGY STAR

Ahorra energía y dinero con ENERGY STAR, una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa.[7]

El diseño contiene metales reciclados y plásticos reciclados posconsumo
El diseño contiene metales reciclados y plásticos reciclados posconsumo

Creado para un mañana mejor. Diseñado con metales reciclados y plásticos reciclados posconsumo para reducir el impacto medioambiental y promover la supereficiencia energética.[8]

Tarjeta inalámbrica Wi-Fi 6E (2x2) y Bluetooth 5.3
Tarjeta inalámbrica Wi-Fi 6E (2x2) y Bluetooth 5.3

Disfruta de velocidades más rápidas, un mejor rendimiento, una mayor capacidad y latencias más bajas que las iteraciones anteriores gracias a la tarjeta inalámbrica Wi-Fi 6E y Bluetooth 5.3.[9]

USB Type-C con velocidad de transmisión de datos de 10 Gbps
USB Type-C con velocidad de transmisión de datos de 10 Gbps

Conecta tu almacenamiento externo mediante este puerto USB Type-C, con una velocidad de transmisión de datos de 10 Gbps. Además, es reversible, por lo que no tendrás que preocuparte si lo conectas al revés.[10]

DisplayPort™
DisplayPort™

Este sólido puerto de vídeo y de audio digital transmite hasta 8K de rendimiento y le permite conectar varias pantallas entre sí.[11]

SSD PCIe Gen4 NVMe™ M.2 de 1 TB
SSD PCIe Gen4 NVMe™ M.2 de 1 TB

Con una transferencia de datos de alta velocidad, el SSD PCIe Gen4 NVMe M.2 de 1 TB ofrece una velocidad increíble y un almacenamiento eficaz.[12]

RAM DDR5
RAM DDR5

Diseñado para funcionar de forma eficiente y fiable a velocidades más rápidas, DDR5 es el estándar de RAM más reciente. Gracias a un ancho de banda mayor, obtienes un mayor rendimiento.

Potencia tu productividad diaria
Potencia tu productividad diaria

Potencia tus tareas diarias con un procesador Intel Core™ Ultra con IA[1] integrada, tecnología y una gran cantidad de almacenamiento.

Conectividad perfecta para hogares con varios dispositivos
Conectividad perfecta para hogares con varios dispositivos

Conecta tus dispositivos a los puertos USB más recientes y disfruta de experiencias en línea fluidas con tecnología Wi-Fi de alta velocidad.

Ordenador de sobremesa fabricado cuidadosamente con un diseño moderno
Ordenador de sobremesa fabricado cuidadosamente con un diseño moderno

Un ordenador de sobremesa con IA con un moderno acabado inspirado en madera que se integra perfectamente en cualquier espacio.

Diseñado cuidadosamente para un mañana mejor
Diseñado cuidadosamente para un mañana mejor

El ordenador de sobremesa con IA HP OmniDesk se ha diseñado con metales reciclados y plásticos reciclados posconsumo[3].

Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Core Ultra 5
Generació de processadors
Intel Core Ultra (Series 2)
Processador *
225
Processador nombre de nuclis
10
Fils de processador
10
Freqüència d'acceleració del processador
4,9 GHz
Nuclis de rendiment
6
Nuclis eficients
4
Freqüència turbo màxima del nucli de rendiment
4,9 GHz
Freqüència turbo màxima del nucli d'eficiència
4,4 GHz
Freqüència base de nucli de rendiment
3,3 GHz
Freqüència base de nucli eficient
2,7 GHz
Socket del processador
LGA 1851 (Socket V1)
Memòria cau de processador
20 MB
Tipus de memòria cau de processador
L3
Potència base del processador
65 W
Potència turbo màxima
121 W
Unitat de processament neuronal (NPU)
Unitat de processador neuronal (NPU)
Intel AI Boost
Suport de dispersió
Yes
Admet efectes de Windows Studio
Yes
Estructures de programari d'IA admesos per NPU
DirectML, OpenVINO, Windows ML, ONNX RT, WebNN
Rendiment total del processador fins a
23 TOPs
Rendiment de NPU fins a
13 TOPs
Rendiment de la GPU fins a
4 TOPs
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR5-SDRAM
Disseny de memòria
1 x 16 GB
Ranures de memòria
2x DIMM
Velocitat de rellotge de memòria
5600 MHz
Velocitat de transferència de dades de memòria
5600 MT/s
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Tipus d'unitat òptica *
No
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express 4.0
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics discret *
No
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
No disponible
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel Graphics
Model d'adaptador de gràfics en funcionament *
Intel Graphics
Xarxes
Ethernet / connexió LAN *
Yes
Xarxes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Tecnologia de cablatge
10/100/1000Base-T(X)
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6E (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6E (802.11ax)
Fabricant del controlador WLAN
Intel
Model de controlador WLAN
Intel Wi-Fi 6E AX211
Tipus d'antena
2x2
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2) *
2
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2) *
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Quantitat d'interficies DisplayPorts
1
Versió de DisplayPort
1.4a
Quantitat de ports Ethernet LAN (RJ-45)
1
Sortida de línia
Yes
En línia
Yes
Port de micròfon/auricular combo
Yes
Disseny
Tipus de xassís *
Tower
Nom del color
Dark wood
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Color de producte *
Fusta, Negre
Rendiment
Posicionament al mercat
Premium
Chipset de placa mare
Intel B860
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows 11 Home
Programari de prova
McAfee Online Protection 30-day trial; 1-month Adobe free trial offer
Special features
Intel·ligència artificial HP
AI PC
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
400 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50/60 Hz
Certificació 80 PLUS
80 PLUS Platinum
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
337 mm
Profunditat *
155 mm
Alçada *
315 mm
Pes *
5,34 kg
Amplària d'embalatge
499 mm
Profunditat d'embalatge
400 mm
Alçada d'embalatge
287 mm
Pes de paquet
8,41 kg
Exposar
Visualitzador inclòs *
No
Country Distributor
España 1 distributor(s)
United Kingdom 1 distributor(s)