location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 24-cr1007ns Intel Core Ultra 5 125U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 6 (802.11ax) Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-cr1007ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BG7M9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251093210 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 317
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 29 Jul 2025 22:38:28
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2025
Product end of life date
Bullet Points HP 24-cr1007ns Intel Core Ultra 5 125U 60,5 cm (23.8") 1920 x 1080 Pixeles PC tot en un 16 GB DDR5-SDRAM 512 GB Dispositiu d'estat sòlid (SSD) DOS gratuït Wi-Fi 6 (802.11ax) Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Diari PC tot en un Blanc 90 W
  • - Intel Core Ultra 5 125U Processador nombre de nuclis: 12
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 GB DDR5-SDRAM 5600 MHz 1 x 16 GB
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - Intel Graphics
  • - 1280 x 720 Pixeles
  • - Wi-Fi 6 (802.11ax) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 5.3
  • - DOS gratuït
More>>>
Juega sin compromisos. Ve más allá del rendimiento gracias a los procesadores Intel Core Ultra.
Juega sin compromisos. Ve más allá del rendimiento gracias a los procesadores Intel Core Ultra.

Conviértete en todo aquello que desees ser, dentro y fuera del juego, con un rendimiento optimizado y nuevas funciones. Juega y trabaja de una forma más intensa e inteligente con los procesadores Intel Core.[7]

Pantalla IPS FHD
Pantalla IPS FHD

Disfrute de imágenes de gran nitidez desde cualquier ángulo. Gracias a los amplios ángulos de visualización de 178º y a una vibrante resolución de 1920 x 1080, disfrutará al máximo de sus contenidos favoritos.[3]

Panel antirreflectante
Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda.[8]

El diseño contiene metales reciclados y plásticos reciclados posconsumo
El diseño contiene metales reciclados y plásticos reciclados posconsumo

Creado para un mañana mejor. Diseñado con metales reciclados y plásticos reciclados posconsumo para reducir el impacto medioambiental y promover la supereficiencia energética.[9]

Certificación ENERGY STAR
Certificación ENERGY STAR

Ahorra energía y dinero con ENERGY STAR, una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa.[10]

Registro EPEAT Gold
Registro EPEAT Gold

Los productos con certificación EPEAT Gold son los productos que han recibido una mejor calificación y que cumplen todos los criterios requeridos por EPEAT. EPEAT es la ecoetiqueta más importante del mundo en materia de productos electrónicos.[11]

Almacenamiento SSD M.2 PCIe NVMe™
Almacenamiento SSD M.2 PCIe NVMe™

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 512 GB de almacenamiento SSD M.2 PCIe NVMe™.

RAM DDR5
RAM DDR5

Diseñado para funcionar de forma eficiente y fiable a velocidades más rápidas, DDR5 es el estándar de RAM más reciente. Gracias a un ancho de banda mayor, obtienes un mayor rendimiento.

Cámara HP True Vision HD
Cámara HP True Vision HD

Obtenga una gran claridad cuando realice videoconferencias, incluso en situaciones de poca luz, y convierta cada una de ellas en una conversación cara a cara.[12]

Fácil conexión
Fácil conexión

Disfruta de velocidades más rápidas, un mejor rendimiento y una mayor capacidad con la tarjeta inalámbrica Wi-Fi 6 con Bluetooth 5.3.[13]

Altavoces duales
Altavoces duales

Sube el volumen de tu música, película o juego favorito con unos altavoces duales estéreos.

USB Type-A con una velocidad de transmisión de datos de 5 Gbps
USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps.[14]

Teclado para varios dispositivos
Teclado para varios dispositivos

¿Estás escribiendo con el ordenador? Sigue haciéndolo desde tu teléfono o tablet con solo pulsar un botón. Cambia fácilmente entre los teclados de otros dos dispositivos.

Conecta y trabaja con tus equipos
Conecta y trabaja con tus equipos

Mantente conectado con los controles de vídeo HD y los micrófonos de matriz dual con software avanzado de reducción de ruido[2].

Un solo dispositivo para que puedas trabajar durante todo el día
Un solo dispositivo para que puedas trabajar durante todo el día

Con un potente procesador Intel[1], rápidas conexiones y una gran cantidad de memoria, estarás preparado para afrontar cualquier día.

Visualización mejorada y entretenimiento envolvente
Visualización mejorada y entretenimiento envolvente

Sumérgete en una pantalla con un microborde trilateral[3], una conectividad perfecta y una relación entre la pantalla y la estructura del 89 %[4].

Elegante, funcional y centrado en la sostenibilidad
Elegante, funcional y centrado en la sostenibilidad

Diseñado con materiales reciclados, plásticos recuperados del entorno marino[5] y certificación EPEAT Gold[6].

Exposar
Pantalla diagonal *
60,5 cm (23.8")
Resolució de pantalla *
1920 x 1080 Pixeles
Pantalla sensible al tacte *
No
Tipus HD *
Full HD
Relació d'aspecte nativa
16:9
Brillantor de la pantalla
250 cd/m²
Tipus de panell
IPS
Espai de color RGB
sRGB
Pantalla antireflectora
Yes
Gamma de colors
99%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Core Ultra 5
Generació de processadors
Intel Core Ultra (Sèrie 1)
Processador *
125U
Processador nombre de nuclis
12
Fils de processador
14
Freqüència d'acceleració del processador
4,3 GHz
Nuclis de rendiment
2
Nuclis eficients
8
Nuclis eficients de baixa potència
2
Freqüència turbo màxima del nucli de rendiment
4,3 GHz
Freqüència turbo màxima del nucli d'eficiència
3,6 GHz
Freqüència turbo màxima del nucli eficient de baixa potència
2,1 GHz
Freqüència base de nucli de rendiment
1,3 GHz
Freqüència base de nucli eficient
0,8 GHz
Freqüència bàsica del nucli eficient de baixa potència
700 MHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Potència base del processador
15 W
Potència turbo màxima
57 W
Unitat de processament neuronal (NPU)
Unitat de processador neuronal (NPU)
Intel AI Boost
Suport de dispersió
Yes
Admet efectes de Windows Studio
Yes
Estructures de programari d'IA admesos per NPU
DirectML, ONNX RT, OpenVINO, Windows ML
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
DDR5-SDRAM
Ranures de memòria
2x SO-DIMM
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
5600 MHz
Disseny de memòria
1 x 16 GB
Factor de forma de memòria
DIMM/SO-DIMM
Velocitat de transferència de dades de memòria
5600 MT/s
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Adaptador de gràfics discret *
No
Model d'adaptador de gràfics discret *
No disponible
Gràfics
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel Graphics
Model d'adaptador de gràfics en funcionament *
Intel Graphics
Àudio
Altaveus incorporats *
Yes
Número d'altaveus
2
Potència nominal RMS
4 W
Micròfon incorporat
Yes
Càmera
Càmera integrada *
Yes
Resolució de càmera
1280 x 720 Pixeles
Tipus d'hd de la càmera
HD
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Fabricant del controlador WLAN
Realtek
Tipus d'antena
1x1
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
5.3
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Port de micròfon/auricular combo
Yes
Disseny
Nom del color
Shell white
Color de producte *
Blanc
Any d'introducció
2025
Rendiment
Tipus de producte *
PC tot en un
Posicionament al mercat
Diari
Programari
Sistema operatiu subministrat *
DOS gratuït
Special features
Tipus d'altaveu HP
HP Dual Speakers
Càmera frontal HP
HP TrueVision HD
Segment HP
Casa
Gestió de l'energia
Potència de dissipació de adaptador AC
90 W
Pes i dimensions
Amplada (amb suport)
540,5 mm
Profunditat (amb suport)
186,2 mm
Alçada (amb suport)
409 mm
Pes (amb suport)
5,27 kg
Pes
5,27 kg
Amplària d'embalatge
640 mm
Profunditat d'embalatge
175 mm
Alçada d'embalatge
460 mm
Pes de paquet
5,27 kg
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Contingut de l'embalatge
Ratolí inclòs
Yes
Connectivitat del ratolí
Sense fils
Teclat inclòs
Yes
Connectivitat del teclat
Sense fils
Altres característiques
Tecnologia de cablatge
10/100/1000Base-T(X)
Mida de pantalla diagonal
60,5 cm
Font d'alimentació
90 W