location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Gaming Laptop 17-db1002ns Copilot+ PC Wi-Fi 6 (802.11ax) DOS gratuït Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Gaming Laptop 17-db1002ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BN7V1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251353635 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 186
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 13 Jul 2025 04:29:17
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (15.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN Gaming Laptop 17-db1002ns Copilot+ PC Wi-Fi 6 (802.11ax) DOS gratuït Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jocs de vídeo Petxina de cloïssa Negre
  • - 16:9
  • - Wi-Fi 6 (802.11ax) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth
  • - 230 W
  • - DOS gratuït
More>>>
Procesadores AMD Ryzen™ AI 300 con tarjeta gráfica AMD Radeon™
Procesadores AMD Ryzen™ AI 300 con tarjeta gráfica AMD Radeon™

Disfruta de experiencias de ordenador con IA transformadoras gracias a los procesadores AMD Ryzen™ AI de la serie 300. Diseñado para que los usuarios disfruten de velocidad pura, capacidad de respuesta y procesamiento eficiente de IA en los ordenadores con Copilot+.[6]

Tecnología AMD FreeSync™ Premium
Tecnología AMD FreeSync™ Premium

Todos los jugadores se merecen jugar en condiciones óptimas y con un rendimiento máximo. Juegue con confianza gracias a una elevada frecuencia de actualización, una compensación de frecuencia de fotogramas baja y una baja latencia. Ya están aquí los monitores con certificación AMD FreeSync™ Premium.[7]

Frecuencia de refresco variable
Frecuencia de refresco variable

Obtén el mejor rendimiento en tus trabajos creativos sin sacrificar la duración de la batería. La tecnología VRR permite que el dispositivo ajuste de forma dinámica la frecuencia de refresco en base a los fotogramas por segundo del contenido que se esté visualizando.

Monitor con certificación Eyesafe

Los monitores con certificación Eyesafe cumplen los requisitos de luz azul de baja intensidad de TÜV y los estándares Eyesafe para proteger tu vista de la dañina luz azul sin distorsionar los colores. Esto te permite reducir el cansancio ocular cuando trabajas durante largos periodos de tiempo.[8]

Tiempo de respuesta de 3 ms

La rapidez de respuesta de los píxeles de tu pantalla es crucial para una imagen nítida. Con un tiempo de respuesta de 3 milisegundos, tu contenido más vibrante tendrá un aspecto nítido y fluido sin desenfoque de movimiento.[9]

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda.[10]

Relación de aspecto 16:9
Relación de aspecto 16:9

Una relación de aspecto de 16:9 te permite ver todo el juego.

100 % sRGB
100 % sRGB

Muestra tus creaciones con todos sus colores en el monitor 100 % sRGB que te ofrece la máxima amplitud y precisión del color.

Incorporación de plásticos destinados a acabar en el océano
Incorporación de plásticos destinados a acabar en el océano

HP incorpora cantidades cada vez mayores de materias primas recicladas, renovables y no vírgenes. Este producto, creado pensando en el medioambiente, incluye en su diseño un porcentaje de plásticos destinados a acabar en los océanos.[11]

El teclado contiene plástico reciclado posconsumo.
El teclado contiene plástico reciclado posconsumo.

Creamos nuestros teclados con un diseño más concienciado y utilizamos plástico reciclado posconsumo.[12]

ENERGY STAR
ENERGY STAR

Este producto cumple los criterios que requieren que los equipos funcionen de manera eficiente para obtener la certificación ENERGY STAR.[13]

Carga rápida de HP
Carga rápida de HP

Generalmente, cuando el ordenador portátil tiene poca batería, no se dispone de tiempo suficiente para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en tan solo 30 minutos.[14]

Fácil conexión
Fácil conexión

Disfruta de velocidades más rápidas, de un mejor rendimiento y de una mayor capacidad con la tarjeta inalámbrica Wi-Fi 6 con Bluetooth 5.4.[15]

Cámara de infrarrojos HP TrueVision FHD
Cámara de infrarrojos HP TrueVision FHD

Inicie sesión de forma segura a través de Windows Hello con el sensor de infrarrojos. Con un campo de visión de 88 grados y gran angular, podrá disfrutar de videoconferencias increíblemente detalladas con toda su familia o grupo de amigos.[16]

USB Type-A con una velocidad de transmisión de datos de 5 Gbps
USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps.[17]

HP Audio Boost
HP Audio Boost

Lleva tu experiencia de sonido al siguiente nivel con la tecnología de amplificación inteligente que te ofrecerá un sonido definido, claro y fuerte.

Audio ajustado por HyperX
Audio ajustado por HyperX

Sumérgete en los dulces sonidos del audio mezclado y ajustado por HyperX.

Memoria de doble canal
Memoria de doble canal

Con una tecnología de doble canal, los dos canales que funcionan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la memoria RAM, permiten aumentar el rendimiento del sistema.

Monitor preparado para la máxima inmersión
Monitor preparado para la máxima inmersión

Gracias a una impresionante pantalla IPS de 17 pulgadas con VRR y 100 % sRGB, tendrás la pantalla perfecta.[1]

Rendimiento de IA de próxima generación
Rendimiento de IA de próxima generación

El futuro del gaming ya está aquí con las nuevas CPU AMD Ryzen™ AI de la serie 300 mejoradas con IA y las GPU NVIDIA RTX™ de la serie 50.[2,3]

Diseñado para el gaming, preparado para todo
Diseñado para el gaming, preparado para todo

Gracias al teclado numérico RGB de una zona y la cámara FHD, el nuevo OMEN 17 está preparado para cualquier tarea.[5]

Estamos juntos en esto
Estamos juntos en esto

Ponemos nuestro grano de arena con materiales reciclados y EPEAT Gold con certificación Climate+ y ENERGY STAR.[4]

Disseny
Nom del color
Shadow black
Color de producte *
Negre
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Jocs de vídeo
Nom de marca original
HP
Exposar
Pantalla sensible al tacte *
No
Relació d'aspecte nativa
16:9
Unitat de processament neuronal (NPU)
Unitat de processador neuronal (NPU)
AMD Ryzen AI
Rendiment de NPU fins a
50 TOPs
Gràfics
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Àudio
Altaveus incorporats
Yes
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Tecnologia de cablatge
10/100/1000Base-T(X)
Rendiment
Chipset de placa mare
AMD SoC
Sensor de temperatura
Yes
Teclat
Teclat numèric *
Yes
Teclat de mida completa
Yes
Nom del color del teclat
Shadow black
Programari
Copilot+ PC
Yes
Programari
Sistema operatiu subministrat *
DOS gratuït
Special features
HP Audio Boost
Yes
HP Imagepad
Yes
Segment HP
Casa
Bateria
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
230 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
397,5 mm
Profunditat
277,9 mm
Alçada (part frontal)
2,75 cm
Alçada (part posterior)
3 cm
Pes *
2,95 kg
Dades de l'embalatge
Amplària d'embalatge
94 mm
Profunditat d'embalatge
461 mm
Alçada d'embalatge
332 mm
Pes de paquet
4,64 kg
Country Distributor
United Kingdom 1 distributor(s)