location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN Gaming Laptop 16-am0030ns Intel Core Ultra 7 255H 40,6 cm (16") 2K 32 GB DDR5-SDRAM NVIDIA GeForce RTX 5060 Wi-Fi 6 (802.11ax) DOS gratuït Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN Gaming Laptop 16-am0030ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BP4R1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251388538 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 764
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 29 Jul 2025 23:11:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (8.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN Gaming Laptop 16-am0030ns Intel Core Ultra 7 255H 40,6 cm (16") 2K 32 GB DDR5-SDRAM NVIDIA GeForce RTX 5060 Wi-Fi 6 (802.11ax) DOS gratuït Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Jocs de vídeo Petxina de cloïssa Negre
  • - Intel Core Ultra 7 255H Processador nombre de nuclis: 16
  • - 40,6 cm (16") 2K 1920 x 1200 Pixeles IPS 16:10
  • - 32 GB DDR5-SDRAM 5600 MHz 2 x 16 GB
  • - NVIDIA GeForce RTX 5060 8 GB NVIDIA G-SYNC
  • - Wi-Fi 6 (802.11ax) Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 5.4
  • - Polímer de liti (LiPo) 83 Wh 230 W
  • - DOS gratuït
More>>>
Más inteligente. Más rápido. Más ligero.
Más inteligente. Más rápido. Más ligero.

Juegos, creación e IA. Uso del dispositivo con procesadores Intel Core™ Ultra[4]

NVIDIA G-SYNC™
NVIDIA G-SYNC™

Al sincronizar las frecuencias de actualización de la tarjeta gráfica y la pantalla, la tecnología NVIDIA G-SYNC™ ofrece una experiencia de juego nítida, fluida y libre de parpadeos, con un retraso de entrada mínimo.

Pantalla FHD antirreflectante de 144 Hz
Pantalla FHD antirreflectante de 144 Hz

Reduce los frustrantes retrasos y las imágenes de efecto fantasma con una pantalla que combina una velocidad de actualización de 144 Hz y una resolución 1080p para una experiencia de juego suave y definida.[2]

Panel antirreflectante
Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda.[5]

Proporción de 16:10
Proporción de 16:10

Una proporción de 16:10 te permitirá sacar el máximo partido a tu contenido sin tener que desplazarte tanto.

sRGB del 62,5 %
sRGB del 62,5 %

Disfruta de una pantalla sRGB del 62,5 % con colores nítidos.

Incorporación de plásticos destinados a acabar en el océano
Incorporación de plásticos destinados a acabar en el océano

HP incorpora cantidades cada vez mayores de materias primas recicladas, renovables y no vírgenes. Este producto, creado pensando en el medioambiente, incluye en su diseño un porcentaje de plásticos destinados a acabar en los océanos.[6]

El teclado contiene plástico reciclado posconsumo.
El teclado contiene plástico reciclado posconsumo.

Creamos nuestros teclados con un diseño más concienciado y utilizamos plástico reciclado posconsumo.[7]

ENERGY STAR
ENERGY STAR

Este producto cumple los criterios que requieren que los equipos funcionen de manera eficiente para obtener la certificación ENERGY STAR.[8]

Carga rápida de HP
Carga rápida de HP

Generalmente, cuando el ordenador portátil tiene poca batería, no se dispone de tiempo suficiente para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en tan solo 30 minutos.[9]

Fácil conexión
Fácil conexión

Disfruta de velocidades más rápidas, de un mejor rendimiento y de una mayor capacidad con la tarjeta inalámbrica Wi-Fi 6 con Bluetooth 5.4.[10]

HP True Vision FHD
HP True Vision FHD

Consigue una claridad vibrante en las videoconferencias con resolución Full HD, incluso en situaciones de poca luz, y convierte cada una de ellas en una conversación cara a cara como mejor manera de mantener el contacto.[11]

USB Type-A con una velocidad de transmisión de datos de 5 Gbps
USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps.[12]

SSD PCIe Gen4 NVMe™ M.2 de 1 TB
SSD PCIe Gen4 NVMe™ M.2 de 1 TB

Con una transferencia de datos de alta velocidad, el SSD PCIe Gen4 NVMe M.2 de 1 TB ofrece una velocidad increíble y un almacenamiento eficaz.[13]

HP Audio Boost
HP Audio Boost

Lleva tu experiencia de sonido al siguiente nivel con la tecnología de amplificación inteligente que te ofrecerá un sonido definido, claro y fuerte.

Audio ajustado por HyperX
Audio ajustado por HyperX

Sumérgete en los dulces sonidos del audio mezclado y ajustado por HyperX.

Memoria de doble canal
Memoria de doble canal

Con una tecnología de doble canal, los dos canales que funcionan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la memoria RAM, permiten aumentar el rendimiento del sistema.

Refrigeración que aguanta el ritmo
Refrigeración que aguanta el ritmo

Maneja el calor con ventiladores de alta eficiencia que reducen el ruido y mantienen tu portátil refrigerado mientras juegas.

Mejora tu juego al instante
Mejora tu juego al instante

Consigue el máximo de FPS posible con la IA de OMEN y aumenta tu potencia más allá de sus límites básicos con el modo Desatado.

Próxima generación de rendimiento
Próxima generación de rendimiento

Obtén el mejor rendimiento posible con las últimas GPU NVIDA de nueva generación y los procesadores Intel[1].

Conexión firme. Puntería aún más firme
Conexión firme. Puntería aún más firme

No te pierdas ni una llamada ni un disparo al objetivo gracias a una pantalla con una elevada velocidad de refresco[2] y a una cámara web FHD integrada[3].

Disseny
Nom del color
Shadow black
Color de producte *
Negre
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Jocs de vídeo
Nom de marca original
HP
Exposar
Pantalla diagonal *
40,6 cm (16")
Resolució de pantalla *
1920 x 1200 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
2K
Tipus de panell
IPS
Relació d'aspecte nativa
16:10
Brillantor de la pantalla
400 cd/m²
Mida de pantalla diagonal
40,6 cm
Freqüència màxima d'actualització
144 Hz
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Core Ultra 7
Processador *
255H
Processador nombre de nuclis
16
Fils de processador
16
Freqüència d'acceleració del processador
5,1 GHz
Memòria cau de processador
24 MB
Tipus de memòria cau de processador
L3
Unitat de processament neuronal (NPU)
Unitat de processador neuronal (NPU)
Intel AI Boost
Rendiment de NPU fins a
13 TOPs
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
DDR5-SDRAM
Velocitat de rellotge de memòria
5600 MHz
Factor de forma de memòria
SO-DIMM
Disseny de memòria
2 x 16 GB
No ECC
Yes
Gràfics
Fabricant de la GPU discreta
NVIDIA
Model d'adaptador de gràfics discret *
NVIDIA GeForce RTX 5060
Memòria d'adaptador de gràfics discret
8 GB
Tipus de memòria gràfica discreta
GDDR7
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
NVIDIA G-SYNC
Yes
Àudio
Sistema d'àudio
DTS:X Ultra
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal
1920 x 1080 Pixeles
Tipus HD de càmera frontal
Full HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Tipus d'antena
2x2
Fabricant del controlador WLAN
Realtek
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.4
Tecnologia de cablatge
10/100/1000Base-T(X)
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Port de micròfon/auricular combo
Yes
Rendiment
Chipset de placa mare
Intel® SoC
Sensor de temperatura
Yes
Teclat
Teclat numèric *
Yes
Teclat amb retroil·Luminació
Yes
Color de retroil·luminació de teclat
RGB
Teclat de mida completa
Yes
Nom del color del teclat
Shadow black
Programari
Sistema operatiu subministrat *
DOS gratuït
Special features
HP Audio Boost
Yes
HP Imagepad
Yes
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
6
Battery capacity *
83 Wh
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
230 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès
Pes i dimensions
Amplada
357,5 mm
Profunditat
269 mm
Alçada (part frontal)
2,37 cm
Alçada (part posterior)
2,54 cm
Pes *
2,43 kg
Dades de l'embalatge
Amplària d'embalatge
63 mm
Profunditat d'embalatge
567 mm
Alçada d'embalatge
305 mm
Pes de paquet
3,77 kg