location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook 5 Flip 14-fp0022ns Intel Core 7 150U Ordinador portàtil 35,6 cm (14") Pantalla sensible al tacte 2K 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Home Blau

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook 5 Flip
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
14-fp0022ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT6R9EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251567001 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 806
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 01 Aug 2025 07:04:27
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (3.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook 5 Flip 14-fp0022ns Intel Core 7 150U Ordinador portàtil 35,6 cm (14") Pantalla sensible al tacte 2K 16 GB LPDDR5-SDRAM 1 TB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Home Blau
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Ordinador portàtil Petxina de cloïssa Blau
  • - Intel Core 7 150U Processador nombre de nuclis: 10
  • - Pantalla sensible al tacte 35,6 cm (14") 2K 1920 x 1200 Pixeles IPS Retroil·luminació LED 16:10
  • - 16 GB LPDDR5-SDRAM 5200 MHz
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - Intel Graphics
  • - Wi-Fi 6 (802.11ax) Ethernet / connexió LAN 10,1000,100 Mbit/s Bluetooth 5.4
  • - Polímer de liti (LiPo) 68 Wh 15 h 65 W
  • - Windows 11 Home
More>>>
Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural.[4]

Procesadores Intel Core™
Procesadores Intel Core™

Los procesadores Intel Core™ ofrecen rendimiento, gráficos impresionantes y una conectividad más fiable, y potencian la informática del mundo real en la que puedes confiar. Ten la seguridad de que tu ordenador te seguirá el ritmo, sin importar lo que hagas o adónde vayas.[5]

Gráficos Intel
Gráficos Intel

Disfruta de imágenes brillantes e inmersivas en aplicaciones creativas y juegos.[6]

Proporción de 16:10
Proporción de 16:10

Una proporción de 16:10 te permitirá sacar el máximo partido a tu contenido sin tener que desplazarte tanto.

Pantalla con Micro Borde
Pantalla con Micro Borde

Al introducir una pantalla más grande en un marco más pequeño, este bisel ultrafino y apenas visible va a revolucionar el aspecto de su pantalla con un diseño bonito y eficiente.[7]

Panel IPS
Panel IPS

Estés donde estés, esta pantalla ofrece imágenes claras y nítidas con ángulos de visión de 178º, para que todo el mundo disfrute de la mejor visualización.

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda.[8]

EPEAT Gold con Climate+
EPEAT Gold con Climate+

Con EPEAT Gold con Climate+, eliges un movimiento hacia la responsabilidad y la acción climática.[9]

Certificación ENERGY STAR
Certificación ENERGY STAR

Ahorra energía y dinero con ENERGY STAR, una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa.[10]

El teclado contiene plástico reciclado posconsumo.
El teclado contiene plástico reciclado posconsumo.

Creamos nuestros teclados con un diseño más concienciado y utilizamos plástico reciclado posconsumo.[11]

Disfruta del acceso a más de 100 juegos de ordenador durante 3 meses <sup>[1]</sup> <sup>[2]</sup>
Disfruta del acceso a más de 100 juegos de ordenador durante 3 meses [1] [2]

Disfruta de cientos de juegos de ordenador con tu nuevo dispositivo HP y 3 meses de PC Game Pass, incluido EA Play. Con nuevos juegos añadidos todo el tiempo, siempre hay algo nuevo a lo que jugar [1] [2].[12]

Carga rápida de HP
Carga rápida de HP

Cuando el portátil tiene poca batería, no se dispone de tiempo para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en unos 45 minutos.[13]

Fácil conexión
Fácil conexión

Disfruta de velocidades más rápidas, de un mejor rendimiento y de una mayor capacidad con la tarjeta inalámbrica Wi-Fi 6 con Bluetooth 5.4.[14]

Micrófono silenciable
Micrófono silenciable

Disfruta de una mayor tranquilidad y de la comodidad de un botón exclusivo para silenciar el micrófono que puedes activar fácilmente. Además, sabrás si está encendido o apagado gracias a una luz indicadora LED.

Obturador de la cámara
Obturador de la cámara

Ya no tendrás que utilizar una antiestética cinta adhesiva o goma adherente para preservar tu privacidad. Garantiza tu privacidad y seguridad gracias a un obturador físico visible que desactiva la cámara del ordenador mientras no se está utilizando.

Alimentación USB Type-C + monitor + velocidad de señal de 10 Gbps
Alimentación USB Type-C + monitor + velocidad de señal de 10 Gbps

Carga tu dispositivo o conéctate a un monitor externo desde un único puerto USB-C con una velocidad de señal de 10 Gbps. Además, al ser reversible, no tendrás que preocuparte de si lo conectas correctamente.[15]

Altavoces duales
Altavoces duales

Sube el volumen de tu música, película o juego favorito con unos altavoces duales estéreos.

Memoria RAM LPDDR5
Memoria RAM LPDDR5

Disfruta de un rápido rendimiento con una gran capacidad de respuesta gracias a la eficiente memoria LPDDR5. Diseñados para admitir velocidades de datos superiores con una menor latencia, así como transferencias de archivos y una carga de aplicaciones más rápida.

Tú eliges: plano, plegado o girado
Tú eliges: plano, plegado o girado

Elige la posición perfecta para trabajar y crear con este versátil diseño giratorio de 360° y el lápiz recargable HP.

Rendimiento en un tamaño compacto
Rendimiento en un tamaño compacto

Diseñado para ofrecer el rendimiento que necesitas gracias a una batería de carga rápida, un procesador Intel Core™[1] y gran espacio de almacenamiento.

Experiencias audiovisuales mejoradas
Experiencias audiovisuales mejoradas

Mejora tu presencia con unos altavoces premium que ofrecen un sonido nítido y una cámara de alta calidad para una mayor nitidez y enfoque.

Creado para un mañana mejor
Creado para un mañana mejor

El HP OmniBook 5 14 se ha diseñado con materiales reciclados[2] y plásticos reciclados posconsumo[3].

Disseny
Nom del color
Sky blue
Tipus de producte *
Ordinador portàtil
Color de producte *
Blau
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Premium
Any d'introducció
2025
Nom de marca original
HP
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1200 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD
2K
Tipus de panell
IPS
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:10
Pantalla antireflectora
Yes
Tipus de cristall de pantalla
Vidre sense vores
Brillantor de la pantalla
300 cd/m²
Mida de pantalla diagonal
35,6 cm
Espai de color RGB
sRGB
Gamma de colors
62,5%
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Core 7
Generació de processadors
Intel Core (Series 1)
Processador *
150U
Processador nombre de nuclis
10
Fils de processador
12
Freqüència d'acceleració del processador
5,4 GHz
Nuclis de rendiment
2
Nuclis eficients
8
Freqüència turbo màxima del nucli de rendiment
5,4 GHz
Freqüència turbo màxima del nucli d'eficiència
4 GHz
Freqüència base de nucli de rendiment
1,8 GHz
Freqüència base de nucli eficient
1,2 GHz
Memòria cau de processador
12 MB
Tipus de memòria cau de processador
L3
Potència base del processador
15 W
Potència turbo màxima
55 W
Memòria
Memòria interna *
16 GB
Tipus de memòria interna
LPDDR5-SDRAM
Velocitat de rellotge de memòria
5200 MHz
Factor de forma de memòria
A bord
Disseny de memòria
Not available
Màxima de memòria interna *
16 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express 4.0
NVMe
Yes
Factor de forma SSD
M.2
Tipus d'unitat òptica *
No
Gràfics
Model d'adaptador de gràfics discret *
No disponible
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Adaptador de gràfics discret *
No
Família d'adaptador de gràfics en funcionament
Intel Graphics
Model d'adaptador de gràfics en funcionament *
Intel Graphics
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Càmera
Resolució de la càmera frontal
1920 x 1080 Pixeles
Tipus HD de càmera frontal
Full HD
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Estàndards Wi-Fi
Wi-Fi 6 (802.11ax)
Connexió a xarxa mòbil *
No
Tipus d'antena
2x2
Fabricant del controlador WLAN
Realtek
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 1000, 100 Mbit/s
Bluetooth
Yes
Versió Bluetooth
5.4
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports tipus-A USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports tipus-C USB 3.2 Gen 2 (3.1 Gen 2)
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Versió HDMI
2.1
Port de micròfon/auricular combo
Yes
Mode alternatiu DisplayPort USB Tipus-C
Yes
Càrrega en suspensió d'USB
Yes
Ports de càrrega en suspensió d'usb
2
Rendiment
Chipset de placa mare
Intel® SoC
Acceleròmetre
Yes
Giroscopi
Yes
Teclat
Teclat numèric *
No
Teclat amb retroil·Luminació
Yes
Teclat de mida completa
Yes
Nom del color del teclat
soft grey
Programari
Sistema operatiu subministrat *
Windows 11 Home
Special features
HP Audio Boost
Yes
Tipus d'altaveu HP
HP Dual Speakers
HP Imagepad
Yes
Càmera frontal HP
HP TrueVision FHD
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
4
Battery capacity *
68 Wh
Durada de la bateria
15 h
Temps de reproducció de vídeo continu
21,5 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
45 min
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
USB Power Delivery
Yes
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
313 mm
Profunditat
219,9 mm
Alçada
18,4 mm
Pes *
1,62 kg
Dades de l'embalatge
Amplària d'embalatge
63 mm
Profunditat d'embalatge
473 mm
Alçada d'embalatge
274 mm
Pes de paquet
2,39 kg
Country Distributor
España 1 distributor(s)