location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook 7 AI 16-ay0005ns Pantalla sensible al tacte Windows 11 Home AI PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook 7 AI 16-ay0005ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT6U8EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251567315 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 320
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 04 Jul 2025 09:35:14
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OmniBook 7 AI 16-ay0005ns Pantalla sensible al tacte Windows 11 Home AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Petxina de cloïssa
  • - Pantalla sensible al tacte Retroil·luminació LED 16:10
  • - Bluetooth
  • - 14,25 h 100 W
  • - Windows 11 Home
More>>>
Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural.[6]

Más inteligente. Más rápido. Más ligero.
Más inteligente. Más rápido. Más ligero.

Juegos, creación e IA. Uso del dispositivo con procesadores Intel Core™ Ultra[7]

Intel Arc™
Intel Arc™

Da rienda suelta a tu imaginación con las nuevas soluciones, hardware, software y servicios gráficos de Intel Arc™. Diseñado para ayudarte a jugar, crear y retransmitir sin ningún tipo de limitación.

Más qué rápidas
Más qué rápidas

Las GPU NVIDIA GeForce RTX™ de la serie 40 son más que rápidas. Desarrolladas por la arquitectura NVIDIA Ada Lovelace que ofrece un salto tanto en el rendimiento como en los gráficos basados en IA. Disfruta de mundos virtuales realistas con el trazado de rayos y los juegos con fotogramas por segundo extremadamente altos.[8]

Monitor OLED

Gracias a la tecnología del monitor que ilumina cada píxel por separado, obtendrás negros más intensos para un mejor contraste, una profundidad de color mejorada y una mayor eficiencia energética que las pantallas LED tradicionales.

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda.[9]

Espacio de color DCI-P3
Espacio de color DCI-P3

Mayores matices y colores más definidos a tu alcance con una gama de colores más amplia que sRGB. DCI-P3 representa los colores en pantalla de forma prácticamente idéntica a su apariencia en el mundo real.[10]

Certificación DisplayHDR™ de VESA

Dale brillo a tu pantalla con un panel con tecnología HDR 400 certificada por VESA. Disfruta de juegos y películas compatibles con HDR en streaming gracias al contraste mejorado de tu pantalla HDR, que te proporciona una experiencia visual de lo más realista.[11]

Monitor de 16 pulgadas con certificación Eyesafe y una relación de aspecto de 16:10

Monitor de 16 pulgadas con certificación Eyesafe y una relación de aspecto de 16:10 para crear y editar contenido, así como una tecnología de pantalla táctil intuitiva para controlar tu ordenador directamente.[12]

Proporción de 16:10
Proporción de 16:10

Una proporción de 16:10 te permitirá sacar el máximo partido a tu contenido sin tener que desplazarte tanto.

Poly Camera Pro

La cámara Poly Pro mejora tus videollamadas con IA para disfrutar de vídeos definidos, configuraciones personalizables y funciones profesionales que te permitirán disfrutar de una experiencia de videoconferencia y colaboración realmente inmersiva.

30 días de prueba de McAfee Online Protection
30 días de prueba de McAfee Online Protection

Protege tu dispositivo con un programa antivirus galardonado y una protección online. La prueba gratuita incluye una VPN segura para tu privacidad y la protección de datos al navegar por una red Wi-Fi pública.[13]

Utilización de metales reciclados
Utilización de metales reciclados

HP incorpora cantidades cada vez mayores de materias primas recicladas, renovables y no vírgenes. Este producto incluye un porcentaje de metales reciclados en el diseño porque los pequeños detalles marcan una gran diferencia.[14]

Incorporación de plásticos destinados a acabar en el océano
Incorporación de plásticos destinados a acabar en el océano

HP incorpora cantidades cada vez mayores de materias primas recicladas, renovables y no vírgenes. Este producto, creado pensando en el medioambiente, incluye en su diseño un porcentaje de plásticos destinados a acabar en los océanos.[15]

EPEAT Gold con Climate+
EPEAT Gold con Climate+

Con EPEAT Gold con Climate+, eliges un movimiento hacia la responsabilidad y la acción climática.[16]

Certificación ENERGY STAR
Certificación ENERGY STAR

Ahorra energía y dinero con ENERGY STAR, una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa.[17]

Probado para un uso militar<sup>[1]</sup>. Para las tareas más duras.
Probado para un uso militar[1]. Para las tareas más duras.

Diseñado y probado para soportar caídas, sacudidas y temperaturas extremas para que puedas trabajar desde cualquier parte.

Se adapta a tus necesidades de potencia y velocidad.
Se adapta a tus necesidades de potencia y velocidad.

Ofrece la potencia de la IA, una batería de carga rápida para todo el día y todos los puertos que puedas desear

Visualización brillante
Visualización brillante

Un monitor de 16 pulgadas ofrece una visualización brillante y unos efectos visuales ultra fluidos

Creado para un mañana mejor
Creado para un mañana mejor

Los ordenadores con IA HP OmniBook 7 se han diseñado con metales reciclados[3] y plásticos reciclados posconsumo[4].

Disseny
Nom del color
Glacier silver
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Premium
Nom de marca original
HP
Exposar
Pantalla sensible al tacte *
Yes
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:10
Compatible amb HDR
Yes
Gràfics
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Àudio
Altaveus incorporats
Yes
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Xarxes
Bluetooth
Yes
Connectivitat
Intel® Thunderbolt 4
Yes
Rendiment
Chipset de placa mare
Intel® SoC
Teclat
Teclat de mida completa
Yes
Nom del color del teclat
soft grey
Programari
Sistema operatiu subministrat *
Windows 11 Home
Special features
HP Audio Boost
Yes
HP Imagepad
Yes
Intel·ligència artificial HP
AI PC
Special features
Segment HP
Casa
Bateria
Durada de la bateria
14,25 h
Temps de reproducció de vídeo continu
17 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
100 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
357,8 mm
Profunditat
254,8 mm
Alçada
15 mm
Pes *
1,91 kg
Dades de l'embalatge
Amplària d'embalatge
80 mm
Profunditat d'embalatge
423 mm
Alçada d'embalatge
303 mm
Pes de paquet
3,42 kg