location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop 15-fc0231ns Ordinador portàtil 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Home Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop 15-fc0231ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BT7P1EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251568138 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 162
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 01 Jun 2025 19:22:33
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP Laptop 15-fc0231ns Ordinador portàtil 512 GB Dispositiu d'estat sòlid (SSD) Wi-Fi 6 (802.11ax) Windows 11 Home Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Diari Ordinador portàtil Petxina de cloïssa Plata
  • - 16:9
  • - 512 GB Dispositiu d'estat sòlid (SSD)
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - 10 h 45 W
  • - Windows 11 Home
More>>>
Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural.[7]

Procesador AMD Ryzen™ 7
Procesador AMD Ryzen™ 7

Aprovecha un rendimiento de portátil realmente impresionante. Incluye una nueva y revolucionaria arquitectura con una asombrosa duración de la batería, que ofrece un procesamiento de subprocesos concurrentes excepcional, además de gráficos Vega para tareas multimedia muy exigentes.[8]

Gráficos AMD Radeon™
Gráficos AMD Radeon™

Ya sea en juegos o películas, disfruta del alto rendimiento para todo tu entretenimiento.

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda.[9]

Pantalla Full HD
Pantalla Full HD

Siéntate y disfruta de imágenes y efectos visuales de gran nitidez con una calidad de 2 millones de píxeles. La resolución de 1920 x 1080 ofrece a todo tu contenido digital una nueva dimensión.[10]

Panel antirreflectante
Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Relación de aspecto 16:9
Relación de aspecto 16:9

Una relación de aspecto de 16:9 te permite ver todo el juego.

Diseño sostenible
Diseño sostenible

Debido a que las pequeñas cosas marcan una gran diferencia, este producto incluye materiales sostenibles, como plástico procedente de los océanos y plástico recliclado posconsumo.[11]

Las teclas del teclado contienen plástico reciclado posconsumo
Las teclas del teclado contienen plástico reciclado posconsumo

Diseñamos nuestros ordenadores portátiles de una forma más sostenible utilizando teclas fabricadas con plástico reciclado posconsumo.[12]

Certificación ENERGY STAR
Certificación ENERGY STAR

Ahorra energía y dinero con ENERGY STAR, una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa.[13]

Registro EPEAT Gold
Registro EPEAT Gold

Los productos con certificación EPEAT Gold son los productos que han recibido una mejor calificación y que cumplen todos los criterios requeridos por EPEAT. EPEAT es la ecoetiqueta más importante del mundo en materia de productos electrónicos.[14]

Disfruta del acceso a más de 100 juegos de ordenador durante 3 meses <sup>[1]</sup> <sup>[2]</sup>
Disfruta del acceso a más de 100 juegos de ordenador durante 3 meses [1] [2]

Disfruta de cientos de juegos de ordenador con tu nuevo dispositivo HP y 3 meses de PC Game Pass, incluido EA Play. Con nuevos juegos añadidos todo el tiempo, siempre hay algo nuevo a lo que jugar [1] [2].[15]

Carga rápida de HP
Carga rápida de HP

Cuando el portátil tiene poca batería, no se dispone de tiempo para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en unos 45 minutos.[16]

Almacenamiento SSD PCIe
Almacenamiento SSD PCIe

Inicia el equipo en segundos y a la velocidad del rayo con un almacenamiento SSD PCIe de hasta 512 GB.

Fácil conexión
Fácil conexión

Disfruta de velocidades más rápidas, de un mejor rendimiento y de una mayor capacidad con la tarjeta inalámbrica Wi-Fi 6 con Bluetooth 5.4.[17]

Altavoces duales
Altavoces duales

Sube el volumen de tu música, película o juego favorito con unos altavoces duales estéreos.

Memoria de doble canal
Memoria de doble canal

Con una tecnología de doble canal, los dos canales que funcionan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la memoria RAM, permiten aumentar el rendimiento del sistema.

USB Type-C con una velocidad de transmisión de datos de 5 Gbps
USB Type-C con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-C que ofrece una velocidad de transmisión de datos de 5 Gbps. Además, es reversible para que nunca tengas que preocuparte de conectarlo al revés.[18]

Conéctate como quieras
Conéctate como quieras

Con la cámara HP True Vision[3] y los micrófonos de reducción del ruido de fondo[4], podrán verte y oírte de forma clara y segura.

Mantén la productividad todo el día y en cualquier lugar
Mantén la productividad todo el día y en cualquier lugar

Afronta la jornada con un procesador AMD[1], una batería de larga duración, mucho espacio de almacenamiento y conexiones inalámbricas rápidas.

Diseño sostenible e innovador
Diseño sostenible e innovador

Se ha diseñado cuidadosamente, contiene plásticos reciclados[5] y cuenta con la certificación EPEAT Gold y la certificación ENERGY STAR[6].

Disseny
Nom del color
Natural silver
Tipus de producte *
Ordinador portàtil
Color de producte *
Plata
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Diari
Nom de marca original
HP
Exposar
Pantalla sensible al tacte *
No
Relació d'aspecte nativa
16:9
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
512 GB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Capacitat d'SSD total
512 GB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
512 GB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
AMD
Família d'adaptador de gràfics en funcionament
AMD Radeon Graphics
Model d'adaptador de gràfics en funcionament *
AMD Radeon Graphics
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Càmera
Càmera frontal
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Connectivitat
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4b
Rendiment
Chipset de placa mare
AMD SoC
Teclat
Teclat numèric *
Yes
Teclat de mida completa
Yes
Nom del color del teclat
soft grey
Programari
Sistema operatiu subministrat *
Windows 11 Home
Special features
HP Imagepad
Yes
Segment HP
Casa
Bateria
Durada de la bateria
10 h
Temps de reproducció de vídeo continu
10,75 h
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
45 min
Gestió de l'energia
Potència de dissipació de adaptador AC
45 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
359,8 mm
Profunditat
236 mm
Alçada
18,6 mm
Pes *
1,59 kg
Dades de l'embalatge
Amplària d'embalatge
69 mm
Profunditat d'embalatge
520 mm
Alçada d'embalatge
305 mm
Pes de paquet
2,29 kg
Altres característiques
Número d'altaveus
2