location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One Desktop AI 24-cr2005ns PC 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home AI PC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-One Desktop AI 24-cr2005ns PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BV1R7EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251619144 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 864
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 15 Jul 2025 09:38:27
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2025
Product end of life date
Bullet Points HP All-in-One Desktop AI 24-cr2005ns PC 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home AI PC
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Diari 90 W
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - Windows 11 Home
More>>>
Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural.[8]

Gráficos Intel UHD
Gráficos Intel UHD

Transmite contenido 4K de manera fluida y juega a tus juegos favoritos en 720p sin necesidad de una tarjeta gráfica independiente. Con el excelente rendimiento de los gráficos Intel UHD notarás la diferencia en todo lo que hagas.[9]

Pantalla IPS FHD
Pantalla IPS FHD

Disfrute de imágenes de gran nitidez desde cualquier ángulo. Gracias a los amplios ángulos de visualización de 178º y a una vibrante resolución de 1920 x 1080, disfrutará al máximo de sus contenidos favoritos.[10]

Panel antirreflectante
Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda.[11]

El diseño contiene metales reciclados y plásticos reciclados posconsumo
El diseño contiene metales reciclados y plásticos reciclados posconsumo

Creado para un mañana mejor. Diseñado con metales reciclados y plásticos reciclados posconsumo para reducir el impacto medioambiental y promover la supereficiencia energética.[12]

Disfruta del acceso a más de 100 juegos de ordenador durante 3 meses
Disfruta del acceso a más de 100 juegos de ordenador durante 3 meses

Juega a cientos de juegos de ordenador con tu nuevo dispositivo HP y 3 meses de PC Game Pass, que incluye EA Play. Se añaden juegos nuevos todo el tiempo, por lo que siempre tendrás algo nuevo a lo que jugar.[13]

30 días de prueba de McAfee Online Protection
30 días de prueba de McAfee Online Protection

Protege tu dispositivo con un programa antivirus galardonado y una protección online. La prueba gratuita incluye una VPN segura para tu privacidad y la protección de datos al navegar por una red Wi-Fi pública.[14]

Certificación ENERGY STAR
Certificación ENERGY STAR

Ahorra energía y dinero con ENERGY STAR, una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa.[15]

Registro EPEAT Gold
Registro EPEAT Gold

Los productos con certificación EPEAT Gold son los productos que han recibido una mejor calificación y que cumplen todos los criterios requeridos por EPEAT. EPEAT es la ecoetiqueta más importante del mundo en materia de productos electrónicos.[16]

Almacenamiento SSD M.2 PCIe NVMe™
Almacenamiento SSD M.2 PCIe NVMe™

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 1 TB de almacenamiento SSD M.2 PCIe NVMe™.

Memoria de doble canal
Memoria de doble canal

Con una tecnología de doble canal, los dos canales que funcionan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la memoria RAM, permiten aumentar el rendimiento del sistema.

Cámara de infrarrojos HP TrueVision FHD
Cámara de infrarrojos HP TrueVision FHD

Inicie sesión de forma segura a través de Windows Hello con el sensor de infrarrojos. Con un campo de visión de 88 grados y gran angular, podrá disfrutar de videoconferencias increíblemente detalladas con toda su familia o grupo de amigos.[17]

Fácil conexión
Fácil conexión

Disfruta de velocidades más rápidas, un mejor rendimiento y una mayor capacidad con la tarjeta inalámbrica Wi-Fi 6 con Bluetooth 5.3.[18]

Altavoces duales
Altavoces duales

Sube el volumen de tu música, película o juego favorito con unos altavoces duales estéreos.

USB Type-A con una velocidad de transmisión de datos de 5 Gbps
USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps.[19]

La comunicación es sencilla
La comunicación es sencilla

Comparte tu estado de ánimo de manera sencilla con la tecla Emoji del teclado y activa rápidamente la función de redacción con la voz (se necesita micrófono) con la tecla de dictado.

Logra mucha más con una productividad mejorada por IA
Logra mucha más con una productividad mejorada por IA

Consigue mucho más con un procesador Intel Core™ Ultra[2] con IA integrada, la tecla Copilot[1] y un amplio almacenamiento DDR5.

Colaboración fluida en tus propios términos.
Colaboración fluida en tus propios términos.

Conéctate sin problemas con el ordenador de sobremesa multifunción HP, que cuenta con una cámara emergente inclinable y reducción de ruido por IA.

Rendimiento diseñado para mantener el ritmo de tu día a día
Rendimiento diseñado para mantener el ritmo de tu día a día

Gestiónalo todo con la memoria receptiva del HP ordenador multifunción, su amplio almacenamiento, su compacto monitor y la rápida conectividad Wi-Fi 6[5].

Creado para un mañana mejor
Creado para un mañana mejor

Este ordenador multifunción HP cuidadosamente diseñado incluye plástico reciclado[6] y metal reciclado[7] en su diseño.

Processador
Socket del processador
BGA
Unitat de processament neuronal (NPU)
Unitat de processador neuronal (NPU)
Intel AI Boost
Rendiment de NPU fins a
12 TOPs
Memòria
Ranures de memòria
2x SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Intel
Família d'adaptador de gràfics en funcionament
Intel® UHD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® UHD Graphics
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Connectivitat
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Disseny
Nom del color
Shell white
Rendiment
Posicionament al mercat
Diari
Chipset de placa mare
Intel® SoC
Altaveus incorporats
Yes
Número d'altaveus
2
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Programari
Sistema operatiu subministrat *
Windows 11 Home
Special features
Intel·ligència artificial HP
AI PC
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
90 W
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
540,5 mm
Profunditat *
186,3 mm
Alçada *
484,9 mm
Pes *
5,53 kg
Amplària d'embalatge
640 mm
Profunditat d'embalatge
175 mm
Alçada d'embalatge
460 mm
Pes de paquet
5,53 kg
Contingut de l'embalatge
Teclat inclòs
Yes
Exposar
Pantalla sensible al tacte
No
Country Distributor
España 1 distributor(s)
United Kingdom 1 distributor(s)