location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP All-in-One Desktop Next Gen AI 27-ct2004ns PC Copilot+ PC 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
All-in-One Desktop Next Gen AI 27-ct2004ns PC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BV1S3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251619212 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 234
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 13 Jul 2025 04:29:31
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (2.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP All-in-One Desktop Next Gen AI 27-ct2004ns PC Copilot+ PC 1 TB Dispositiu d'estat sòlid (SSD) Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Diari 90 W
  • - 1 TB Dispositiu d'estat sòlid (SSD)
  • - AMD Radeon Graphics
  • - Wi-Fi 6 (802.11ax) Bluetooth
  • - Windows 11 Home
More>>>
Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural.[5]

Procesadores AMD Ryzen™ AI 300 con tarjeta gráfica AMD Radeon™
Procesadores AMD Ryzen™ AI 300 con tarjeta gráfica AMD Radeon™

Disfruta de experiencias de ordenador con IA transformadoras gracias a los procesadores AMD Ryzen™ AI de la serie 300. Diseñado para que los usuarios disfruten de velocidad pura, capacidad de respuesta y procesamiento eficiente de IA en los ordenadores con Copilot+.[6]

Gráficos AMD Radeon™
Gráficos AMD Radeon™

Ya sea en juegos o películas, disfruta del alto rendimiento para todo tu entretenimiento.

Pantalla IPS FHD
Pantalla IPS FHD

Disfrute de imágenes de gran nitidez desde cualquier ángulo. Gracias a los amplios ángulos de visualización de 178º y a una vibrante resolución de 1920 x 1080, disfrutará al máximo de sus contenidos favoritos.[7]

Panel antirreflectante
Panel antirreflectante

Disfrute del sol y de su contenido favorito con este panel antirreflectante. Que sea antirreflectante y de bajo brillo significa que gozará de menos reflejos cuando esté al aire libre.

Antiparpadeo

Al utilizar la tecnología de atenuación de CC que controla el brillo ajustando la corriente directa en lugar de alternar la luz de fondo, podemos eliminar el parpadeo de la pantalla para una visualización más cómoda.[8]

El diseño contiene metales reciclados y plásticos reciclados posconsumo
El diseño contiene metales reciclados y plásticos reciclados posconsumo

Creado para un mañana mejor. Diseñado con metales reciclados y plásticos reciclados posconsumo para reducir el impacto medioambiental y promover la supereficiencia energética.[9]

Disfruta del acceso a más de 100 juegos de ordenador durante 3 meses
Disfruta del acceso a más de 100 juegos de ordenador durante 3 meses

Juega a cientos de juegos de ordenador con tu nuevo dispositivo HP y 3 meses de PC Game Pass, que incluye EA Play. Se añaden juegos nuevos todo el tiempo, por lo que siempre tendrás algo nuevo a lo que jugar.[11]

30 días de prueba de McAfee Online Protection
30 días de prueba de McAfee Online Protection

Protege tu dispositivo con un programa antivirus galardonado y una protección online. La prueba gratuita incluye una VPN segura para tu privacidad y la protección de datos al navegar por una red Wi-Fi pública.[12]

Certificación ENERGY STAR
Certificación ENERGY STAR

Ahorra energía y dinero con ENERGY STAR, una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa.[13]

Registro EPEAT Gold
Registro EPEAT Gold

Los productos con certificación EPEAT Gold son los productos que han recibido una mejor calificación y que cumplen todos los criterios requeridos por EPEAT. EPEAT es la ecoetiqueta más importante del mundo en materia de productos electrónicos.[14]

Almacenamiento SSD M.2 PCIe NVMe™
Almacenamiento SSD M.2 PCIe NVMe™

Se inicia en cuestión de segundos, con velocidad de vértigo y hasta 1 TB de almacenamiento SSD M.2 PCIe NVMe™.

Memoria de doble canal
Memoria de doble canal

Con una tecnología de doble canal, los dos canales que funcionan simultáneamente para duplicar la velocidad de comunicación entre el controlador de la memoria y la memoria RAM, permiten aumentar el rendimiento del sistema.

Cámara de infrarrojos HP TrueVision FHD
Cámara de infrarrojos HP TrueVision FHD

Inicie sesión de forma segura a través de Windows Hello con el sensor de infrarrojos. Con un campo de visión de 88 grados y gran angular, podrá disfrutar de videoconferencias increíblemente detalladas con toda su familia o grupo de amigos.[2]

Fácil conexión
Fácil conexión

Disfruta de velocidades más rápidas, un mejor rendimiento y una mayor capacidad con la tarjeta inalámbrica Wi-Fi 6 con Bluetooth 5.3.[15]

Altavoces duales
Altavoces duales

Sube el volumen de tu música, película o juego favorito con unos altavoces duales estéreos.

USB Type-A con una velocidad de transmisión de datos de 5 Gbps
USB Type-A con una velocidad de transmisión de datos de 5 Gbps

Conecta tu almacenamiento externo con este puerto USB Type-A que ofrece una velocidad de transmisión de datos de 5 Gbps.[16]

Eficiencia impulsada por IA para mejorar la productividad
Eficiencia impulsada por IA para mejorar la productividad

Sé más productivo y de una forma más rápida con herramientas de IA intuitivas y procesadores AMD Ryzen™ AI de la serie 300 con una NPU de hasta 50 TOPS[1].

Monitor brillante para experiencias inmersivas
Monitor brillante para experiencias inmersivas

Disfruta de imágenes definidas para trabajar o jugar con un amplio monitor con microborde y gráficos AMD Radeon™ 800M.

Conecta y trabaja con tus equipos
Conecta y trabaja con tus equipos

Mejora cada llamada con los efectos de Windows Studio, la eliminación de ruidos por IA y una cámara emergente de inclinación ajustable.[2]

Creado para un mañana mejor
Creado para un mañana mejor

Este ordenador multifunción HP cuidadosamente diseñado incluye plástico reciclado[3] y metal reciclado[4] en su diseño.

Processador
Socket del processador
BGA
Unitat de processament neuronal (NPU)
Unitat de processador neuronal (NPU)
AMD Ryzen AI
Rendiment de NPU fins a
50 TOPs
Memòria
Ranures de memòria
2x SO-DIMM
No ECC
Yes
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
Dispositiu d'estat sòlid (SSD)
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'SSD total
1 TB
Número de ssds instal·Lades
1
Unitats de disc d'estat sòlid , capacitat
1 TB
Interfícies d'unitats de disc d'estat sòlid
PCI Express
NVMe
Yes
Factor de forma SSD
M.2
Gràfics
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
AMD
Família d'adaptador de gràfics en funcionament
AMD Radeon Graphics
Model d'adaptador de gràfics en funcionament *
AMD Radeon Graphics
Xarxes
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 6 (802.11ax)
Bluetooth
Yes
Connectivitat
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
2
Connectivitat
Quantitat de ports tipus-C USB 3.2 Gen 1 (3.1 Gen 1) *
1
Quantitat de ports HDMI *
1
Versió HDMI
1.4
Disseny
Nom del color
Shell white
Rendiment
Posicionament al mercat
Diari
Chipset de placa mare
AMD SoC
Altaveus incorporats
Yes
Número d'altaveus
2
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Programari
Copilot+ PC
Yes
Sistema operatiu subministrat *
Windows 11 Home
Special features
Segment HP
Casa
Gestió de l'energia
Font d'alimentació *
90 W
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada *
612,5 mm
Profunditat *
186,3 mm
Alçada *
516,8 mm
Pes *
6,72 kg
Amplària d'embalatge
730 mm
Profunditat d'embalatge
175 mm
Alçada d'embalatge
520 mm
Pes de paquet
11,9 kg
Contingut de l'embalatge
Teclat inclòs
Yes
Exposar
Pantalla sensible al tacte
No
Country Distributor
United Kingdom 1 distributor(s)