location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OmniBook 5 NGAI 14-he0003ns Copilot+ PC Qualcomm Snapdragon X1P-42-100 35,6 cm (14") 2K 32 GB LPDDR5x-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Home

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OmniBook 5 NGAI
HP segment:
HP segment
Casa
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OmniBook 5 NGAI 14-he0003ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C0BT2EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0199251867149 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 199
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 31 Jul 2025 07:11:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points HP OmniBook 5 NGAI 14-he0003ns Copilot+ PC Qualcomm Snapdragon X1P-42-100 35,6 cm (14") 2K 32 GB LPDDR5x-SDRAM Wi-Fi 6E (802.11ax) Windows 11 Home
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Premium Petxina de cloïssa
  • - Qualcomm Snapdragon X1P-42-100 Processador nombre de nuclis: 8
  • - 35,6 cm (14") 2K 1920 x 1200 Pixeles Retroil·luminació LED Setinat 16:10
  • - 32 GB LPDDR5x-SDRAM 8448 MHz
  • - Qualcomm Adreno GPU
  • - Wi-Fi 6E (802.11ax) Bluetooth 5.3
  • - Polímer de liti (LiPo) 59 Wh 65 W
  • - Windows 11 Home
More>>>
Obtén una nueva perspectiva
Obtén una nueva perspectiva

Desde un menú de inicio actualizado hasta nuevas formas de conectar con tus personas, noticias, juegos y contenidos favoritos, Windows 11 es el lugar perfecto para pensar, expresarse y crear de forma natural.[10]

GPU Qualcomm Adreno™
GPU Qualcomm Adreno™

Disfruta de gráficos de gran rendimiento y de experiencias de usuario enriquecidas, a la vez que optimizas el consumo energético. Mejora tu interfaz de usuario móvil, juegos y aplicaciones gráficas avanzadas con una capacidad de respuesta rápida y una conectividad móvil superior.[11]

Espacio de color DCI-P3
Espacio de color DCI-P3

Disfruta de un mayor contraste en los matices y de unos colores más definidos con una gama de colores mucho más amplia que la de sRGB. Disponer del 95 % de DCI-P3 casi permite representar los colores tal y como se muestran en el mundo real.[5]

Proporción de 16:10
Proporción de 16:10

Una proporción de 16:10 te permitirá sacar el máximo partido a tu contenido sin tener que desplazarte tanto.

Monitor 2K OLED no táctil

Disfruta de colores intensos e imágenes definidas para tu productividad diaria con un monitor OLED, una resolución de 1920 x 1200 y hasta 300 nits de brillo.[12]

Panel BrightView brillante
Panel BrightView brillante

Perfecto para una experiencia ideal en interiores; obtén una imagen clara y brillante en todos tus vídeos, fotos y documentos.

Copilot en Windows con tecla Copilot
Copilot en Windows con tecla Copilot

Copilot en Windows te ofrece respuestas inteligentes. Accede con solo pulsar la tecla Copilot.[13]

EPEAT Gold con Climate+
EPEAT Gold con Climate+

Con EPEAT Gold con Climate+, eliges un movimiento hacia la responsabilidad y la acción climática.[15]

Certificación ENERGY STAR
Certificación ENERGY STAR

Ahorra energía y dinero con ENERGY STAR, una certificación de la EPA. De este modo, utilizarás menos energía y ahorrarás dinero allí donde más importa.[16]

El teclado contiene plástico reciclado posconsumo.
El teclado contiene plástico reciclado posconsumo.

Creamos nuestros teclados con un diseño más concienciado y utilizamos plástico reciclado posconsumo.[17]

Aluminio reciclado
Aluminio reciclado

Teniendo en cuenta que los pequeños detalles marcan la diferencia, el diseño de este ordenador portátil incluye materiales sostenibles como el aluminio reciclado.[18]

Prueba PC Game Pass gratis con tu nuevo dispositivo HP
Prueba PC Game Pass gratis con tu nuevo dispositivo HP

Juega a cientos de juegos de ordenador de alta calidad con tu nuevo dispositivo HP y 3 meses gratis de PC Game Pass, que incluye EA Play. Se añaden juegos nuevos todo el tiempo, por lo que siempre tendrás algo nuevo a lo que jugar.[19]

Carga rápida de HP
Carga rápida de HP

Generalmente, cuando el ordenador portátil tiene poca batería, no se dispone de tiempo suficiente para esperar durante horas hasta que se cargue. Apaga el dispositivo y carga hasta el 50 % de la batería en tan solo 30 minutos.[20]

™ Qualcomm FastConnect ™ 6900 Wi-Fi 6E de doble banda simultánea
™ Qualcomm FastConnect ™ 6900 Wi-Fi 6E de doble banda simultánea

Aprovecha un rendimiento inalámbrico sin precedentes con la tecnología Qualcomm Wi-Fi 6E. Aprovecha la potencia del espectro de 6 Ghz para velocidades más rápidas y una conectividad mejorada.[21]

Micrófono silenciable
Micrófono silenciable

Disfruta de una mayor tranquilidad y de la comodidad de un botón exclusivo para silenciar el micrófono que puedes activar fácilmente. Además, sabrás si está encendido o apagado gracias a una luz indicadora LED.

Obturador de la cámara
Obturador de la cámara

Ya no tendrás que utilizar una antiestética cinta adhesiva o goma adherente para preservar tu privacidad. Garantiza tu privacidad y seguridad gracias a un obturador físico visible que desactiva la cámara del ordenador mientras no se está utilizando.

Hasta 34 horas<sup>[1]</sup> de duración de la batería.
Hasta 34 horas[1] de duración de la batería.

Su rendimiento basado en IA y una duración de la batería de hasta 34 horas[1] ofrecen potencia y fiabilidad en cualquier momento y lugar.

Rendimiento avanzado y un perfil ultrafino
Rendimiento avanzado y un perfil ultrafino

Más velocidad y eficiencia con los procesadores Snapdragon de la serie X[4] y un motor de IA dedicado.

Una experiencia audiovisual impresionante
Una experiencia audiovisual impresionante

Imágenes vibrantes con una pantalla OLED 2K[5], sonido potente con HP Audio Boost y una cámara de infrarrojos FHD 1080p[6].

Creado para un mañana mejor
Creado para un mañana mejor

Fabricado con metales reciclados[7], plásticos destinados a acabar en los océanos[8] y cuenta con la certificación EPEAT Gold con Climate+[9].

Disseny
Nom del color
Glacier silver
Factor de forma *
Petxina de cloïssa
Posicionament al mercat
Premium
Nom de marca original
HP
Exposar
Pantalla diagonal *
35,6 cm (14")
Resolució de pantalla *
1920 x 1200 Pixeles
Pantalla sensible al tacte *
No
Tipus HD
2K
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:10
Superfície de pantalla
Setinat
Brillantor de la pantalla
300 cd/m²
Mida de pantalla diagonal
35,6 cm
Processador
Fabricant de processadors *
Qualcomm
Família de processador *
Qualcomm Snapdragon
Generació de processadors
Snapdragon X Plus
Processador *
X1P-42-100
Processador nombre de nuclis
8
Fils de processador
8
Freqüència d'acceleració del processador
3,4 GHz
Memòria cau de processador
30 MB
Tipus de memòria cau de processador
L3
Unitat de processament neuronal (NPU)
Unitat de processador neuronal (NPU)
Qualcomm Hexagon
Rendiment de NPU fins a
45 TOPs
Memòria
Memòria interna *
32 GB
Tipus de memòria interna
LPDDR5x-SDRAM
Velocitat de rellotge de memòria
8448 MHz
Factor de forma de memòria
A bord
Disseny de memòria
Not available
No ECC
Yes
Gràfics
Adaptador de gràfics en funcionament *
Yes
Fabricant de la GPU integrada
Qualcomm
Model d'adaptador de gràfics en funcionament *
Qualcomm Adreno GPU
Àudio
Altaveus incorporats
Yes
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Nombre de micròfons
2
Càmera
Càmera frontal
Yes
Resolució de la càmera frontal
1920 x 1080 Pixeles
Tipus HD de càmera frontal
Full HD
Càmera d'infraroigs (IR)
Yes
Xarxes
Estàndard de Wi-FI principal *
Wi-Fi 6E (802.11ax)
Tipus d'antena
2x2
Model de controlador WLAN
Qualcomm FastConnect 6900
Fabricant del controlador WLAN
Qualcomm
Bluetooth
Yes
Versió Bluetooth
5.3
Connectivitat
Port de micròfon/auricular combo
Yes
Rendiment
Chipset de placa mare
Qualcomm SoC
Teclat
Teclat amb retroil·Luminació
Yes
Teclat de mida completa
Yes
Nom del color del teclat
Soft gray
Programari
Copilot+ PC
Yes
Sistema operatiu subministrat *
Windows 11 Home
Special features
HP Audio Boost
Yes
HP Imagepad
Yes
Segment HP
Casa
Bateria
Bateria de tecnologia
Polímer de liti (LiPo)
Número de cel · Les de bateria
3
Battery capacity *
59 Wh
Càrrega ràpida
Yes
Temps de càrrega ràpida (50%)
30 min
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Freqüència de adaptador AC
50 - 60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Seguretat
Mòdul de Plataforma fiable (TPM)
Yes
Protecció de contrasenya
Yes
Protecció de contrasenya
BIOS, Encès, Usuari
Sostenibilitat
Compliment amb la sostenibilitat
Yes
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
312,1 mm
Profunditat
217,5 mm
Alçada
12,6 mm
Pes *
1,29 kg
Dades de l'embalatge
Amplària d'embalatge
63 mm
Profunditat d'embalatge
504 mm
Alçada d'embalatge
305 mm
Pes de paquet
2,24 kg