location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion a6621es-m Desktop PC Bundle Intel® Pentium® E2200 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 3450 Windows Vista Home Premium escriptori

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion a6621es-m Desktop PC Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FR533AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884420323679 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17884
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 02 Oct 2024 12:52:18
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 May 2009
Product end of life date
Bullet Points HP Pavilion a6621es-m Desktop PC Bundle Intel® Pentium® E2200 3 GB DDR2-SDRAM 320 GB AMD Radeon HD 3450 Windows Vista Home Premium escriptori
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC
  • - Intel® Pentium® E2200 2,2 GHz Processador nombre de nuclis: 2
  • - 3 GB DDR2-SDRAM
  • - 320 GB Lector de targetes integrat
  • - AMD Radeon HD 3450 0,256 GB
  • - Windows Vista Home Premium
More>>>
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Pentium®
Processador *
E2200
Processador nombre de nuclis
2
Fils de processador
2
Freqüència de processador *
2,2 GHz
Socket del processador
LGA 775 (Socket T)
Memòria cau de processador
1 MB
Tipus de memòria cau de processador
L2
Processador de bus frontal
800 MHz
Tipus de Bus
FSB
Paritat FSB
No
Litografia de processador
65 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel Pentium E2000 Series for Desktop
Nom de codi de processador
Conroe
Potència de disseny tèrmic (TDP)
65 W
Tcase
73,3 °C
Número de transistors Processing Die
105 M
Mida de Processing Die
77 mm²
Execució pas a pas
M0
Ràtio bus / core
11
ECC suportat pel processador
No
Memòria
Memòria interna *
3 GB
Tipus de memòria interna
DDR2-SDRAM
Ranures de memòria
2x DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
320 GB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
7200 RPM
Lector de targetes integrat
Yes
Gràfics
Model d'adaptador de gràfics discret *
AMD Radeon HD 3450
Memòria d'adaptador de gràfics discret
0,256 GB
Memòria d'adaptador de gràfics màxima
1,535 GB
Connectivitat
Quantitat de ports USB 2.0 *
6
Quantitat de ports VGA (D-Sub)
1
Port DVI
Yes
Quantitat de ports PS / 2
2
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
No
Sortides per a auriculars
1
Ranures d'expansió
1 slot PCI Express
2
16 slots de PCI Express
1
Slots PCI
1
Disseny
Tipus de xassís *
escriptori
País d'origen
Xina
Rendiment
Sistema d'àudio
HD
Canals de sortida d'àudio
5.1 canals
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows Vista Home Premium
Característiques especials del processador
Intel Wireless Display (widi) Technology
No
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel Clear Video HD Technology
No
Tecnologia Intel Clear Video
No
Intel VT-x with Extended Page Tables (EPT)
No
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Mida del paquet del processador
37.5 x 37.5 mm
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
33925
Intel® Turbo Boost Technology
No
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
No
Intel My wifi Technology
No
Intel Anti-Theft Technology
No
Processador sense conflictes
No
Pes i dimensions
Amplada *
175 mm
Profunditat *
414 mm
Alçada *
387 mm
Pes *
9,6 kg
Pes de paquet
14 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Exposar
Visualitzador inclòs *
Yes
Pantalla diagonal
50,8 cm (20")
Altres característiques
Escriptura de llum
Yes
Exposar
LCD
Dimensions de paquet (wxdxh)
498 x 599 x 245 mm