location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion a6636es-m Desktop PC Bundle AMD Phenom 8600 3 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9500 GS Windows Vista Home Premium escriptori Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pavilion a6636es-m Desktop PC Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
FZ121AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884420470953 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18554
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Oct 2024 16:44:09
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 01 Jul 2009
Product end of life date
Bullet Points HP Pavilion a6636es-m Desktop PC Bundle AMD Phenom 8600 3 GB DDR2-SDRAM 500 GB NVIDIA® GeForce® 9500 GS Windows Vista Home Premium escriptori Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Negre
  • - AMD Phenom 8600 2,3 GHz
  • - 3 GB DDR2-SDRAM
  • - 500 GB DVD±RW Lector de targetes integrat
  • - NVIDIA® GeForce® 9500 GS 0,512 GB
  • - Windows Vista Home Premium
More>>>
Processador
Fabricant de processadors *
AMD
Família de processador *
AMD Phenom
Processador *
8600
Freqüència de processador *
2,3 GHz
Memòria cau de processador
1 MB
Tipus de memòria cau de processador
L2
Memòria
Memòria interna *
3 GB
Tipus de memòria interna
DDR2-SDRAM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
500 GB
Tipus d'unitat òptica *
DVD±RW
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
7200 RPM
Lector de targetes integrat
Yes
Gràfics
Model d'adaptador de gràfics discret *
NVIDIA® GeForce® 9500 GS
Memòria d'adaptador de gràfics discret
0,512 GB
Connectivitat
Quantitat de ports USB 2.0 *
6
Quantitat de ports VGA (D-Sub)
1
Port DVI
No
Quantitat de ports HDMI *
1
Quantitat de ports PS / 2
2
Quantitat de ports IEEE 1394/Firewire
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Connectivitat
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Sortida de línia
Yes
En línia
Yes
Ranures d'expansió
1 slot PCI Express
2
16 slots de PCI Express
1
Slots PCI
1
Disseny
Tipus de xassís *
escriptori
Color de producte *
Negre
País d'origen
Xina
Rendiment
Chipset de placa mare
NVIDIA nForce 430
Sistema d'àudio
HD
Canals de sortida d'àudio
7.1 canals
Tipus de producte *
PC
Programari
Sistema operatiu subministrat *
Windows Vista Home Premium
Pes i dimensions
Amplada *
175 mm
Profunditat *
387 mm
Alçada *
414 mm
Pes *
9,6 kg
Pes de paquet
14 kg
Exposar
Visualitzador inclòs *
Yes
Pantalla diagonal
55,9 cm (22")
Altres característiques
Escriptura de llum
Yes
Exposar
SDRAM DDR2
Dimensions de paquet (wxdxh)
498 x 599 x 245 mm
Característiques xarxes
Ethernet 10/100BT
Família d'adaptadors de gràfics
NVIDIA