location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Slate 6 6001en Marvell 16 GB 15,2 cm (6") 1 GB Wi-Fi 4 (802.11n) Android Plata

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Slate
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6001en
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G2E67EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0888793138755 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tauletes Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 70553
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Dec 2014
Product end of life date
Bullet Points HP Slate 6 6001en Marvell 16 GB 15,2 cm (6") 1 GB Wi-Fi 4 (802.11n) Android Plata
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pisarra Tauleta mòbil Plata
  • - 15,2 cm (6") 1280 x 720 Pixeles
  • - Marvell PXA1088 1,2 GHz
  • - 16 GB Flash Lector de targetes integrat
  • - Una sola càmera 5 MP Càmera frontal 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 3.0+HS
  • - Polímer de liti (LiPo) 11,4 Wh 13,5 h
  • - Android
More>>>
Exposar
Pantalla diagonal *
15,2 cm (6")
Resolució de pantalla *
1280 x 720 Pixeles
Tecnologia tàctil
Multi-tàctil
Processador
Família de processador *
Marvell
Processador *
PXA1088
Processador nombre de nuclis
4
Freqüència de processador *
1,2 GHz
Memòria
Memòria interna *
1 GB
Tipus de memòria interna
DDR2-SDRAM
Emmagatzematge de continguts
Capacitat d'emmagatzematge intern *
16 GB
Lector de targetes integrat *
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Memòria máxima de tarjeta
32 GB
Suport d'emmagatzematge *
Flash
Àudio
Altaveus incorporats
Yes
Micròfon incorporat
Yes
Càmera
Càmera posterior
Yes
Tipus de càmera posterior *
Una sola càmera
Resolució de la càmera posterior (numèrica) *
5 MP
Enfocament automàtic
Yes
Enregistrament de vídeo
Yes
Càmera frontal *
Yes
Resolució de la càmera frontal (numèrica)
2 MP
Xarxes
Bluetooth
Yes
Versió Bluetooth
3.0+HS
Estàndard de Wi-FI principal *
Wi-Fi 4 (802.11n)
Estàndards Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Connectivitat
Quantitat de ports Micro-USB 2.0
1
Enllaç d'alta definició mòbil (MHL)
No
Micròfon, jack d'entrada de linia
Yes
Connectivitat
Connexió d'auriculars
3,5 mm
Sortida per a auriculars
Yes
Disseny
Tipus de dispositiu *
Tauleta mòbil
Factor de forma *
Pisarra
Color de producte *
Plata
Rendiment
Funció de GPS assistit (A-GPS) *
Yes
GPS
Yes
Acceleròmetre
Yes
Giroscopi
Yes
Sensor de proximitat
Yes
Brúixola electrònica
Yes
Ubicació de posició *
Yes
País d'origen
Xina
Programari
Plataforma *
Android
Versió del sistema operatiu
4,2
Sistema operatiu subministrat *
Android
Software inclòs
Box (25 GB opslag in de cloud); Google+; Google Maps; Google Play Books; Google Play Magazines; Google Play Movies & TV; Google Play Music; Google Play Store; Google Street View; Google Sync; Google Talk; HP Connected Photo; HP ePrint; HP File Manager; Skype; YouTube
Bateria
Bateria de tecnologia *
Polímer de liti (LiPo)
Battery capacity
11,4 Wh
Número de cel · Les de bateria
1
Durada de la bateria
13,5 h
Gestió de l'energia
Potència de dissipació de adaptador AC
10 W
Pes i dimensions
Amplada
83,2 mm
Profunditat
8,98 mm
Alçada
165,1 mm
Pes
160 g
Contingut de l'embalatge
Teclat inclòs
No
Guia d'Inici Ràpid
Yes
Altres característiques
Wi-Fi
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-04-17 01:42:51
Es ha coleccionado 58 opiniones de expertos para HP Slate 6 6001en Marvell 16 GB 15,2 cm (6") 1 GB Wi-Fi 4 (802.11n) Android Plata y la calificación media es 69 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
69%
Source Review comments Score
tuexpertomovil.com
Updated:
2014-04-17 01:42:51
La compañía estadounidense HP ha confirmado los precios de su nueva gama de HP Slate VoiceTab , un terminal tipo phablet orientado principalmente hacia los profesionales. La HP Slate VoiceTab incorpora una pantalla de seis y siete pulgadas respectivament...
0%
notebookcheck.org
Updated:
2014-06-14 02:03:09
Dos en uno. HP ipresenta un phablet asequible con 3G, dual-SIM y un SoC económico de Marvell llamado Slate 6 6000en VoiceTab. A pesar de su bajo precio de 199 Euros, da para una brillante pantalla IPS de 6". Sin embargo, su rendimiento no es totalmente co...
Good Brillante pantalla IPS, Almacenamiento de fácil ampliación, Batería intercambiable...
Bad La pantalla táctil podría ser más precisa, Carcasa de material barato, Rendimiento regular, Mala cámara frontal...
78%
poderpda.com
Updated:
2014-08-09 09:44:30
Justo como les comentábamos hace unas horas, HP resurgió en el mercado de smartphones con algunos dispositivos interesantes y la HP Slate 6 Voice Tab es uno de ellos. Este dispositivo tipo Phablet es uno de los de mayor tamaño de pantalla y más económicos...
0%
parentesis.com
Updated:
2014-08-09 09:44:30
Hewlett Packard regresa al mercado de smartphones con el HP Slate 6 VoiceTab, un teléfono que combina las prestaciones de un smartphone de gama media con una pantalla de seis pulgadas. Por sus características, es un phablet pensada en usuarios interesados...
Good Su pantalla de seis pulgadas HD. En relación con sus competidores, su precio es bastante competitivo. Viene desbloqueado y cuenta con dos ranuras para tarjetas SIM, por lo que puedes utilizarlo con cualquier operador...
Bad En algunos casos el rendimiento del teléfono no es favorable. Aunque cuenta con dos bocinas, la potencia de audio no es espectacular. La cámara tampoco es fantástica...
Bottom line Paréntesis.com Empleo Ventas FAQ RSS Pijama Surf Legales Términos de uso Vanguardia Celulares Lo más buscado Respuestas Guía de autos y precios ¿Dónde comprar tecnología? Reseñas: Apps Autos Cámaras de Video Cámaras Dig...
60%
xataka.com
Updated:
2014-08-09 09:44:30
Después de su anuncio a inicios de año, HP se aventura con el lanzamiento en México de su nuevo phablet , el HP Slate 6 Voice Tab , dispositivo con el que piensan entrar nuevamente en el mercado móvil después de su retirada en 2011, ahora ofreciendo un mó...
0%
andro4all.com
Updated:
2014-08-27 02:11:17
Cuando hablamos de terminales Android todos pensamos en las mismas marcas, que si LG, que si Samsung, que si HTC… pero hay otras marcas que también se esfuerzan en llegar a los hogares de las personas y en aprovechar todas las bondades que Android les ofr...
Good Batería: la batería, a pesar de tener que mover una pantalla de seis pulgadas con resolución HD nos da un rendimiento excelente, con hasta 12 horas con la pantalla activa y tres días en stand by, Sonido. el audio es francamente bueno, y es que el hecho de...
Bad Cámara: no es que la cámara sea mala, es que no está optimizada. El sensor no trabaja como debería y los colores tienden a ser demasiado planos y no muy definidos...
Bottom line El HP Slate Voice Tab es un terminal que podríamos incluir dentro de la actual gama media de Android al igual que el Motorola Moto G G, que ya hemos analizado, aunque está claro que resalta por su enorme tamaño. Personalmente creo que una persona que bus...
65%
xataka.com.mx
Updated:
2014-09-04 01:25:03
El mercado móvil en México crece día con día y gracias a ello tenemos la posibilidad de tener buenos dispositivos sin esperar mucho tiempo después de su lanzamiento mundial, de igual manera, estamos viendo como más marcas se suman a la ya larga lista de f...
Good Dual SIM desbloqueado de operador, Gran precio, Bocinas frontales estéreo, La pantalla aprovecha bien el tamaño del dispositivo...
Bad Cámara lenta y de baja calidad, Desempeño pobre con varias aplicaciones abiertas, Sólo una SIM es 3G, Software sin optimizar para el hardware...
0%