location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8 1401 Allwinner 16 GB 19,9 cm (7.85") 1 GB Wi-Fi 4 (802.11n) Android Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 1401
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G4B72AA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0888182649237 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tauletes Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12110
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 27 Sep 2014
Product end of life date
Bullet Points HP 8 1401 Allwinner 16 GB 19,9 cm (7.85") 1 GB Wi-Fi 4 (802.11n) Android Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pisarra Blanc
  • - 19,9 cm (7.85") 1024 x 768 Pixeles IPS
  • - Allwinner A31S 1 GHz
  • - 16 GB Flash Lector de targetes integrat
  • - Una sola càmera 2 MP Càmera frontal 0,3 MP
  • - Wi-Fi 4 (802.11n)
  • - Polímer de liti (LiPo) 15 Wh 18 h
  • - Android
More>>>
Exposar
Pantalla diagonal *
19,9 cm (7.85")
Resolució de pantalla *
1024 x 768 Pixeles
Retroil·luminació LED
Yes
Tipus de panell
IPS
Tecnologia tàctil
Multi-tàctil
Processador
Família de processador *
Allwinner
Processador *
A31S
Processador nombre de nuclis
4
Freqüència de processador *
1 GHz
Memòria cau de processador
1 MB
Arquitectura de processador
ARM Cortex-A7
Memòria
Memòria interna *
1 GB
Tipus de memòria interna
DDR3-SDRAM
Emmagatzematge de continguts
Capacitat d'emmagatzematge intern *
16 GB
Lector de targetes integrat *
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Memòria máxima de tarjeta
32 GB
Suport d'emmagatzematge *
Flash
Àudio
Altaveus incorporats
Yes
Micròfon incorporat
Yes
Número de Altaveus incorporats
2
Càmera
Càmera posterior
Yes
Tipus de càmera posterior *
Una sola càmera
Resolució de la càmera posterior (numèrica) *
2 MP
Enregistrament de vídeo
Yes
Càmera frontal *
Yes
Resolució de la càmera frontal (numèrica)
0,3 MP
Xarxes
Bluetooth
No
Estàndard de Wi-FI principal *
Wi-Fi 4 (802.11n)
Estàndards Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Connectivitat
Quantitat de ports Micro-USB 2.0
1
Micròfon, jack d'entrada de linia
Yes
Connexió d'auriculars
3,5 mm
Sortida per a auriculars
Yes
Disseny
Factor de forma *
Pisarra
Color de producte *
Blanc
Rendiment
GPS
No
Acceleròmetre
Yes
Giroscopi
Yes
Ubicació de posició *
No
País d'origen
Xina
Programari
Plataforma *
Android
Versió del sistema operatiu
4,2
Sistema operatiu subministrat *
Android
Software inclòs
Google+; Google Maps; Google Play Books; Google Play Magazines; Google Play Movies & TV; Google Play Music; Google Play Store; Google Street View; Google Sync; Google Talk; HP Connected Photo; HP ePrint; HP File Manager; Skype; YouTube
Bateria
Bateria de tecnologia *
Polímer de liti (LiPo)
Battery capacity
15 Wh
Número de cel · Les de bateria
2
Durada de la bateria
18 h
Gestió de l'energia
Potència de dissipació de adaptador AC
10 W
Pes i dimensions
Amplada
136,3 mm
Profunditat
7,95 mm
Alçada
200,3 mm
Pes
315 g
Contingut de l'embalatge
Teclat inclòs
No
Guia d'Inici Ràpid
Yes
Altres característiques
Wi-Fi
Yes