location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pro Tablet 10 EE G1 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Home Gris

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pro Tablet
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
G1
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pro Tablet 10 EE G1
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
H9X92EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0190780340592 show
Category:
Mobile computer with display, circuitry and battery in a single unit. Tablets are equipped with sensors, including cameras, microphone, accelerometer and touchscreen, with finger or stylus gestures replacing computer mouse and keyboard.
Tauletes Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17874
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 31 Jan 2017
Product end of life date
Bullet Points HP Pro Tablet 10 EE G1 Intel Atom® 32 GB 25,6 cm (10.1") 2 GB Wi-Fi 4 (802.11n) Windows 10 Home Gris
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Pisarra PC tauleta Gris
  • - 25,6 cm (10.1") 1280 x 800 Pixeles IPS
  • - Intel Atom® Z3735F 1,33 GHz
  • - 32 GB Flash Lector de targetes integrat
  • - Una sola càmera 5 MP Càmera frontal 2 MP
  • - Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Polímer de liti (LiPo) 28,5 Wh
  • - Windows 10 Home
More>>>
Concebida para los colegios

Implemente un tablet que se ha creado para los rigores del aula, con un procesador Intel® quad-core,[1] pantalla táctil de 25,4 cm (10 pulgadas) de diagonal antirreflejo y la experiencia de escritura natural (con lápiz opcional), a un precio que hace que sea asequible el aprendizaje 1:1.

Diseñado para aprender

Disfrute de una productividad lista para usar con las nuevas herramientas HP School Pack y contenido que admite la innovación educativa, incluyendo HP Classroom Manager,[3] que permite a los profesores controlar el aula, gestionar los equipos de clase y comunicarse con los estudiantes.

Optimizado para la movilidad

Use la conectividad muy fiable, de clase empresarial de doble banda inalámbrica y conectividad 3G WWAN opcional[4] para aprender y colaborar con los estudiantes, padres y otras aulas. La batería de larga duración ofrece productividad fiable durante el día.

Mida los resultados, no los dispositivos

Mejore el rendimiento de los alumnos a través de HP Services for Schools,[5] una cartera que da a profesores y administradores la capacidad para maximizar los resultados. Ayude a los monitores a utilizar con eficacia la tecnología con os talleres en línea HP Professional Development.[5]

Exposar
Pantalla diagonal *
25,6 cm (10.1")
Resolució de pantalla *
1280 x 800 Pixeles
Retroil·luminació LED
Yes
Tipus de panell
IPS
Tecnologia tàctil
Multi-tàctil
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Atom®
Processador *
Z3735F
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
1,83 GHz
Freqüència de processador *
1,33 GHz
Memòria cau de processador
2 MB
Tipus de memòria cau de processador
L2
Processador sense conflictes
Yes
Litografia d'imc i gràfics
22 nm
Codi de processador
SR1UB
Nom de codi de processador
Bay Trail
Litografia de processador
22 nm
Modes operatius de processador
32-bit, 64-bit
Mida del paquet del processador
17 x 17 mm
Sèrie de processador
Intel Atom Z3700 Series
Potència de disseny d'escenari (SDP)
2,2 W
Execució pas a pas
C0
Memòria
Memòria interna *
2 GB
Tipus de memòria interna
DDR3L-SDRAM
Emmagatzematge de continguts
Capacitat d'emmagatzematge intern *
32 GB
Lector de targetes integrat *
Yes
Compatible amb targetes de memòria
MicroSD (TransFlash)
Suport d'emmagatzematge *
Flash
Gràfics
Família d'adaptadors de gràfics
Intel
Adaptador gràfic
HD Graphics
Àudio
Altaveus incorporats
Yes
Micròfon incorporat
Yes
Càmera
Càmera posterior
Yes
Tipus de càmera posterior *
Una sola càmera
Resolució de la càmera posterior (numèrica) *
5 MP
Enfocament automàtic
Yes
Càmera frontal *
Yes
Resolució de la càmera frontal (numèrica)
2 MP
Xarxes
Bluetooth
Yes
Versió Bluetooth
4.0
Bluetooth Low Energy (BLE)
Yes
Estàndard de Wi-FI principal *
Wi-Fi 4 (802.11n)
Estàndards Wi-Fi
802.11a, 802.11b, 802.11g
Connectivitat
Quantitat de ports Micro-USB 2.0
1
Quantitat de ports Micro HDMI
1
Connectivitat
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Sortida per a auriculars
No
Disseny
Tipus de dispositiu *
PC tauleta
Factor de forma *
Pisarra
Color de producte *
Gris
Rendiment
Acceleròmetre
Yes
Brúixola electrònica
Yes
País d'origen
Xina
Programari
Plataforma *
Windows
Sistema operatiu subministrat *
Windows 10 Home
Característiques especials del processador
Intel® Turbo Boost Technology
No
Opcions integrades disponibles
No
Intel® 64
Yes
Intel® Virtualization Technology (VT-x)
Yes
Bateria
Bateria de tecnologia *
Polímer de liti (LiPo)
Battery capacity
28,5 Wh
Número de cel · Les de bateria
2
Temps de reproducció de vídeo continu
9,5 h
Gestió de l'energia
Potència de dissipació de adaptador AC
18 W
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Freqüència de adaptador AC
50 - 60 Hz
Sostenibilitat
Certificats de sostenibilitat
ENERGY STAR
Pes i dimensions
Amplada
280 mm
Profunditat
182 mm
Alçada
14,4 mm
Pes
850 g
Contingut de l'embalatge
Teclat inclòs
No
Adaptador de CA agrupades *
Yes
Manual
Yes
Guia d'Inici Ràpid
Yes
Targeta de garantia
Yes
Condicions ambientals
Interval de temperatura de funcionament (T-T)
0 - 50 °C
Rang de temperatura (T-T)
-20 - 65 °C
Rang d'humitat
0 - 90%
Humitat d'emmagatzematge
0 - 95%
Altitud de funcionament
0 - 5000 m
Altitud no operativa
0 - 12192 m
Vibració operativa
1,043 G
Vibració no operativa
3,5 G
Xoc operatiu
40 G
Impacte en cas de no operativitat
240 G
Altres característiques
Socket del processador
BGA 592
Detecció automàtica de potència
Yes
Processor ARK ID
80274
Source Testseek summary Average rating
Reviews
Updated:
2017-04-29 09:47:01
Es ha coleccionado 8 opiniones de expertos para HP Pro Tablet 10 EE G1 y la calificación media es 77 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
77%
Source Review comments Score
notebookcheck.org
Updated:
2017-04-29 09:47:01
Robusto. El tablet HP está diseñado para su uso en instituciones educativas. Es correspondientemente robusto. La equipación también está alineada con su propósito: Trae una pantalla IPS brillante de gran contraste y un módem 3G...
Good pantalla IPS brillante de gran contraste, módem 3G, silencioso, robusto...
Bad sólo 12 meses de garantía...
77%