location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 6735b RM-74 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Business

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6735b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NA967ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884962225769 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 9958
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 28 Jan 2025 11:02:51
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 May 2010
Product end of life date
Bullet Points HP 6735b RM-74 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Business
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - RM-74 2,2 GHz
  • - 39,1 cm (15.4") 1280 x 800 Pixeles 16:10
  • - 2 GB DDR2-SDRAM
  • - 250 GB DVD Super Multi DL
  • - AMD Radeon HD 3200
  • - Ethernet / connexió LAN Bluetooth 2.0+EDR
  • - Windows Vista Business
More>>>
Disseny
País d'origen
Xina
Exposar
Pantalla diagonal *
39,1 cm (15.4")
Resolució de pantalla *
1280 x 800 Pixeles
Relació d'aspecte nativa
16:10
Processador
Processador *
RM-74
Freqüència de processador *
2,2 GHz
Memòria cau de processador
1 MB
Tipus de memòria cau de processador
L2
Memòria
Memòria interna *
2 GB
Tipus de memòria interna
DDR2-SDRAM
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
8 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
250 GB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
5400 RPM
Tipus d'unitat òptica *
DVD Super Multi DL
Lector de targetes integrat
No
Gràfics
Model d'adaptador de gràfics discret *
AMD Radeon HD 3200
Adaptador de gràfics discret *
Yes
Àudio
Sistema d'àudio
Àudio d'alta definició
Número de Altaveus incorporats
2
Xarxes
Wi-Fi
Yes
Característiques xarxes
Gigabit Ethernet
Ethernet / connexió LAN
Yes
Bluetooth
Yes
Versió Bluetooth
2.0+EDR
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports Ethernet LAN (RJ-45)
1
Port DVI
No
Quantitat de ports VGA (D-Sub)
1
Connectivitat
Quantitat de ports IEEE 1394/Firewire
1
Sortides per a auriculars
1
S / PDIF port de sortida
No
Micròfon, jack d'entrada de linia
Yes
Connector d'acoblament
No
Ranura expresscard
No
Tipus de slots cardbus PCMCIA
No
Ranura smartcard
No
Ports mòdem (RJ-11)
1
Sortida de TV
Yes
Tipus de sortida de televisió
S-Video
Quantitat de ports sèrie
1
Rendiment
Chipset de placa mare
AMD M780G
Teclat
Dispositiu assenyalat
Ratolí tàctil
Programari
Sistema operatiu subministrat *
Windows Vista Business
Bateria
Número de cel · Les de bateria
6
Gestió de l'energia
Jack d'entrada DC
Yes
Seguretat
Ranura de bloqueig del cable
Yes
Tipus de ranura de bloqueig de cable
Kensington
Lector d'empremtes dactilars
Yes
Pes i dimensions
Amplada
356 mm
Profunditat
265 mm
Alçada (part frontal)
3,3 cm
Pes *
2,7 kg
Altres característiques
Escriptura de llum
Yes
Port d'infrarojos de dades
No
Família d'adaptadors de gràfics
AMD
Exposar
LCD
Port d'entrada de TV
No
Mòdem intern
Yes
Velocitat del mòdem
56 Kbit/s
Source Testseek summary Average rating
Reviews
Updated:
2013-07-21 02:04:30
Es ha coleccionado 3 opiniones de expertos para HP 6735b RM-74 39,1 cm (15.4") 2 GB DDR2-SDRAM 250 GB AMD Radeon HD 3200 Windows Vista Business y la calificación media es 69 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
69%