location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ENVY 24-n000ns Intel® Core™ i7 i7-6700T 60,5 cm (23.8") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 A365 Windows 10 Home Blanc

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ENVY
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
24
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
24-n000ns
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
P1J89EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0889899467152 show
Category:
Desktop PC with monitor.
Estacions de treball i PC tot en un Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8216
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 14 Mar 2024 17:09:26
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 07 Sep 2016
Product end of life date
Bullet Points HP ENVY 24-n000ns Intel® Core™ i7 i7-6700T 60,5 cm (23.8") 2560 x 1440 Pixeles Pantalla sensible al tacte PC tot en un 8 GB DDR3L-SDRAM 1 TB HDD AMD Radeon R7 A365 Windows 10 Home Blanc
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC tot en un Blanc 120 W
  • - Intel® Core™ i7 i7-6700T 2,8 GHz Processador nombre de nuclis: 4
  • - Pantalla sensible al tacte 60,5 cm (23.8") Quad HD 2560 x 1440 Mat
  • - 8 GB DDR3L-SDRAM 1600 MHz 2 x 4 GB
  • - 1 TB HDD Lector de targetes integrat
  • - AMD Radeon R7 A365 4 GB Intel® HD Graphics 530
  • - 1 MP 1280 x 720 Pixeles
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s Bluetooth 4.0
  • - Windows 10 Home 64-bit
More>>>
Exposar
Pantalla diagonal *
60,5 cm (23.8")
Resolució de pantalla *
2560 x 1440 Pixeles
Pantalla sensible al tacte *
Yes
Tipus HD *
Quad HD
Retroil·luminació LED
Yes
Tecnologia tàctil
Multi-tàctil
Relació d'aspecte nativa
16:9
Superfície de pantalla
Mat
Forma de la pantalla
Plana
Angle d'inclinació
5 - 35°
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i7
Generació de processadors
6th gen Intel® Core™ i7
Processador *
i7-6700T
Processador nombre de nuclis
4
Fils de processador
8
Freqüència d'acceleració del processador
3,6 GHz
Freqüència de processador *
2,8 GHz
Memòria cau de processador
8 MB
Tipus de memòria cau de processador
Smart Cache
Bus del sistema
8 GT/s
Computació de 64 bits
Yes
Potència de disseny tèrmic (TDP)
35 W
Versió de ranures PCI Express
3.0
Socket del processador
LGA 1151 (sòcol H4)
Litografia de processador
14 nm
Modes operatius de processador
64-bit
Execució pas a pas
R0
Tipus de Bus
DMI3
Nom de codi de processador
Skylake
Sèrie de processador
Intel Core i7-6700 Desktop series
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 2x8, 1x8+2x4
Codi de processador
SR2BU
Tcase
66 °C
Màxim de memòria interna suportada pel processador
64 GB
Processador sense conflictes
Yes
Tipus de memòria suportats pel processador
DDR3L-SDRAM, DDR4-SDRAM
Velocitats de rellotge de memòria suportades pel processador
2133, 1333, 1600, 1866 MHz
Amplada de banda de memòria suportada pel processador (màx.)
34,1 GB/s
Canals de memòria suportats pel processador
Dual
ECC suportat pel processador
No
Tensió de memòria suportada pel processador
1,35 MB/s
Memòria
Memòria interna *
8 GB
Tipus de memòria interna
DDR3L-SDRAM
Ranures de memòria
2
Memory slots type
SO-DIMM
Velocitat de rellotge de memòria
1600 MHz
Disseny de memòria
2 x 4 GB
Factor de forma de memòria
DIMM/SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
HDD
Número d'unitats d'emmagatzematge instal·Lades
1
Capacitat d'HDD total
1 TB
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Velocitat de rotació de disc dur
7200 RPM
Interfície de disc dur
SATA
Tipus d'unitat òptica *
No
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
SD, SDHC, SDXC
Gràfics
Model d'adaptador de gràfics discret *
AMD Radeon R7 A365
Memòria d'adaptador de gràfics discret
4 GB
Tipus de memòria gràfica discreta
GDDR3
Adaptador de gràfics en funcionament *
Yes
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics 530
Freqüència base d'adaptador de gràfics en funcionament
350 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
1100 MHz
Memòria d'adaptador de gràfics en funcionament màxima
1,74 GB
Número de pantalles suportades (gràfics en funcionament)
3
Versió directx d'adaptador de gràfics en funcionament
12.0
Versió opengl d'adaptador de gràfics en funcionament
4.4
ID d'adaptador de gràfics en funcionament
1912
Àudio
Altaveus incorporats *
Yes
Fabricant d'altaveus
Bang & Olufsen
Càmera
Càmera integrada *
Yes
Total de megapíxels
1 MP
Resolució de càmera
1280 x 720 Pixeles
Xarxes
Wi-Fi *
Yes
Estàndards Wi-Fi
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth *
Yes
Versió Bluetooth
4.0
Connectivitat
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports USB 2.0 *
2
Quantitat de ports tipus-A USB 3.2 Gen 1 (3.1 Gen 1) *
4
Quantitat de ports HDMI *
2
Micròfon, jack d'entrada de linia
No
Port de micròfon/auricular combo
Yes
Quantitat de ports RF
1
Disseny
Color de producte *
Blanc
País d'origen
Xina
Rendiment
Tipus de producte *
PC tot en un
Chipset de placa mare
Intel® H170
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 10 Home
Software inclòs
McAfee LiveSafe HP Lounge HP My Display
Característiques especials del processador
Intel® Turbo Boost Technology
2.0
Intel Hyper-Threading Technology
Yes
Intel Identity Protection Technology
Yes
Intel® Small Business Advantage (Intel® SBA)
Yes
Intel Wireless Display (widi) Technology
Yes
Enhanced Intel SpeedStep Technology
Yes
Intel® Quick Sync Video Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® Insider™
Yes
Intel® InTru™ 3D Technology
Yes
Intel AES New Instructions
Yes
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® OS Guard
Yes
Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
SSE4.2, AVX 2.0, SSE4.1
Escalabilitat
1S
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Litografia d'imc i gràfics
14 nm
Especificació de solució tèrmica
PCG 2015A
Intel® Virtualization Technology for Directed I/O (VT-d)
Yes
Versió de la tecnologia Intel Identity Protection
1,00
Versió de l'Intel Stable Image Platform Program (SIPP)
1,00
Versió de la tecnologia Intel Secure Key
1,00
Intel® Virtualization Technology (VT-x)
Yes
Versió d'Intel Small Business Advantage (SBA)
1,00
Versió de l'Intel TSX-NI
1,00
Processor ARK ID
88200
Gestió de l'energia
Potència de dissipació de adaptador AC
120 W
Freqüència de adaptador AC
50/60 Hz
Voltatge d'entrada a adaptador AC
100 - 240 MB/s
Pes i dimensions
Amplada (amb suport)
673 mm
Profunditat (amb suport)
179 mm
Alçada (amb suport)
421 mm
Pes (amb suport)
8,48 kg
Amplària d'embalatge
754 mm
Profunditat d'embalatge
219 mm
Alçada d'embalatge
501 mm
Pes de paquet
12,4 kg
Sostenibilitat
Certificats de sostenibilitat
EPEAT Silver, ENERGY STAR
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Adaptador de CA agrupades
Yes
Cable d'alimentació inclòs
Yes
Manual
Yes
Altres característiques
Mode d'autonomia
No
Pantalla extraïble
No