location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion dv6-1235ss Intel Pentium Mobile T4200 Ordinador portàtil 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB HDD AMD Mobility Radeon HD 4530 Windows Vista Home Premium Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
dv6
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
dv6-1235ss
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
VF323EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0884962259115 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 12109
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 29 Jan 2025 18:50:20
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 06 Jan 2010
Product end of life date
Bullet Points HP Pavilion dv6-1235ss Intel Pentium Mobile T4200 Ordinador portàtil 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB HDD AMD Mobility Radeon HD 4530 Windows Vista Home Premium Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Ordinador portàtil Petxina de cloïssa Negre
  • - Intel Pentium Mobile T4200 2 GHz Processador nombre de nuclis: 2
  • - 39,6 cm (15.6") 1366 x 768 Pixeles Retroil·luminació LED Setinat 16:9
  • - 4 GB DDR2-SDRAM 2 x 2 GB
  • - 500 GB HDD DVD Super Multi DL
  • - AMD Mobility Radeon HD 4530 0,512 GB
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s
  • - Liti-Ion (Li-Ion) 90 W
  • - Windows Vista Home Premium 32-bit
More>>>
Disseny
Tipus de producte *
Ordinador portàtil
Color de producte *
Negre
Factor de forma *
Petxina de cloïssa
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
No
Retroil·luminació LED
Yes
Relació d'aspecte nativa
16:9
Superfície de pantalla
Setinat
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel Pentium Mobile
Processador *
T4200
Processador nombre de nuclis
2
Fils de processador
2
Freqüència de processador *
2 GHz
Memòria cau de processador
1 MB
Tipus de memòria cau de processador
L2
Socket del processador
LGA 3647 (Socket P)
Processador de bus frontal
800 MHz
Litografia de processador
45 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel Pentium T4000 Series for Mobile
Nom de codi de processador
Penryn
Tipus de Bus
FSB
Paritat FSB
No
Execució pas a pas
R0
Potència de disseny tèrmic (TDP)
35 W
Tjunction
105 °C
Número de transistors Processing Die
410 M
Mida de Processing Die
107 mm²
Ràtio bus / core
10
ECC suportat pel processador
No
Memòria
Memòria interna *
4 GB
Tipus de memòria interna
DDR2-SDRAM
Factor de forma de memòria
SO-DIMM
Disseny de memòria
2 x 2 GB
Ranures de memòria
2x SO-DIMM
Màxima de memòria interna *
8 GB
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
500 GB
Suport d'emmagatzematge *
HDD
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
500 GB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
5400 RPM
Tipus d'unitat òptica *
DVD Super Multi DL
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
Llapis de Memòria (MS), MMC, MS PRO, SD, xD
Gràfics
Model d'adaptador de gràfics discret *
AMD Mobility Radeon HD 4530
Memòria d'adaptador de gràfics discret
0,512 GB
Adaptador de gràfics en funcionament *
No
Adaptador de gràfics discret *
Yes
Model d'adaptador de gràfics en funcionament *
No disponible
Memòria d'adaptador de gràfics màxima
1,79 GB
Àudio
Sistema d'àudio
SRS Premium Sound
Número de Altaveus incorporats
2
Micròfon incorporat
Yes
Xarxes
Wi-Fi
Yes
Estàndards Wi-Fi
802.11b, 802.11g
Ethernet / connexió LAN
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Bluetooth
No
Tecnologia de cablatge
10/100/1000Base-T(X)
Estàndard de xarxa
IEEE 802.11b, IEEE 802.11g
Connectivitat
Quantitat de ports USB 2.0 *
4
Quantitat de ports esata
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat de ports HDMI *
1
Port DVI
No
Quantitat de ports VGA (D-Sub)
1
Quantitat de ports IEEE 1394/Firewire
1
Sortides per a auriculars
2
S / PDIF port de sortida
No
Micròfon, jack d'entrada de linia
Yes
Connector d'acoblament
Yes
Connectivitat
Ranura expresscard
Yes
Tipus de slots cardbus PCMCIA
No
Ranura smartcard
No
Connexió d'auriculars
3,5 mm
Connectivitat de micròfon
3,5 mm
Teclat
Dispositiu assenyalat
Ratolí tàctil
Teclat numèric *
Yes
Nombre de tecles
101
Tecles Windows
Yes
Programari
Arquitectura del sistema operatiu
32-bit
Controladors inclosos
Yes
Sistema operatiu subministrat *
Windows Vista Home Premium
Característiques especials del processador
Intel Wireless Display (widi) Technology
No
Intel My wifi Technology
No
Intel Anti-Theft Technology
No
Intel Hyper-Threading Technology
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
No
Tecnologia Intel Clear Video
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Intel® 64
Yes
Execute Disable Bit
Yes
Tecnologies de supervisió tèrmica
No
Mida del paquet del processador
35 x 35 mm
Codi de processador
SLGJN
Opcions integrades disponibles
No
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
No
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
37251
Processador sense conflictes
No
Bateria
Bateria de tecnologia
Liti-Ion (Li-Ion)
Número de cel · Les de bateria
6
Gestió de l'energia
Potència de dissipació de adaptador AC
90 W
Jack d'entrada DC
Yes
Seguretat
Ranura de bloqueig del cable
No
Condicions ambientals
Interval de temperatura de funcionament (T-T)
5 - 35 °C
Rang de temperatura (T-T)
-20 - 60 °C
Rang d'humitat
10 - 90%
Humitat d'emmagatzematge
5 - 95%
Altitud de funcionament
-15 - 3048 m
Altitud no operativa
-15 - 12192 m
Pes i dimensions
Amplada
378,5 mm
Profunditat
258 mm
Alçada (part frontal)
3,4 cm
Alçada (part posterior)
4,1 cm
Pes *
2,88 kg
Dades de l'embalatge
Amplària d'embalatge
450 mm
Profunditat d'embalatge
160 mm
Alçada d'embalatge
345 mm
Contingut de l'embalatge
Adaptador de CA agrupades *
Yes
Cables inclosos
AC
Control remot de mà
Yes
Manual
Yes
Guia d'Inici Ràpid
Yes
Targeta de garantia
Yes
Altres característiques
Escriptura de llum
Yes
Source Testseek summary Average rating
Reviews
Updated:
2014-05-30 03:54:01
Es ha coleccionado 17 opiniones de expertos para HP Pavilion dv6-1235ss Intel Pentium Mobile T4200 Portátil 39,6 cm (15.6") 4 GB DDR2-SDRAM 500 GB Unidad de disco duro AMD Mobility Radeon HD 4530 Windows Vista Home Premium Negro y la calificación media es 71 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
71%
Source Review comments Score
parentesis.com
Updated:
2014-05-30 03:54:00
HP nos trae una computadora de gama alta, la cual tiene un procesador Intel Core i7 con Turbo Boost a 3.1GHz, 8GB de memoria RAM y una tarjeta de gráficos de 2GB. Además, tiene un disco duro de 1TB y una pantalla en alta definición. Y por si fuera poco, l...
Good En general, todos sus componentes son de muy buena calidad, ya que es una computadora premium...
Bad La pantalla podría ser Full HD. Es pesada como para estarla transportando...
Bottom line Esta laptop HP es ideal para gamers que necesiten excelentes gráficos, ya que con la tarjeta de 2GB esto es posible. También, con el procesador Intel Core i7 y los 8GB de memoria, puede soportar programas pesados y realizar tareas complejas. El Blu-ray...
90%
solotodo.net
Updated:
2014-05-30 03:54:00
El cambio de generación en notebooks gamer llegó con fuerza esta temporada, con la entrada de los procesadores Intel Core de tercera generación (“Ivy Bridge”) y la nueva camada de chips gráficos GeForce de NVIDIA, basados en la arquitectura “Kepler”. Hoy...
0%
fayerwayer.com
Updated:
2014-05-30 03:54:00
Revisaremos un equipo de alto rendimiento que si bien no destaca por su diseño, tamaño o peso, tiene mucho que mostrar cuando lo ponemos a prueba. Su lema sería: "Cuando lo bonito va por dentro"...
Good Gran rendimiento en procesamiento central para usuarios profesionales, También excelente desempeño en tareas gráficas, siendo ideal para videojuegos, El diseño atractivo puede atraer miradas, Buen sonido en los parlantes integrados Beats Audio, Un buen pr...
Bad Débil calidad de construcción en la carcaza, Teclado "flexible" que cede al presionar fuerte, Pantalla que podría ser mejor...
Bottom line En términos de calidad y robustez, tanto en su tamaño, grosor, peso y calidad de fabricación de la carcaza, este equipo deja bastante que desear, en un mundo donde estamos acostumbrándonos al aluminio y sus fuertes estructuras. Sin embargo, por fuera pu...
0%
fayerwayer.com
Updated:
2014-05-30 03:54:00
Este modelo está potenciado por lo que hoy en día es la máxima expresión de AMD...
0%
parentesis.com
Updated:
2014-05-30 03:54:00
Si lo que buscabas era una computadora portátil, poderosa, con un procesador veloz, buena capacidad de almacenamiento y pantalla en alta definición, ya la encontraste...
Good Sus 6 GB de memoria RAM permiten abrir y cerrar rápidamente toda clase programas o aplicaciones. Reproduce videos e imágenes en HD como pocos equipos lo pueden hacer...
Bad Con todo y la buena oferta técnica que ofrece, no cuenta con lector de Bluray...
Bottom line Esta computadora es para aquellos usuarios que necesitan realizar trabajos demandantes en lo que a procesamiento de datos se refiere, un ejemplo muy claro son los editores de audio o video. También los ejecutivos que quieran un equipo realmente veloz...
60%
parentesis.com
Updated:
2014-05-30 03:54:00
La HP Pavilion dv6-3385la es una laptop de alto desempeño para utilizar programas de diseño o simplemente para navegar en Internet y gestionar cuentas de correo electrónico o de redes sociales, ver videos, escuchar música o hacer tareas...
Good El diseño de esta computadora es muy atractivo, no nada más por el acabado exterior, sino también por el procesador Intel Core i5 y sus 4GB de memoria RAM...
Bad El procesador ofrece un muy buen rendimiento por lo que podría tener una mejor tarjeta gráfica para poder hacer renders o jugar...
Bottom line Si eres un aficionado a los programas de diseño, o simplemente te gusta tener un equipo con un excelente desempeño, esta laptop es la indicada...
80%
parentesis.com
Updated:
2014-05-30 03:54:00
Esta computadora tiene un diseño resistente, pantalla de 15.6 pulgadas y salida HDMI. Ofrece buen desempeño para hacer trabajos, navegar por Internet y reproducir contenido multimedia...
Good La pantalla LED que muestra imágenes en alta resolución; los cuatro puertos USB (dos 2.0 y dos 3.0) para conectar discos duros y otros dispositivos; y el disco duro de 1 TB para almacenar miles de archivos...
Bad Podría tener reproductor Bluray y bocinas con sonido más potente...
Bottom line Justa para los usuarios que están buscando un equipo portátil que les permite editar videos o crear diseños originales. Integra procesador Intel Core i7 y memoria RAM de 6 GB...
60%
parentesis.com
Updated:
2014-05-30 03:54:00
Una computadora con un diseño moderno, procesador rápido (Intel Core i7) y salida HDMI para reproducir tus películas con buena definición desde una pantalla más grande...
Good Tiene dos puertos USB 2.0 y dos 3.0; estos últimos transfieren información mucho más rápido. El disco duro de 750 GB para almacenar gran cantidad de archivos. El trackpad es multitouch...
Bad El sonido de las bocinas es muy bajo y podría tener reproductor Bluray...
Bottom line Esta laptop es ideal para jóvenes diseñadores o gamers que necesitan cargar programas o videojuegos complejos; esto lo pueden hacer gracias al procesador Intel Core i7 y la memoria RAM de 6 GB...
70%
parentesis.com
Updated:
2014-05-30 03:54:00
Los videojuegos y el entretenimiento digital son el principal objetivo de esta HP. Ningún lugar es malo para terminar tus tareas de trabajo u oficina, todo depende de la tecnología que tengas cerca...
Good La carcasa es de aluminio y con grabados modernos. Cuenta con salida HDMI, conexión eSATA y detector de huella digital. El trackpad tiene funciones multitouch...
Bad El sonido de las bocinas es muy bajo. No tiene reproductor de Bluray...
Bottom line Esta laptop es ideal para jóvenes que buscan juegos de última generación y quieren disfrutar de su contenido multimedia cuando no están trabajando o haciendo la tarea. La dv6-4087la cuenta con un procesador Intel Core i7 que es muy rápido y te permite...
60%
notebookcheck.org
Updated:
2014-05-30 03:54:01
Un excitante portátil multimedia, el HP Pavilion dv6, ha tenido un lugar en nuestro banco de pruebas. Los materiales de alta gama y un diseño elegante que hace a este portatil multimedia un atrapa miradas. Sin embargo, el Pavilion dv6 no sólo es una má...
Bottom line En general, el HP Pavilion dv6 ha dejado una buena impresión. Hay algunas pequeñas asperezas en lugares extraños, pero al final se recibe un gran paquete en total. El portátil puede sostenerse como un entretenedor móvil. Un procesador de AMD de cuatro...
78%