location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProBook 6550b Intel® Core™ i5 i5-450M 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Intel® HD Graphics Windows 7 Professional

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProBook
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
6000
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
6550b
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
WD698ET
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0885631979273 show
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Portàtils Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14865
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 22 Jan 2025 05:37:26
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 30 Jun 2011
Product end of life date
Bullet Points HP ProBook 6550b Intel® Core™ i5 i5-450M 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB HDD Intel® HD Graphics Windows 7 Professional
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Intel® Core™ i5 i5-450M 2,4 GHz Processador nombre de nuclis: 2
  • - 39,6 cm (15.6") 1366 x 768 Pixeles 16:9
  • - 2 GB DDR3-SDRAM 1333 MHz 2 x 1 GB
  • - 320 GB HDD DVD Super Multi
  • - Intel® HD Graphics Intel® HD Graphics
  • - Ethernet / connexió LAN Bluetooth 2.1+EDR
  • - 6,5 h 65 W
  • - Windows 7 Professional 32-bit
More>>>
Disseny
País d'origen
Xina
Exposar
Pantalla diagonal *
39,6 cm (15.6")
Resolució de pantalla *
1366 x 768 Pixeles
Pantalla sensible al tacte *
No
Relació d'aspecte nativa
16:9
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
4th gen Intel® Core™ i5
Processador *
i5-450M
Processador nombre de nuclis
2
Fils de processador
4
Freqüència d'acceleració del processador
2,66 GHz
Freqüència de processador *
2,4 GHz
Bus del sistema
4,8 GT/s
Memòria cau de processador
3 MB
Tipus de memòria cau de processador
Smart Cache
Socket del processador
Sòcol 988
Cache L3
3 MB
Cache L2
3 MB
Litografia de processador
32 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel Core i5-400 Series
Nom de codi de processador
Arrandale
Tipus de Bus
DMI
Paritat FSB
No
Execució pas a pas
K0
Potència de disseny tèrmic (TDP)
35 W
Tjunction
105 °C
Número màxim de carrils PCI Express
16
Versió de ranures PCI Express
2.0
PCI Express сonfigurations
1x16
Número de transistors Processing Die
382 M
Mida de Processing Die
81 mm²
Ràtio bus / core
18
ECC suportat pel processador
No
Memòria
Memòria interna *
2 GB
Tipus de memòria interna
DDR3-SDRAM
Velocitat de rellotge de memòria
1333 MHz
Disseny de memòria
2 x 1 GB
Ranures de memòria
2x SO-DIMM
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
320 GB
Suport d'emmagatzematge *
HDD
Capacitat d'HDD total
320 GB
Unitat de disc dur de capacitat
320 GB
Interfície de disc dur
SATA II
Velocitat de rotació de disc dur
7200 RPM
Tipus d'unitat òptica *
DVD Super Multi
Lector de targetes integrat
Yes
Gràfics
Model d'adaptador de gràfics discret *
Intel® HD Graphics
Adaptador de gràfics en funcionament *
Yes
Adaptador de gràfics discret *
Yes
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics
Freqüència base d'adaptador de gràfics en funcionament
500 MHz
Freqüència dinàmica d'adaptador de gràfics en funcionament (màx.)
766 MHz
Xarxes
Wi-Fi
Yes
Topologia de xarxes
Gigabit Ethernet
Ethernet / connexió LAN
Yes
Bluetooth
Yes
Versió Bluetooth
2.1+EDR
Tecnologia de cablatge
10/100/1000Base-T(X)
Connectivitat
Quantitat de ports USB 2.0 *
3
Quantitat de ports esata/USB 2.0
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Quantitat d'interficies DisplayPorts
1
Port DVI
No
Quantitat de ports VGA (D-Sub)
1
Quantitat de ports IEEE 1394/Firewire
1
Sortides per a auriculars
1
S / PDIF port de sortida
No
Micròfon, jack d'entrada de linia
Yes
Connectivitat
Connector d'acoblament
No
Ranura expresscard
Yes
Tipus de slots cardbus PCMCIA
No
Ranura smartcard
No
Quantitat de ports sèrie
1
Rendiment
Chipset de placa mare
Intel® HM57 Express
Teclat
Dispositiu assenyalat
Ratolí tàctil
Programari
Arquitectura del sistema operatiu
32-bit
Sistema operatiu subministrat *
Windows 7 Professional
Característiques especials del processador
Intel Wireless Display (widi) Technology
No
Intel My wifi Technology
No
Intel Anti-Theft Technology
No
Intel Hyper-Threading Technology
Yes
Intel® Turbo Boost Technology
1.0
Enhanced Intel SpeedStep Technology
Yes
Intel Clear Video HD Technology
Yes
Tecnologia Intel Clear Video
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
Yes
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
Yes
Mida del paquet del processador
rPGA 37.5x 37.5, BGA 34x28
Conjunts d'instruccions suportades
SSE4.1/4.2
Codi de processador
SLBTZ
Extensió d'adreça física (PAE)
36 Bit
Configuració de CPU (màx.)
1
Opcions integrades disponibles
No
Litografia d'imc i gràfics
45 nm
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
49022
Processador sense conflictes
No
Bateria
Número de cel · Les de bateria
6
Durada de la bateria
6,5 h
Gestió de l'energia
Potència de dissipació de adaptador AC
65 W
Jack d'entrada DC
Yes
Seguretat
Ranura de bloqueig del cable
No
Condicions ambientals
Interval de temperatura de funcionament (T-T)
5 - 35 °C
Pes i dimensions
Amplada
371 mm
Profunditat
248 mm
Alçada
35 mm
Pes *
2,51 kg
Contingut de l'embalatge
Adaptador de CA agrupades *
Yes
Control remot de mà
No
Altres característiques
Tecnologia sense fils
WiFi
Port d'infrarojos de dades
No
Família d'adaptadors de gràfics
Intel
Tipus
PC
Sintonitzador de TV integrat
No
Etiquetatge de segment d'Intel
Empresa
Source Testseek summary Average rating
Reviews
Updated:
2013-02-14 05:27:24
Es ha coleccionado 6 opiniones de expertos para HP ProBook 6550b Intel® Core™ i5 i5-450M 39,6 cm (15.6") 2 GB DDR3-SDRAM 320 GB Unidad de disco duro Intel® HD Graphics Windows 7 Professional y la calificación media es 67 de 100. El promedio de la calificación refleja la opinión de la comuniudad de los expertos referente a este producto. Haga click abajo y use Testseek para poder ver todas las calificaciones, galardones y conclusiones del producto.
67%