location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion p6588es Intel® Core™ i5 i5-750 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5450 Windows 7 Home Premium Mini Tower PC Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
p6500
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
p6588es
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
XF649EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0885631562727 show
Category:
Ordenador de escritorio/personal
PCs/estacions de treball Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7394
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 07 Oct 2024 17:06:25
The date of the most recent change of the data-sheet in Icecat's system
End of life date: 29 Jun 2011
Product end of life date
Bullet Points HP Pavilion p6588es Intel® Core™ i5 i5-750 8 GB DDR3-SDRAM 1 TB HDD AMD Radeon HD 5450 Windows 7 Home Premium Mini Tower PC Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC Negre 300 W
  • - Intel® Core™ i5 i5-750 2,66 GHz Processador nombre de nuclis: 4
  • - 8 GB DDR3-SDRAM 1333 MHz
  • - 1 TB HDD DVD Super Multi DL Lector de targetes integrat
  • - AMD Radeon HD 5450 1 GB Intel® HD Graphics
  • - Ethernet / connexió LAN 10,100,1000 Mbit/s Wi-Fi 4 (802.11n)
  • - Windows 7 Home Premium 64-bit
More>>>
Processador
Fabricant de processadors *
Intel
Família de processador *
Intel® Core™ i5
Generació de processadors
Intel® Core™ i5
Processador *
i5-750
Processador nombre de nuclis
4
Fils de processador
4
Freqüència d'acceleració del processador
3,2 GHz
Freqüència de processador *
2,66 GHz
Socket del processador
LGA 1156 (Socket H)
Memòria cau de processador
8 MB
Tipus de memòria cau de processador
L3
Processador de bus frontal
1333 MHz
Bus del sistema
2,5 GT/s
Tipus de Bus
DMI
Paritat FSB
No
Litografia de processador
45 nm
Modes operatius de processador
64-bit
Sèrie de processador
Intel Core i5-700 Desktop Series
Nom de codi de processador
Lynnfield
Potència de disseny tèrmic (TDP)
95 W
Tcase
72,7 °C
Versió de ranures PCI Express
2.0
Número màxim de carrils PCI Express
16
PCI Express сonfigurations
1x16, 2x8
Número de processadors instal · Lats
1
Número de transistors Processing Die
774 M
Mida de Processing Die
296 mm²
Execució pas a pas
B1
Ràtio bus / core
20
Màxim de memòria interna suportada pel processador
16 GB
Tipus de memòria suportats pel processador
DDR3-SDRAM
Velocitats de rellotge de memòria suportades pel processador
1066, 1333 MHz
Amplada de banda de memòria suportada pel processador (màx.)
21 GB/s
ECC suportat pel processador
No
Memòria
Memòria interna *
8 GB
Màxima de memòria interna *
16 GB
Tipus de memòria interna
DDR3-SDRAM
Ranures de memòria
4x DIMM
Velocitat de rellotge de memòria
1333 MHz
No ECC
Yes
Canals de memòria
Dos canals
Emmagatzematge de continguts
Capacitat d'emmagatzematge total *
1 TB
Suport d'emmagatzematge *
HDD
Tipus d'unitat òptica *
DVD Super Multi DL
Nombre d'unitats de disc dur instal · Lades
1
Unitat de disc dur de capacitat
1 TB
Interfície de disc dur
SATA
Velocitat de rotació de disc dur
7200 RPM
Mida del disc rígid
3.5"
Lector de targetes integrat
Yes
Compatible amb targetes de memòria
CF, CF+, Llapis de Memòria (MS), MicroDrive, MiniSD, MMC, MMC Mobile, MMC+, MS Duo, MS PRO, MS PRO Duo, RS-MMC, SD, SmartMedia, xD
Gràfics
Adaptador de gràfics en funcionament *
Yes
Model d'adaptador de gràfics discret *
AMD Radeon HD 5450
Memòria d'adaptador de gràfics discret
1 GB
Número d'adaptadors de gràfics discrets
1
Família d'adaptador de gràfics en funcionament
Intel® HD Graphics
Model d'adaptador de gràfics en funcionament *
Intel® HD Graphics
Xarxes
Ethernet / connexió LAN *
Yes
Taxes de transferència de dades Ethernet LAN
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Estàndard de Wi-FI principal
Wi-Fi 4 (802.11n)
Estàndards Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Connectivitat
Quantitat de ports USB 2.0 *
8
Quantitat de ports VGA (D-Sub)
1
Port DVI
Yes
Quantitat de ports HDMI *
1
Quantitat de ports IEEE 1394/Firewire
1
Quantitat de ports Ethernet LAN (RJ-45)
1
Micròfon, jack d'entrada de linia
Yes
Sortides per a auriculars
1
Sortida de línia
Yes
Connectivitat
En línia
Yes
S / PDIF port de sortida
Yes
Disseny
Tipus de xassís *
Mini Tower
Col · locació suportada
Vertical
Sistema de refrigeració d'aigua
No
Número de badies de 3,5"
3
Número de badies de 5,25"
2
Color de producte *
Negre
País d'origen
Xina
Rendiment
Chipset de placa mare
Intel® H57
Placa base factor de forma
micro ATX
Sistema d'àudio
HD
Canals de sortida d'àudio
5.1 canals
Protecció de contrasenya
Yes
Tipus de producte *
PC
Programari
Arquitectura del sistema operatiu
64-bit
Sistema operatiu subministrat *
Windows 7 Home Premium
Controladors inclosos
Yes
Característiques especials del processador
Intel® Small Business Advantage (Intel® SBA)
No
Intel Wireless Display (widi) Technology
No
Intel® 64
Yes
Enhanced Intel SpeedStep Technology
Yes
Opcions integrades disponibles
Yes
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel Clear Video HD Technology
No
Tecnologia Intel Clear Video
No
Intel VT-x with Extended Page Tables (EPT)
Yes
Estats inactius
Yes
Tecnologies de supervisió tèrmica
No
Intel AES New Instructions
No
Intel Trusted Execution Technology
No
Execute Disable Bit
Yes
Intel FDI Technology
No
Intel Flex Memory Access
No
Intel Fast Memory Access
No
Intel Enhanced Halt State
Yes
Intel Demand Based Switching
No
Intel Clear Video Technology for MID
No
Mida del paquet del processador
37.5 x 37.5 mm
Conjunts d'instruccions suportades
SSE4.2
Extensió d'adreça física (PAE)
36 Bit
Configuració de CPU (màx.)
1
Intel® Virtualization Technology for Directed I/O (VT-d)
No
Intel® Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel Rapid Storage Technology
No
Processor ARK ID
42915
Intel® Turbo Boost Technology
1.0
Intel Hyper-Threading Technology
No
Intel® Quick Sync Video Technology
No
Intel My wifi Technology
No
Intel Anti-Theft Technology
No
Processador sense conflictes
No
Gestió de l'energia
Font d'alimentació *
300 W
Font d'alimentació de tensió d'entrada
100 - 240 MB/s
Font d'alimentació d'entrada de freqüència
50 - 60 Hz
Pes i dimensions
Amplada *
175 mm
Profunditat *
414 mm
Alçada *
387 mm
Pes *
9,6 kg
Amplària d'embalatge
498 mm
Profunditat d'embalatge
599 mm
Alçada d'embalatge
245 mm
Pes de paquet
14 kg
Contingut de l'embalatge
Ratolí inclòs
Yes
Teclat inclòs
Yes
Teclat numèric
Yes
Cables inclosos
AC
Manual
Yes
Exposar
Visualitzador inclòs *
No
Altres característiques
Quantitat d'unitats òptiques
1
Tecles Windows
Yes