location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Poly Savi 8220 UC Microsoft Teams Certified DECT 1920-1930 MHz USB-A Headset Auriculars Sense fils Banda per al cap Oficina/Centre d'atenció telefònica Bluetooth Suport de càrrega Negre

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Poly Check ‘Poly’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Auriculares Poly Savi 8220 UC con certificación Microsoft Teams DECT 1920-1930 MHz USB-A
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
77Y82AA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029609915 show
Category: Auriculars Check ‘Poly’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
creado por Poly: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 37429
Aquesta característica està basada en els 97136 llocs ecommerce (tendes online, distribuidors, majoristes, webs de comparació, ecommerce ASPs, sistemes de compra, etc)que diariament descarreguen aquesta fitxa tècnica de Icecat desde Només les marques patrocinades estan incloses en el catàleg gratuit Open Icecat, distribuides y utilitzades per 94642 usuaris del Open Icecat (gratuit).
Info modified on: 04 Aug 2025 06:24:23
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (1.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Poly Savi 8220 UC Microsoft Teams Certified DECT 1920-1930 MHz USB-A Headset Auriculars Sense fils Banda per al cap Oficina/Centre d'atenció telefònica Bluetooth Suport de càrrega Negre
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Negre Oficina/Centre d'atenció telefònica Banda per al cap Auriculars
  • - Sense fils Connectivitat USB Bluetooth
  • - Circumaural
  • - Tipus de micròfon: Braç
  • - Bateria incorporada Liti-Ion (Li-Ion)
More>>>
Libertad inalámbrica

Poder hablar durante mucho tiempo con una sola carga es sinónimo de terminar antes tu trabajo. La libertad para desplazarte en un radio de 180 metros significa que puedes seguir atendiendo tus llamadas, aunque te encuentres lejos de tu escritorio [1].

Mantén una gran claridad en tus conversaciones

Estos ligeros auriculares bloquean el ruido y mantienen cada conversación segura, privada y clara gracias a la cancelación de ruido que limita las conversaciones cercanas. Ya sea en la oficina o en casa, los auriculares Savi de la serie 8200 UC permiten disfrutar del mejor sonido durante todo el día.

Rendiment
Tipus de producte *
Auriculars
Estil d'ús *
Banda per al cap
Ús recomanat *
Oficina/Centre d'atenció telefònica
Tipus d'auricular
Estereofònic
Color de producte *
Negre
Tecles de funcionament
Respondre/finalitzar trucada, Silenciar, Volume +, Volume -
Tipus de control
Botons
DECT connectable
Yes
Connectivitat
Tecnologia de connectivitat *
Sense fils
Connectivitat USB
Yes
Bluetooth
Yes
Auriculars
Audífons *
Circumaural
Micròfon
Tipus de micròfon *
Braç
Estació base
Color de l'estació base
Negre
Bateria
Tipus de pila
Bateria incorporada
Bateria de tecnologia
Liti-Ion (Li-Ion)
Pes i dimensions
Amplada
155 mm
Profunditat
166 mm
Alçada
67 mm
Pes
115 g
Dades de l'embalatge
Amplària d'embalatge
210 mm
Profunditat d'embalatge
160 mm
Alçada d'embalatge
185 mm
Pes de paquet
742 g
Contingut de l'embalatge
Suport de càrrega
Yes
Base inclòs
Yes
Country Distributor
United Kingdom 1 distributor(s)
Canada 1 distributor(s)
United States 1 distributor(s)