location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Laptop - 15-dw2600nc Intel® Core™ i5 i5-1035G1 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® MX130 Wi-Fi 6 (802.11ax) Windows 10 Home Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Laptop - 15-dw2600nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
14B89EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0194850905087 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 12879
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 13 Jun 2025 13:44:20
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Jan 2021
Product end of life date
Bullet Points HP Laptop - 15-dw2600nc Intel® Core™ i5 i5-1035G1 39,6 cm (15.6") Full HD 8 GB DDR4-SDRAM 1,26 TB HDD+SSD NVIDIA® GeForce® MX130 Wi-Fi 6 (802.11ax) Windows 10 Home Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Laptop Clamshell Stříbrná
  • - Intel® Core™ i5 i5-1035G1 1 GHz Počet jader procesoru: 4
  • - 39,6 cm (15.6") Full HD 1920 x 1080 px SVA LED podsvícení 16:9
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 1,26 TB HDD+SSD
  • - NVIDIA® GeForce® MX130 2 GB Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Připojení na síť Ethernet 10,100,1000 Mbit/s Bluetooth 5.0
  • - Lithium-ion (Li-ion) 41 Wh 5,25 h 65 W
  • - Windows 10 Home 64bitový
Více>>>
Spolehlivý výkon každý den
Spolehlivý výkon každý den

Tento počítač má dostatek výkonu i pro ty nejnáročnější dny díky procesoru Intel®[1]. S enormním úložištěm můžete navíc zrychlit operace a ukládat více oblíbeného obsahu.

Nečekaný výkon a produktivita. Po celý den.
Nečekaný výkon a produktivita. Po celý den.

Zajišťuje celodenní produktivitu díky baterii s dlouhou výdrží a přesnému touchpadu.

Vzhled
Typ produktu *
Laptop
Barva *
Stříbrná
Formát *
Clamshell
Země původu
Čína
Obrazovka
Úhlopříčka displeje *
39,6 cm (15.6")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení
Full HD
Typ panelu
SVA
LED podsvícení
Yes
Nativní poměr stran
16:9
Antireflexní obrazovka
Yes
Technologie rámečku displeje
Micro-Edge
Jas displeje
220 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
39,6 cm
Barevný prostor
NTSC
Barevný gamut
45%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
10. generace procesorů Intel® Core™ i5
Model procesoru *
i5-1035G1
Počet jader procesoru
4
Počet vláken procesoru
8
Takt procesoru při přetaktování
3,6 GHz
Takt procesoru *
1 GHz
Systémová sběrnice
4 GT/s
Vyrovnávací paměť procesoru
6 MB
Typ paměti cache procesoru
L3
Patice procesoru
BGA 1526
Litografie procesoru
10 nm
Provozní režimy procesoru
64bitový
Thermal Design Power (TDP)
15 W
Frekvence nastavitelného TDP-up
1,2 GHz
Nastavitelný TDP-up
25 W
Nastavitelný TDP-down
13 W
Frekvence nastavitelného TDP-down
0,7 GHz
Tjunction
100 °C
Verze PCI Express slotů
3.0
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
2666 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
1 x 8 GB
Paměťové sloty
2x SO-DIMM
ECC
No
Úložná média
Celková kapacita úložiště *
1,26 TB
Ukládací médium *
HDD+SSD
Celková kapacita HDD
1 TB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
1 TB
Rozhraní pevného disku
SATA
Rychlost otáček pevného disku
5400 ot/min
Celková kapacita SSD
256 GB
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Rozhraní pro disky SSD
NVMe
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA® GeForce® MX130
Paměť grafické karty
2 GB
Typ diskrétní grafické paměti
GDDR5
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
Yes
Model grafického adaptéru na kartě *
Intel® UHD Graphics
Základní grafická frekvence
300 MHz
Maximální dynamická grafická frekvence
1050 MHz
Verze DirectX integrovaného grafického adaptéru
12.0
Verze OpenGL integrovaného grafického adaptéru
4.5
ID integrovaného grafického adaptéru
0x8A56
Zvuk
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
HD
Počítačová síť
Wi-Fi
Yes
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Počítačová síť
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6 AX201
Výrobce ovladače WLAN
Intel
Připojení na síť Ethernet
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Verze Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Typ MIMO
Multi User MIMO
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Verze HDMI
1.4b
Kombinovaný port sluchátek/mikrofonu
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
Yes
Podsvícení klávesnice
Yes
Ostrůvková klávesnice
Yes
Klávesnice plné velikosti
Yes
Klávesy Windows
Yes
Software
Architektura operačního systému
64bitový
Dodávané ovladače
Yes
Předinstalovaný software
Dropbox
Software na vyzkoušení
Microsoft Office 365, McAfee LiveSafe
Poskytovaný operační systém *
Windows 10 Home
Speciální funkce procesoru
Technologie Intel® Hyper Threading (Intel® HT Technology)
Yes
Technologie Intel® Turbo Boost
2.0
Technologie Intel® Quick Sync Video
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Technologie Intel® Trusted Execution
No
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Technologie Intel® OS Guard
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Velikost balení procesoru
50 x 25 mm
Podpora instrukčních sad
SSE4.1, SSE4.2, AVX 2.0, AVX-512
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
ARK ID procesoru
196603
Charakteristiky specifické pro danou značku
Typ reproduktoru
HP Dual Speakers
Přední kamera
HP TrueVision HD
HP segment
Domácí
Baterie
Typ baterie
Lithium-ion (Li-ion)
Počet článků baterie
3
Kapacita baterie *
41 Wh
Výdrž baterie (max.)
5,25 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
45 min
Hmotnost baterie
210 g
Příkon
Výkon adaptéru
65 W
Napájecí konektor
Yes
Udržitelnost
Osvědčení o udržitelnosti
EPEAT Silver, ENERGY STAR
Hmotnost a rozměry
Šířka
358,5 mm
Hloubka
242 mm
Výška
19,9 mm
Hmotnost *
1,75 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
520 mm
Výška balení
305 mm
Hmotnost včetně balení
2,5 kg
Obsah balení
AC adaptér *
Yes