location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 255 G7 AMD A4 A4-9125 Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Šedá, Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
HP segment:
HP segment
Firemní
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
255 G7
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
1L3Q3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122602666 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 2301
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 29 Jan 2025 19:14:25
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 30 Jun 2021
Product end of life date
Bullet Points HP 255 G7 AMD A4 A4-9125 Laptop 39,6 cm (15.6") Full HD 4 GB DDR4-SDRAM 256 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Šedá, Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Všední Laptop Clamshell Šedá, Stříbrná
  • - AMD A4 A4-9125 2,3 GHz Počet jader procesoru: 2
  • - 39,6 cm (15.6") Full HD 1920 x 1080 px SVA LED podsvícení 16:9
  • - 4 GB DDR4-SDRAM 1866 MHz 1 x 4 GB
  • - 256 GB SSD DVD±RW
  • - AMD Radeon R3
  • - Wi-Fi 5 (802.11ac) Připojení na síť Ethernet 10,100,1000 Mbit/s Bluetooth 4.2
  • - Lithium-ion (Li-ion) 41 Wh 45 W
  • - Windows 10 Home 64bitový
Více>>>
Výkon vhodný pro firmy

Realizujte projekty bez obav díky nejnovějším technologiím, včetně výkonného procesoru AMD Ryzen™[2], rychlé paměti a velkého úložiště.

Odolný mobilní design

S počítačem HP 255 v tenčím a lehčím provedení můžete nabídnout možnost práce na cestách. Odolné šasi chrání notebook, takže vypadá stejně profesionálně jako vy.

Kvalitní připojení

Tento notebook s možností připojení ke všem periferním zařízením[3] byl navržen pro pokrytí firemních potřeb díky portům RJ-45 a HDMI.

Nenechte se ničím omezovat

Mějte dostatek výkonu po celý den se systémem Windows 10 Pro a spolehněte se na silné zabezpečení, funkce pro spolupráci a možnosti připojení od společnosti HP. [1]

Pomozte zabezpečit důležitá data

Integrovaný bezpečnostní čip Trusted Platform Module (TPM) poskytuje hardwarové šifrovací klíče, které vám pomohou zabezpečit data, e-maily a přihlašovací údaje.

Vzhled
Typ produktu *
Laptop
Barva *
Šedá, Stříbrná
Formát *
Clamshell
Tržní kategorie
Všední
Země původu
Čína
Obrazovka
Úhlopříčka displeje *
39,6 cm (15.6")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení
Full HD
Typ panelu
SVA
LED podsvícení
Yes
Nativní poměr stran
16:9
Antireflexní obrazovka
Yes
Jas displeje
220 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
39,6 cm
Barevný prostor
NTSC
Barevný gamut
45%
Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD A4
Model procesoru *
A4-9125
Počet jader procesoru
2
Počet vláken procesoru
4
Takt procesoru při přetaktování
2,6 GHz
Takt procesoru *
2,3 GHz
Vyrovnávací paměť procesoru
1 MB
Typ paměti cache procesoru
L2
Paměť
Vnitřní paměť *
4 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
1866 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
1 x 4 GB
Paměťové sloty
1x SO-DIMM
Maximální vnitřní paměť *
16 GB
ECC
No
Úložná média
Celková kapacita úložiště *
256 GB
Ukládací médium *
SSD
Celková kapacita SSD
256 GB
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
SATA III
Formát SSD
M.2
Typ optické jednotky *
DVD±RW
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD, SDHC, SDXC
Grafika
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
AMD
Diskrétní grafický adaptér *
No
Model grafického adaptéru na kartě *
AMD Radeon R3
Zvuk
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
HD
Počítačová síť
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac)
Mobilní síťové připojení *
No
Typ antény
1x1
Model řadiče WLAN
Realtek RTL8821CE
Výrobce ovladače WLAN
Realtek
Připojení na síť Ethernet
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Verze Bluetooth
4.2
Miracast
Yes
Možnosti připojení
Počet portů USB 2.0 *
1
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Verze HDMI
1.4b
Kombinovaný port sluchátek/mikrofonu
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
Yes
Ostrůvková klávesnice
Yes
Klávesnice plné velikosti
Yes
Software
Architektura operačního systému
64bitový
Poskytovaný operační systém *
Windows 10 Home
Charakteristiky specifické pro danou značku
Typ reproduktoru
HP Dual Speakers
HP Smart AC Adapter
Yes
HP segment
Firemní
Baterie
Typ baterie
Lithium-ion (Li-ion)
Počet článků baterie
3
Kapacita baterie *
41 Wh
Rychlé nabíjení
Yes
Rychlá doba nabíjení (90%)
90 min
Hmotnost baterie
180 g
Příkon
Výkon adaptéru
45 W
Napájecí konektor
Yes
Bezpečnost
Slot pro zámek
Yes
Trusted Platform Module (TPM)
Yes
Udržitelnost
Osvědčení o udržitelnosti
ENERGY STAR
Hmotnost a rozměry
Šířka
376 mm
Hloubka
246 mm
Výška
22,5 mm
Hmotnost *
1,78 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
520 mm
Výška balení
305 mm