location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3350GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Černá, Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
705
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
705 G5
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
21K94EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195122932008 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 1854
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 11 Nov 2024 16:59:11
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Aug 2021
Product end of life date
Bullet Points HP EliteDesk 705 G5 AMD Ryzen™ 5 PRO 3350GE 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Mini PC Černá, Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prémiový Mini PC Černá, Stříbrná 65 W
  • - AMD Ryzen™ 5 PRO 3350GE 3,3 GHz Počet jader procesoru: 4
  • - 8 GB DDR4-SDRAM 2666 MHz 1 x 8 GB
  • - 256 GB SSD
  • - AMD Radeon
  • - Připojení na síť Ethernet 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Windows 10 Pro 64bitový
Více>>>
Počítač Mini je malý velikán

Řešte náročné úkoly díky procesoru AMD Ryzen™ PRO[4] a vysokokapacitnímu úložišti.

Vybudujte si systém kolem počítače Mini

Rozšiřte možnosti využití díky volitelnému příslušenství HP Mini,[5] které usnadňuje montáž[11] a zabezpečení zařízení. Ušetřete prostor připevněním počítače Mini za displej HP EliteDisplay.[9] Usnadněte vedení kabelů díky rozhraní USB-C® a volitelnému držáku napájecího zdroje HP.[5]

Zvýšené zabezpečení dat a zařízení

Pořiďte si vysoce zabezpečený počítač s kompletním bezpečnostním řešením HP. Mějte počítač Mini i s napájecím kabelem uložený a uzamčený ve volitelné schránce HP Lock Box.[5] Usnadněte správu zařízení díky technologii AMD DASH a podpoře přepínače KVM (BIOS).

Procesor
Výrobce procesoru *
AMD
Typ procesoru *
AMD Ryzen™ 5 PRO
Generace procesoru
AMD Ryzen PRO 3000 Series
Model procesoru *
3350GE
Počet jader procesoru
4
Počet vláken procesoru
8
Takt procesoru při přetaktování
3,9 GHz
Takt procesoru *
3,3 GHz
Vyrovnávací paměť procesoru
4 MB
Typ paměti cache procesoru
L3
Počet instalovaných procesorů
1
Paměť
Vnitřní paměť *
8 GB
Maximální vnitřní paměť *
64 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
1 x 8 GB
Paměťové sloty
2x SO-DIMM
Frekvence paměti
2666 MHz
ECC
No
Úložná média
Celková kapacita úložiště *
256 GB
Ukládací médium *
SSD
Typ optické jednotky *
No
Celková kapacita SSD
256 GB
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Integrovaná čtečka karet
No
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
Není dostupný
Model grafického adaptéru na kartě *
AMD Radeon
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Technologie kabeláže
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Intel
Model řadiče WLAN
Intel Wi-Fi 6 AX200
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.0
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
6
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
DVI port
No
Možnosti připojení
Počet připojení DisplayPorts
2
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
No
Výstupy pro sluchátka
1
Kombinovaný port sluchátek/mikrofonu
Yes
Slot na M.2 kartu (bezdrátový)
1
Slot M.2 (úložiště)
2
Vzhled
Typ skříně *
Mini PC
Barva *
Černá, Stříbrná
Vhodnost platformy Intel® vPro ™
No
Země původu
Čína
Výkon
Tržní kategorie
Prémiový
Čipset základní desky
AMD PRO 560
Zvukový čip
Conexant CX20632
Ochrana heslem
Při zapnutí
Trusted Platform Module (TPM)
Yes
Typ produktu *
Mini PC
Software
Architektura operačního systému
64bitový
Poskytovaný operační systém *
Windows 10 Pro
Charakteristiky specifické pro danou značku
HP Security tools (bezpečnostní nástroje)
HP BIOSphere Gen5; HP Client Security Suite Gen 5; HP Power On Authentication; HP Sure Click; HP Sure Recover Gen2; HP Sure Run Gen2; HP Sure Start for AMD
Nástroje správy
HP Cloud Recovery; HP Image Assistant Gen 4; HP Management Integration Kit for Microsoft System Center Configuration Management Gen 3
HP segment
Firemní
Příkon
Napájecí zdroj *
65 W
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Udržitelnost
Udržitelné technologie a materiály
Nízký obsah halogenů
Hmotnost a rozměry
Šířka *
177 mm
Hloubka *
175 mm
Výška *
34 mm
Hmotnost *
1,26 kg
Šířka balení
497 mm
Hloubka balení
128 mm
Výška balení
223 mm
Hmotnost včetně balení
2,95 kg
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Obrazovka
Integrovaný displej *
No
Další charakteristiky
Typ klávesnice
USB