location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 30L GT13-0038nc Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 10 Home Tower PC Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30L GT13-0038nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
2X3C3EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195161996306 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 2501
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 11 Mar 2024 09:14:46
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 28 Feb 2022
Product end of life date
Bullet Points HP OMEN 30L GT13-0038nc Intel® Core™ i7 i7-10700K 32 GB DDR4-SDRAM 2 TB SSD NVIDIA GeForce RTX 3080 Windows 10 Home Tower PC Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hraní PC Černá 750 W
  • - Intel® Core™ i7 i7-10700K 3,8 GHz Počet jader procesoru: 8
  • - 32 GB DDR4-SDRAM 3200 MHz 2 x 16 GB
  • - 2 TB SSD
  • - NVIDIA GeForce RTX 3080 10 GB Intel® UHD Graphics 630
  • - Připojení na síť Ethernet 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Windows 10 Home 64bitový
Více>>>
Na vzhledu opravdu záleží
Na vzhledu opravdu záleží

Někdo říká, že na vzhledu nezáleží, buďme však upřímní, samozřejmě že záleží. Tento počítač s předními a bočními panely z tvrzeného skla a s kompletním ovládáním osvětlení RGB je ideální pro uživatele, kteří si v životě rádi dopřejí prémiové produkty – například virtuální klobouky, aby zapůsobili na své přátele.

Dělej si, co chceš
Dělej si, co chceš

Opravdu budeš moci dělat cokoli. Vylepšení jsou snadná a software OMEN Gaming Hub, který se neustále rozrůstá o další funkce pro přizpůsobení a optimalizaci, umožňuje upravit nastavení podle tvých představ.

Teď už nemůžeš nic svádět na počítač
Teď už nemůžeš nic svádět na počítač

Dovednosti představují ve hře polovinu úspěchu. S počítačem OMEN 30L Desktop už nebudeš moci svádět prohru na hardware. S výkonným procesorem a grafikou tě nic nezastaví. Disponuje navíc velkým předním ventilátorem a zvýšenými patkami, které zajistí provoz bez zahřívání, abys ses mohl soustředit na výhru.

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
10. generace procesorů Intel® Core™ i7
Model procesoru *
i7-10700K
Počet jader procesoru
8
Počet vláken procesoru
16
Takt procesoru při přetaktování
5,1 GHz
Takt procesoru *
3,8 GHz
Vyrovnávací paměť procesoru
16 MB
Typ paměti cache procesoru
L3
Nastavitelný TDP-down
95 W
Frekvence nastavitelného TDP-down
3,5 GHz
Počet instalovaných procesorů
1
Paměť
Vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
2 x 16 GB
Paměťové sloty
2x DIMM
Frekvence paměti
3200 MHz
ECC
No
Výrobce vnitřní paměti
HyperX
Úložná média
Celková kapacita úložiště *
2 TB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
2
Celková kapacita HDD
1 TB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
1 TB
Rozhraní pevného disku
SATA
Rychlost otáček pevného disku
7200 ot/min
Celková kapacita SSD
2 TB
Počet instalovaných SSD
2
Kapacita disku SSD
1 TB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Integrovaná čtečka karet
No
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
NVIDIA GeForce RTX 3080
Paměť grafické karty
10 GB
Typ diskrétní grafické paměti
GDDR6X
Počet diskrétních grafických adaptérů
1
Model grafického adaptéru na kartě *
Intel® UHD Graphics 630
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Technologie kabeláže
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Intel
Model řadiče WLAN
Intel Wi-Fi 6 AX201
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.0
MU-MIMO
Yes
Miracast
Yes
Možnosti připojení
Počet portů USB 2.0 *
2
Počet portů USB 3.2 (3.1 1. generace) Typ A *
4
Počet portů USB 3.2 (3.1 2. generace) Typ A *
2
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
Alternativní režim portu USB typu C na DisplayPort
Yes
DVI port
No
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Výstupy pro sluchátka
1
Line-out
Yes
Line-in
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Slot M.2 (úložiště)
3
Rozšiřující sloty
Sloty PCI Express x1
1
Sloty PCI Express x16
1
Vzhled
Typ skříně *
Tower
Umístění / poloha
Svislý
Systém vodního chlazení
Yes
Počet 3,5" pozic
2
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Barva *
Černá
Vhodnost platformy Intel® vPro ™
No
Země původu
Čína
Výkon
Tržní kategorie
Hraní
Čipset základní desky
Intel Z490
Typ základní desky
Micro ATX
Zvukový systém
DTS Headphone:X
Zvukové výstupní kanály
5.1 kanály/kanálů
Typ produktu *
PC
Software
Architektura operačního systému
64bitový
Poskytovaný operační systém *
Windows 10 Home
Předinstalovaný software
ExpressVPN; LastPass Premium
Software na vyzkoušení
McAfee LiveSafe, Microsoft Office 365
Přibalený software
Dropbox
Speciální funkce procesoru
Intel® 64
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Dostupné možnosti začlenění
No
Technologie Intel® Clear Video
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Nečinné stavy
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Technologie Intel® Trusted Execution
Yes
Execute Disable Bit
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
CPU konfigurace (max)
1
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
Charakteristiky specifické pro danou značku
HP OMEN Command Center
Yes
HP Support Assistant (asistence)
Yes
Poskytnutý HP software
HP Audio Switch
HP segment
Domácí
Příkon
Napájecí zdroj *
750 W
Hmotnost a rozměry
Šířka *
165 mm
Hloubka *
422 mm
Výška *
433 mm
Hmotnost *
12,9 kg
Šířka balení
560 mm
Hloubka balení
320 mm
Výška balení
542 mm
Hmotnost včetně balení
16,1 kg
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Obrazovka
Integrovaný displej *
No
Další charakteristiky
Typ klávesnice
USB