location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Pavilion Gaming 17-cd1022nc Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Pavilion Gaming
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
17
HP segment:
HP segment
Domácí
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
17-cd1022nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
3Z430EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0195908662778 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 1011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 28 Jan 2025 10:58:30
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Jul 2021
Product end of life date
Bullet Points HP Pavilion Gaming 17-cd1022nc Intel® Core™ i5 i5-10300H Laptop 43,9 cm (17.3") Full HD 16 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce® GTX 1660 Ti Wi-Fi 6 (802.11ax) Windows 10 Home Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hraní Laptop Clamshell Černá
  • - Intel® Core™ i5 i5-10300H 2,5 GHz Počet jader procesoru: 4
  • - 43,9 cm (17.3") Full HD 1920 x 1080 px IPS 16:9
  • - 16 GB DDR4-SDRAM 2933 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA® GeForce® GTX 1660 Ti 6 GB Intel® UHD Graphics
  • - Wi-Fi 6 (802.11ax) Připojení na síť Ethernet 10,100,1000 Mbit/s Bluetooth 5.0
  • - Lithium-polymerová (LiPo) 52,5 Wh 6,25 h 200 W
  • - Windows 10 Home 64bitový
Více>>>
Vysoký výkon, každý den. Vysoký výkon, hráčův sen.
Vysoký výkon, každý den. Vysoký výkon, hráčův sen.

Zahraj si, cokoli se ti zachce, díky procesoru Intel® Core™ 10. generace[1] a grafice NVIDIA® GeForce®. Displej s vysokým rozlišením a bleskovou obnovovací frekvencí poskytuje plynulý herní obraz, který vdechne obsahu život.

Maximální zábava na delší dobu
Maximální zábava na delší dobu

Herní notebook HP Pavilion disponuje systémem dvou ventilátorů zajišťujícím vylepšené chlazení. Široké rohové zadní ventilátory a další přívody vzduchu maximalizují proudění vzduchu a optimalizují tak celkový výkon a stabilitu. Počítač si proto zachová nízkou teplotu i při dlouhodobém používání.

Výrazný a impozantní design
Výrazný a impozantní design

Nechte se pohltit hrou. Displej se stylovým a tenkým rámečkem poskytuje úžasný obraz a přední reproduktory od B&O zajišťují výkonný zvuk na míru.

Vzhled
Typ produktu *
Laptop
Barva *
Černá
Formát *
Clamshell
Tržní kategorie
Hraní
Obrazovka
Úhlopříčka displeje *
43,9 cm (17.3")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení
Full HD
Typ panelu
IPS
Nativní poměr stran
16:9
Antireflexní obrazovka
Yes
Jas displeje
250 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
43,9 cm
Barevný prostor
NTSC
Barevný gamut
45%
Maximální rychlost obnovy
144 Hz
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
10. generace procesorů Intel® Core™ i5
Model procesoru *
i5-10300H
Počet jader procesoru
4
Počet vláken procesoru
8
Takt procesoru při přetaktování
4,5 GHz
Takt procesoru *
2,5 GHz
Vyrovnávací paměť procesoru
8 MB
Typ paměti cache procesoru
L3
Nastavitelný TDP-down
35 W
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR4-SDRAM
Frekvence paměti
2933 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
2 x 8 GB
Paměťové sloty
2x SO-DIMM
Dostupné sloty paměti
2
ECC
No
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
NVMe
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA® GeForce® GTX 1660 Ti
Paměť grafické karty
6 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Diskrétní grafický adaptér *
Yes
Model grafického adaptéru na kartě *
Intel® UHD Graphics
Zvuk
Zvukový systém
B&O PLAY
Počet zabudovaných reproduktorů
2
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Typ HD přední kamery
HD
Počítačová síť
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Wi-Fi 6 (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6 AX201
Výrobce ovladače WLAN
Intel
Připojení na síť Ethernet
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Bluetooth
Yes
Verze Bluetooth
5.0
Miracast
Yes
MIMO
Yes
Typ MIMO
Multi User MIMO
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
3
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet portů USB 3.2 (3.1 generace 2) typu C
1
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Verze HDMI
2.0
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
2
Výkon
Čipset základní desky
Intel HM470
Akcelerometr
Yes
Klávesnice
Polohovací zařízení
Touchpad
Numerické klávesy *
Yes
Podsvícení klávesnice
Yes
Barva podsvícení klávesnice
Zelená
Klávesnice plné velikosti
Yes
Software
Architektura operačního systému
64bitový
Software na vyzkoušení
ExpressVPN; LastPass Premium
Poskytovaný operační systém *
Windows 10 Home
Speciální funkce procesoru
Technologie Intel Enhanced Intel SpeedStep
Yes
Technologie Intel® Flex Memory Access
Yes
Technologie Intel® Trusted Execution
No
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
No
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
HP 3D DriveGuard
Yes
HP CoolSense
Yes
HP Audio Boost (zesílení zvuku)
Yes
Typ reproduktoru
HP Dual Speakers
HP Audio Switch (přepínání zvuku)
Yes
HP Support Assistant (asistence)
Yes
HP Imagepad
Yes
Přední kamera
HP Wide Vision HD
Poskytnutý HP software
OMEN Gaming Hub
HP segment
Domácí
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
3
Kapacita baterie *
52,5 Wh
Výdrž baterie (max.)
6,25 h
Výdrž baterie při přehrávání videa
7,25 h
Rychlé nabíjení
Yes
Rychlá doba nabíjení (50 %)
45 min
Hmotnost baterie
215 g
Příkon
Výkon adaptéru
200 W
Napájecí konektor
Yes
USB Power Delivery
Yes
Hmotnost a rozměry
Šířka
405 mm
Hloubka
282 mm
Výška
25 mm
Hmotnost *
2,75 kg
Údaje o balení
Šířka balení
69 mm
Hloubka balení
598 mm
Výška balení
345 mm
Hmotnost včetně balení
4 kg