location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteDesk Počítač 800 G8 Small Form Factor

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteDesk
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Počítač HP EliteDesk 800 G8 Small Form Factor
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
42T24EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196068825171 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 2272
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 11 Mar 2024 09:14:46
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Aug 2022
Product end of life date
Bullet Points HP EliteDesk Počítač 800 G8 Small Form Factor
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Prémiový PC Černá
  • - Intel® Core™ i7 i7-11700 2,5 GHz Počet jader procesoru: 8
  • - 16 GB DDR4-SDRAM 2933 MHz 1 x 16 GB
  • - 512 GB SSD
  • - Intel UHD Graphics 750
  • - Připojení na síť Ethernet Wi-Fi 6 (802.11ax) Bluetooth 5.0
  • - Windows 10 Pro 64bitový
Více>>>
Rychlé úložiště a blesková paměť

S výkonným procesorem Intel® 11. generace[2], bleskovým úložištěm a rychlou pamětí můžete realizovat všechny úkoly.

Snadné rozšíření

Čtyři zásuvky, čtyři sloty poloviční výšky a 11 portů USB umožní budoucí rozšíření.

Hoďte starosti za hlavu

HP Wolf Security pro firmy zajišťuje odolnou hardwarovou ochranu, která je neustále aktivní. Tato neustále vyvíjející se řešení pomáhají důkladně chránit počítač před moderními hrozbami, od systému BIOS až po prohlížeč.[5]

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
11. generace procesorů Intel® Core™ i7
Model procesoru *
i7-11700
Počet jader procesoru
8
Počet vláken procesoru
16
Takt procesoru při přetaktování
4,9 GHz
Takt procesoru *
2,5 GHz
Vyrovnávací paměť procesoru
16 MB
Typ paměti cache procesoru
L3
Počet instalovaných procesorů
1
Paměť
Vnitřní paměť *
16 GB
Maximální vnitřní paměť *
128 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
1 x 16 GB
Paměťové sloty
4x DIMM
Frekvence paměti
2933 MHz
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Typ optické jednotky *
No
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Formát SSD
M.2
Grafika
Diskrétní grafický adaptér *
No
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
Není dostupný
Model grafického adaptéru na kartě *
Intel UHD Graphics 750
Počítačová síť
Připojení na síť Ethernet *
Yes
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Intel
Model řadiče WLAN
Intel Wi-Fi 6 AX201
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.0
Možnosti připojení
Počet portů USB 2.0 *
3
Počet portů USB 3.2 (3.1 1. generace) Typ A *
4
Počet portů USB 3.2 (3.1 2. generace) Typ A *
2
Počet portů USB 3.2 Gen 2x2 Typ-C
1
Počet HDMI portů *
1
Počet připojení DisplayPorts
2
Verze DisplayPortu
1.4
Počet portů Ethernetu (RJ-45)
1
Výstupy pro sluchátka
1
Line-out
Yes
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Typ skříně *
SFF
Barva *
Černá
Rok uvedení na trh
2021
Výkon
Tržní kategorie
Prémiový
Čipset základní desky
Intel Q570
Zvukový čip
Realtek ALC3205
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí
Typ produktu *
PC
Software
Architektura operačního systému
64bitový
Poskytovaný operační systém *
Windows 10 Pro
Speciální funkce procesoru
Intel® 64
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Dostupné možnosti začlenění
No
Technologie Intel® Clear Video
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Nečinné stavy
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Technologie Intel® Trusted Execution
Yes
Execute Disable Bit
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
No
CPU konfigurace (max)
1
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
HP segment
Firemní
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Udržitelnost
Osvědčení o udržitelnosti
ENERGY STAR
Udržitelné technologie a materiály
Šasi reproduktoru z plastů končících v oceánech; 40% podíl recyklovaných plastů od spotřebitelů; 10% podíl plastů v rámci uzavřeného systému ITE; Nízký obsah halogenů; Dostupné hromadné balení; Dostupné napájecí zdroje 80 Plus® Platinum; Vnější krabice a výplně z vlnité lepenky obsahují 100 % recyklovatelných materiálů z udržitelných zdrojů
Hmotnost a rozměry
Šířka *
338 mm
Hloubka *
308 mm
Výška *
100 mm
Hmotnost *
6,13 kg
Šířka balení
399 mm
Hloubka balení
499 mm
Výška balení
230 mm
Hmotnost včetně balení
9 kg
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Obrazovka
Integrovaný displej *
No
Další charakteristiky
Typ klávesnice
USB