location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G4 Intel® Core™ i3 i3-8100T 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
440
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G4
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
5FY54EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0193015875531 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 34822
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 10 Mar 2024 10:10:44
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Dec 2019
Product end of life date
Bullet Points HP ProOne 440 G4 Intel® Core™ i3 i3-8100T 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 4 GB DDR4-SDRAM 1 TB HDD Windows 10 Pro Wi-Fi 5 (802.11ac) Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC (vše v jednom) Černá 120 W
  • - Intel® Core™ i3 i3-8100T 3,1 GHz Počet jader procesoru: 4
  • - 60,5 cm (23.8") Full HD 1920 x 1080
  • - 4 GB DDR4-SDRAM 2666 MHz 1 x 4 GB
  • - 1 TB HDD DVD±RW Integrovaná čtečka karet
  • - Intel® UHD Graphics 630
  • - Wi-Fi 5 (802.11ac) Připojení na síť Ethernet 10,100,1000 Mbit/s Bluetooth 5.0
  • - Windows 10 Pro 64bitový
Více>>>
Obrazovka
Úhlopříčka displeje *
60,5 cm (23.8")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení *
Full HD
LED podsvícení
Yes
Nativní poměr stran
16:9
Tvar obrazovky
Plochý
Barevný prostor
NTSC
Barevný gamut
72%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i3
Generace procesoru
8. generace procesorů Intel® Core™ i3
Model procesoru *
i3-8100T
Počet jader procesoru
4
Počet vláken procesoru
4
Takt procesoru *
3,1 GHz
Vyrovnávací paměť procesoru
6 MB
Typ paměti cache procesoru
Smart Cache
Systémová sběrnice
8 GT/s
Thermal Design Power (TDP)
35 W
Frekvence nastavitelného TDP-down
2,4 GHz
Nastavitelný TDP-down
25 W
Verze PCI Express slotů
3.0
Patice procesoru
LGA 1151 (Socket H4)
Litografie procesoru
14 nm
Provozní režimy procesoru
64bitový
Stepping
B0
Typ sběrnice
DMI3
Kódový název procesoru
Coffee Lake
Maximální počet linek PCI Express
16
Konfigurace PCI Express
1x16, 1x8+2x4, 2x8
Číslo procesoru
SR3Y8
Tjunction
82 °C
Maximální interní paměť podporovaná procesorem
64 GB
Typy paměti podporované procesorem
DDR4-SDRAM
Frekvence paměti podporované procesorem
2400 MHz
Maximální šířka pásma podporovaná procesorem
37,5 GB/s
Paměťové kanály podporované procesorem
Duální
Technologie ECC podporovaná procesorem
Yes
Paměť
Vnitřní paměť *
4 GB
Typ vnitřní paměti
DDR4-SDRAM
Maximální vnitřní paměť *
32 GB
Paměťové sloty
2
Typ paměťových slotů
SO-DIMM
Frekvence paměti
2666 MHz
Rozvržení paměti
1 x 4 GB
Formát paměti
DIMM/SO-DIMM
Úložná média
Celková kapacita úložiště *
1 TB
Ukládací médium *
HDD
Počet nainstalovaných úložišť
1
Celková kapacita HDD
1 TB
Počet nainstalovaných pevných disků
1
Kapacita pevného disku
1 TB
Rychlost otáček pevného disku
7200 ot/min
Rozhraní pevného disku
SATA
Nainstalován paměťový modul Intel® Optane™
Yes
Kapacita modulu Intel® Optane™ Memory
16 GB
Typ optické jednotky *
DVD±RW
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Diskrétní grafický adaptér *
No
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Model grafického adaptéru na kartě *
Intel® UHD Graphics 630
Základní grafická frekvence
350 MHz
Maximální dynamická grafická frekvence
1100 MHz
Maximální paměť integrovaného grafického adaptéru
64 GB
Počet monitorů podporovaných integrovaným grafickým adaptérem
3
Verze DirectX integrovaného grafického adaptéru
12.0
Verze OpenGL integrovaného grafického adaptéru
4.5
ID integrovaného grafického adaptéru
0x3E91
Zvuk
Vestavěné reproduktory *
Yes
RMS výkon
2 W
Fotoaparát
Integrovaný fotoaparát *
Yes
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard *
Wi-Fi 5 (802.11ac)
Standardy Wi-Fi
802.11b, 802.11g, Wi-Fi 4 (802.11n), 802.11a, Wi-Fi 5 (802.11ac)
Model řadiče WLAN
Intel Dual Band Wireless-AC 9560
Typ antény
2x2
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Počítačová síť
Bluetooth *
Yes
Verze Bluetooth
5.0
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Počet portů USB 3.2 (3.1 1. generace) Typ A *
4
Počet připojení DisplayPorts
1
Konektor pro mikrofon (line-in)
No
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Barva *
Černá
Země původu
Čína
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Čipset základní desky
Intel Q370
Software
Architektura operačního systému
64bitový
Poskytovaný operační systém *
Windows 10 Pro
Speciální funkce procesoru
Technologie Intel® Turbo Boost
No
Technologie Intel® Hyper Threading (Intel® HT Technology)
No
Technologie Intel® Identity Protection (Intel® IPT)
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Technologie Intel® Quick Sync Video
Yes
Technologie Intel® Clear Video HD (Intel® CVT HD)
Yes
Technologie Intel® Clear Video
Yes
Technologie Intel® InTru™ 3D
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
Yes
Technologie Intel® Trusted Execution
No
Intel® Enhanced Halt State
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Secure Key
Yes
Intel® TSX-NI
No
Intel® Stable Image Platform Program (SIPP)
No
Technologie Intel® OS Guard
Yes
Technologie Intel® Software Guard Extensions (Intel® SGX)
Yes
Technologie Intel® Clear Video pro MID (Intel® CVT for MID)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
Technologie termálního monitorování
Yes
Velikost balení procesoru
37.5 x 37.5 mm
Podpora instrukčních sad
AVX 2.0, SSE4.1, SSE4.2
Škálovatelnost
1S
CPU konfigurace (max)
1
Dostupné možnosti začlenění
Yes
Termální specifikace roztoku
PCG 2015A
Virtualizační technologie Intel® VT-d
Yes
Verze technologie Intel® Identity Protection
1,00
Verze Intel® SIPP
0,00
Verze technologie Intel® Secure Key
1,00
Technologie Intel® Virtualization (VT-x)
Yes
Verze Intel® TSX-NI
0,00
ARK ID procesoru
129944
Připraveno na technologii Intel Optane
Yes
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
Typ reproduktoru
HP Dual Speakers
HP ePrint (eTisk)
Yes
HP Support Assistant (asistence)
Yes
HP Security tools (bezpečnostní nástroje)
P BIOSphere; HP Credential Manager; HP Password Manager; HP Power On Authentication; HP Spare Key; HP Sure Start Gen 4; HP Client Security Suite Gen4
Nástroje správy
HP BIOS Config Utility; HP Client Catalog; HP Driver Packs (download); HP System Software Manager,
Poskytnutý HP software
HP Hotkey Support; HP Noise Cancellation Software; HP PhoneWise; HP Sure Click; HP Velocity; HP Wireless Wakeup; HP WorkWise
Příkon
Výkon adaptéru
120 W
Pero
Pero dodáváno
No
Hmotnost a rozměry
Šířka (s podstavcem)
539,6 mm
Hloubka (s podstavcem)
208,5 mm
Výška (s podstavcem)
392,3 mm
Hmotnost (se stojánkem)
6,37 kg
Šířka balení
632 mm
Hloubka balení
182 mm
Výška balení
465 mm
Hmotnost včetně balení
7,93 kg
Udržitelnost
Osvědčení o udržitelnosti
ENERGY STAR
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Další charakteristiky
3D kompatibilita
No
Autonomní režim
No
Odnímatelný displej
No