location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP EliteOne 840 G9 Intel® Core™ i7 i7-12700 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
EliteOne
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
800
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EliteOne 840 G9
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
5V8U4EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196786464041 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 11400
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 25 Jul 2025 11:39:55
Datum poslední změny produktového listu v katalogu Icecatu
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP EliteOne 840 G9 Intel® Core™ i7 i7-12700 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 16 GB DDR5-SDRAM 512 GB SSD Windows 11 Pro Wi-Fi 6E (802.11ax) Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - All-in-One PC (vše v jednom) Stříbrná
  • - Intel® Core™ i7 i7-12700 2,1 GHz Počet jader procesoru: 12
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 16 GB DDR5-SDRAM 4800 MHz 1 x 16 GB
  • - 512 GB SSD Integrovaná čtečka karet
  • - Intel UHD Graphics 770
  • - 4 MP
  • - Wi-Fi 6E (802.11ax) Připojení na síť Ethernet Bluetooth 5.3
  • - Windows 11 Pro
Více>>>
Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Zabezpečení na prvním místě

Počítač HP Wolf Pro Security Edition poskytuje předkonfigurovanou ochranu na podnikové úrovni pro malé a střední firmy.[3]

HP Sure Sense

Malwarové hrozby se rychle vyvíjí a překonávají tak klasické antivirové programy. Chraňte počítač před dosud neznámými hrozbami díky nástroji HP Sure Sense, který kombinuje behaviorální analýzu a pokročilou umělou inteligenci, aby poskytoval prvotřídní ochranu.

Rychlá a efektivní bezdrátová síť LAN

Přenosnost počítače a spolehlivost rychlého připojení určuje, kde můžete pracovat. Využívejte rychlé a spolehlivé připojení v prostředí s vysokou četností bezdrátových sítí díky gigabitové technologii Wi-Fi 6.[8]

Ochraňte své nejdůležitější procesy

Díky samoregenerační ochraně funkce HP Sure Run udržíte v chodu nejdůležitější aplikace a procesy, i když je napadne zákeřný malware.

Rychlé a bezpečné obnovení systému do posledního stavu

S volitelným nástrojem HP Sure Recover mohou uživatelé rychle a bezpečně obnovit systém do posledního stavu a IT oddělení může naplánovat obnovení všech zařízení přes síťové připojení.[9]

Spolehlivé procházení

Chraňte počítač před webovými stránkami, soubory Microsoft Office jen pro čtení a přílohami PDF s malwarem, ransomwarem nebo viry díky hardwarovému zabezpečení funkce HP Sure Click.[10]

Urychlení základů správy IT

Nasazením sady HP Manageability Integration Kit zrychlíte tvorbu bitových kopií systému a správu hardwaru, systému BIOS a zabezpečení při správě zařízení pomocí nástroje Microsoft Endpoint Manager.[11]

HP Auto Frame[5]

Se špičkovými funkcemi zvuku a videa budou schůzky vždy záživné.[4]

Výkonný procesor Intel[2]

S nejnovějším procesorem Intel[2], masivním úložištěm a svižnou pamětí DDR5 můžete snadno využívat multitasking.

Ochrana pomocí nástroje HP Wolf Security

Počítače HP Wolf Pro Security Edition kombinují nástroje HP Sure Click Pro a HP Sure Sense Pro, které poskytují důkladnější pokrytí než standardní verze v rámci 1leté nebo 3leté uživatelské licence s podporou HP.[7] Vzniká tak výkonné řešení, které nevyžaduje počítačové prostředí s řízenou IT správou.

Přispějte k lepší budoucnosti

Nejméně 50 % všech plastů použitých v tomto počítači tvoří recyklovaný plast od spotřebitelů.[7]

Obrazovka
Úhlopříčka displeje *
60,5 cm (23.8")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení *
Full HD
Jas displeje
250 cd/m²
Typ panelu
IPS
Barevný prostor
NTSC
Antireflexní obrazovka
Yes
Barevný gamut
72%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i7
Generace procesoru
12. generace procesorů Intel® Core™ i7
Model procesoru *
i7-12700
Počet jader procesoru
12
Počet vláken procesoru
20
Takt procesoru při přetaktování
4,9 GHz
Takt procesoru *
2,1 GHz
Vyrovnávací paměť procesoru
25 MB
Typ paměti cache procesoru
L3
Typ sběrnice
DMI4
Maximální turbo výkon
64 W
Paměť
Vnitřní paměť *
16 GB
Typ vnitřní paměti
DDR5-SDRAM
Paměťové sloty
1
Typ paměťových slotů
SO-DIMM
Frekvence paměti
4800 MHz
Rozvržení paměti
1 x 16 GB
Formát paměti
DIMM/SO-DIMM
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Počet nainstalovaných úložišť
1
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Grafika
Diskrétní grafický adaptér *
No
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 770
Zvuk
Vestavěné reproduktory *
Yes
Výrobce reproduktorů
Bang & Olufsen
Zvukový systém
B&O PLAY
Fotoaparát
Integrovaný fotoaparát *
Yes
Celkový počet megapixelů
4 MP
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Výrobce ovladače WLAN
Intel
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Typ antény
2x2
Připojení na síť Ethernet *
Yes
Bluetooth *
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 (3.1 2. generace) Typ A *
3
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
Počet portů USB4 Gen 3×2 *
1
Počet portů USB 3.2 Gen 2x2 Typ-C
1
Počet HDMI portů *
1
Verze HDMI
1.4
Počet připojení DisplayPorts
1
Možnosti připojení
Kombinovaný port sluchátek/mikrofonu
Yes
Vzhled
Název barvy
Stříbrná
Barva *
Stříbrná
Země původu
Čína, Česká republika
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Čipset základní desky
Intel Q670
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Software
Poskytovaný operační systém *
Windows 11 Pro
Předinstalovaný software
HP Notifications; HP PC Hardware Diagnostics UEFI; HP Support Assistant; HP Connection Optimizer; HP Privacy Settings; HP PC Hardware Diagnostics Windows; HP Desktop Support Utilities; MyHP; HP QuickDrop; HP Easy Clean; Touchpoint Customizer for Commercial; Ovladač klávesnice HP Easy Clean; HSA Fusion for Commercial; HSA Telemetry for Commercial
Přibalený software
HP Wolf Pro Security Edition (1 rok)
Speciální funkce procesoru
Technologie Intel Enhanced Intel SpeedStep
Yes
Technologie Intel® Trusted Execution
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® Stable Image Platform Program (SIPP)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
Charakteristiky specifické pro danou značku
HP Support Assistant (asistence)
Yes
HP segment
Firemní
HP Security tools (bezpečnostní nástroje)
Integrovaný bezpečnostní čip TPM 2.0 dodaný se systémem Windows 10 (certifikace Common Criteria EAL4+) (certifikace FIPS 140-2 Level 2); HP Sure Start; HP Secure Erase; HP Sure Click; HP Sure Sense; Modul Absolute Persistence; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; HP Tamper Lock; HP Sure Run Gen6; HP Sure Recover Gen6; HP Platform Certificate; Služba bezproblémové aktualizace firmwaru; Zakázání zabezpečeného jádra počítače; Povolení funkce Windows Hello Enhanced Sign-in Security (ESS)
Nástroje správy
HP Client Catalog (ke stažení); HP Driver Packs (ke stažení); HP Image Assistant (ke stažení); HP Client Management Script Library (ke stažení); HP Connect pro Microsoft Endpoint Manager; HP Manageability Integration Kit (ke stažení); HP Patch Assistant (ke stažení); HP CECP Enabled Configuration
HP GTIN (EAN/UPC)
197029081865
Příkon
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Hmotnost a rozměry
Šířka (s podstavcem)
539,6 mm
Hloubka (s podstavcem)
238 mm
Výška (s podstavcem)
558,1 mm
Hmotnost (se stojánkem)
8,96 kg
Hmotnost
9,26 kg
Šířka balení
628 mm
Hloubka balení
186 mm
Výška balení
675 mm
Hmotnost včetně balení
12,5 kg
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
ENERGY STAR, TCO
Udržitelné technologie a materiály
Šasi reproduktoru z plastů končících v oceánech; 40% podíl recyklovaných plastů od spotřebitelů; 30% podíl plastů v rámci uzavřeného systému ITE; Nízký obsah halogenů; Dostupné napájecí zdroje 80 Plus® Platinum
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Další charakteristiky
Typ skříně
Vše v jednom
Úhlopříčka obrazovky (v metrických jednotkách)
60,5 cm
Integrovaný displej
Yes
Počet volných rozšiřujících pozic vnitřní paměti
1
Infračervená kamera
Yes
Vhodnost platformy Intel® vPro ™
Yes
Záruka výrobce
Jednoletá (1/1/1) omezená záruka zahrnuje 1letou záruku na díly, práci a opravy u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit.
Technical details
URL obecného nařízení o bezpečnosti výrobků (GPSR)
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)
Polska 1 distributor(s)