location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ZBook Fury G10 Intel® Core™ i9 i9-13950HX Mobilní pracovní stanice 40,6 cm (16") WUXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA Quadro RTX 5000 Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ZBook Fury
HP segment:
HP segment
Firemní
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
ZBook Fury G10
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
62W81EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197498406817 show
Kategorie:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 4576
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 16 Jun 2025 14:08:27
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Jan 2025
Product end of life date
CE Marking (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (1.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ZBook Fury G10 Intel® Core™ i9 i9-13950HX Mobilní pracovní stanice 40,6 cm (16") WUXGA 64 GB DDR5-SDRAM 2 TB SSD NVIDIA Quadro RTX 5000 Wi-Fi 6E (802.11ax) Windows 11 Pro Šedá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Výkon Mobilní pracovní stanice Clamshell Šedá
  • - Intel® Core™ i9 i9-13950HX Počet jader procesoru: 24
  • - 40,6 cm (16") WUXGA 1920 x 1200 px IPS LED podsvícení
  • - 64 GB DDR5-SDRAM 5600 MHz 2 x 32 GB
  • - 2 TB SSD
  • - NVIDIA Quadro RTX 5000 16 GB Intel® UHD Graphics
  • - Wi-Fi 6E (802.11ax) Připojení na síť Ethernet 10,1000,100 Mbit/s Bluetooth 5.3
  • - Lithium-polymerová (LiPo) 95 Wh 230 W
  • - Windows 11 Pro
Více>>>
Zvládnete více náročných úloh současně

S desktopovým procesorem Intel®[1] a integrovanou nebo samostatnou grafikou[3] zvládnete graficky náročné projekty.

Upgradovat. Rozšířit. Rozvíjet.

Získejte úložiště a paměť na úrovni stolního počítače a místo pro případné rozšiřování. Přístup ke komponentům bez použití nářadí usnadňuje rozšíření.

Tenký rámeček pro větší obrazovou plochu

Vdechněte projektům život na skvělém displeji a zobrazte více obsahu díky tenkému rámečku.

Tvořit. Komunikovat. Spolupracovat.

Spolupracujte na svých složitých projektech efektivně. 5Mpx kamera s podporou umělé inteligence a automatickým sledováním[7] nabízí lepší kvalitu obrazu i při slabém osvětlení. Software pro potlačení šumu s podporou umělé inteligence[8] blokuje okolní hluk, takže se můžete bez problémů připojit téměř odkudkoli.

Windows 11

Díky systému Windows 11 a technologii HP pro spolupráci a připojení můžete pracovat odkudkoli, aniž byste omezovali výkon nebo zabezpečení.

Procesor Intel® Core™ i9

Získejte díky procesoru Intel® Core™ i9 špičkový výkon pro náročné úlohy, jako je vykreslování a úprava videí. [1]

Špičkové bezpečnostní funkce

Pokročilé bezpečnostní funkce představují standardní výbavu. HP Sure Start představuje vůbec první systém BIOS s funkcí samoopravení, který zaručuje silné zabezpečení zařízení, dat a osobních údajů.

Grafika NVIDIA®

Pusťte se do největších projektů díky možnosti výběru grafické karty až NVIDIA RTX™ 5000 Ada pro notebooky; certifikováno pro profesionální aplikace.

Vysokorychlostní úložiště HP Z Turbo

Pracujte bez omezení odkudkoli díky místnímu úložišti PCIe, které je až 6x rychlejší než disk SSD SATA a až 21x rychlejší než tradiční pevný disk HDD. [2]

Klávesnice odolná vůči polití

K nehodám občas dochází, a proto jsme vyvinuli klávesnici s odtokovým žlábkem, který při mírném polití odvádí tekutiny spodní částí a umožňuje tak snadné čištění.

Wi-Fi 6E

Využívejte rychlé a spolehlivé připojení v prostředí s vysokou četností bezdrátových sítí díky rozhraní Wi-Fi 6E [4]

Vzhled
Typ produktu *
Mobilní pracovní stanice
Barva *
Šedá
Formát *
Clamshell
Tržní kategorie
Výkon
Rok uvedení na trh
2023
Originální značka
HP
Obrazovka
Úhlopříčka displeje *
40,6 cm (16")
Rozlišení displeje *
1920 x 1200 px
Dotyková obrazovka *
No
Typ HD rozlišení
WUXGA
Typ panelu
IPS
LED podsvícení
Yes
Antireflexní obrazovka
Yes
Jas displeje
400 cd/m²
Úhlopříčka obrazovky (v metrických jednotkách)
40,6 cm
Barevný prostor
sRGB
Barevný gamut
100%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i9
Generace procesoru
13. generace procesorů Intel® Core™ i9
Model procesoru *
i9-13950HX
Počet jader procesoru
24
Počet vláken procesoru
32
Takt procesoru při přetaktování
5,5 GHz
Výkonná jádra
8
Účinná jádra
16
Max. turbo frekvence jádra (výkon)
5,5 GHz
Max. turbo frekvence jádra (úspora)
4 GHz
Vyrovnávací paměť procesoru
36 MB
Typ paměti cache procesoru
L3
Základní výkon procesoru
55 W
Maximální turbo výkon
157 W
Paměť
Vnitřní paměť *
64 GB
Typ vnitřní paměti
DDR5-SDRAM
Frekvence paměti
5600 MHz
Formát paměti
SO-DIMM
Rozvržení paměti
2 x 32 GB
Paměťové sloty
4x SO-DIMM
Maximální vnitřní paměť *
128 GB
Podpora paměťových kanálů
2 kanály
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
2 TB
Ukládací médium *
SSD
Celková kapacita SSD
2 TB
Počet instalovaných SSD
1
Kapacita disku SSD
2 TB
Typ paměti SSD
TLC
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Typ optické jednotky *
No
Grafika
Výrobce diskrétních GPU
NVIDIA
Diskrétní model grafického adaptéru *
NVIDIA Quadro RTX 5000
Paměť grafické karty
16 GB
Typ diskrétní grafické paměti
GDDR6
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Diskrétní grafický adaptér *
Yes
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel® UHD Graphics
Počet diskrétních grafických adaptérů
1
Zvuk
Zvukový systém
B&O PLAY
Vestavěné reproduktory
Yes
Počet zabudovaných reproduktorů
2
Výrobce reproduktorů
Bang & Olufsen
Zabudovaný mikrofon
Yes
Počet mikrofonů
2
Fotoaparát
Přední kamera
Yes
Rozlišení přední kamery
5 MP
Infračervená kamera
Yes
Počítačová síť
Wi-Fi
Yes
Wi-Fi standard *
Wi-Fi 6E (802.11ax)
Standardy Wi-Fi
Wi-Fi 6E (802.11ax)
Mobilní síťové připojení *
No
Typ antény
2x2
Model řadiče WLAN
Intel Wi-Fi 6E AX211
Výrobce ovladače WLAN
Intel
Připojení na síť Ethernet
Yes
Přenosová rychlost sítě Ethernet
10, 1000, 100 Mbit/s
Počítačová síť
Bluetooth
Yes
Verze Bluetooth
5.3
NFC
Yes
Možnosti připojení
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů Ethernetu (RJ-45)
1
Počet HDMI portů *
1
Verze HDMI
2.1
Počet portů Mini DisplayPort
1
Počet portů Thunderbolt 4
2
Kombinovaný port sluchátek/mikrofonu
Yes
Alternativní režim portu USB typu C na DisplayPort
Yes
USB Sleep-and-Charge
Yes
Porty USB Sleep-and-Charge
2
Výkon
Čipset základní desky
Intel WM790
Klávesnice
Speciální vlastnosti klávesnice
Odolná proti polití
Polohovací zařízení
Clickpad
Numerické klávesy *
Yes
Podsvícení klávesnice
Yes
Voděodolná klávesnice
Yes
Klávesnice plné velikosti
Yes
Model vstupního zařízení
Tichá klávesnice HP Premium
Software
Předinstalovaný software
Vyhledávač Bing pro IE11; HP Hotkey Support; Software HP Noise Cancellation; HP Recovery Manager; HP Support Assistant; HP JumpStart; Nativní podpora Miracast; HP Connection Optimizer; Adobe® Creative Cloud; HP Cloud Recovery; HP Admin; myHP; HP Privacy Settings; Data Science Stack; HP Easy Clean; HP PC Hardware Diagnostics; HP Services Scan; Microsoft 365 a Office (prodávají se samostatně a k aktivaci vyžadují internetové připojení); HP Presence
Poskytovaný operační systém *
Windows 11 Pro
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
Typ reproduktoru
HP Dual Speakers
HP Connection Optimizer
Yes
HP Support Assistant (asistence)
Yes
Přední kamera
HP Webcam
HP Security tools (bezpečnostní nástroje)
HP Device Access Manager; HP Power On Authentication; HP Security Manager; Zabezpečení hlavního spouštěcího záznamu; Ověřování před spuštěním; HP Sure Click; Windows Defender; HP Secure Erase; HP Manageability Integration Kit; HP Sure Sense; HP Secure Platform; HP Sure Recover Gen3; HP BIOSphere Gen6; HP Sure Start Gen6; HP Sure Run Gen3; Slot pro bezpečnostní nanozámek; HP Client Security Suite Gen7; Integrovaný bezpečnostní čip TPM 2.0; zabezpečené jádro Windows; Krytka kamery pro ochranu soukromí; HP Privacy Key
Nástroje správy
HP Power Manager
HP segment
Firemní
HP GTIN (EAN/UPC) with options
(AB7) 198122028245; (ABB) 198122028238; (ABD) 198828280343; (ABT) 197498406817; (ABZ) 198701559429; (AKE) 198122028221; (BED) 198122028269; (BH4) 198701559436
HP GTIN (EAN/UPC)
198122028245, 198122028238, 198828280343, 197498406817, 198701559429, 198122028221, 198122028269, 198701559436
Baterie
Typ baterie
Lithium-polymerová (LiPo)
Počet článků baterie
8
Kapacita baterie *
95 Wh
Příkon
Výkon adaptéru
230 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
USB Power Delivery
Yes
Bezpečnost
Slot pro zámek
Yes
Čtečka otisků prstů
Yes
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Osvědčení
Slabý halogen
Yes
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
TCO
Udržitelné technologie a materiály
Nízký obsah halogenů
Hmotnost a rozměry
Šířka
363 mm
Hloubka
250,6 mm
Výška
28,6 mm
Hmotnost *
2,4 kg
Údaje o balení
Šířka balení
552 mm
Hloubka balení
69 mm
Výška balení
345 mm
Uhlíková stopa
Celková uhlíková stopa (kg of CO2e)
450
Uhlíkové emise, výroba (kg CO2e)
303
Uhlíkové emise, logistika (kg CO2e)
27
Uhlíkové emise na konci životnosti (kg CO2e)
1
Celkové uhlíkové emise, fáze bez použití (kg CO2e)
121
Obsah balení
Včetně klávesnice
Yes
Technical details
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Další charakteristiky
Počet reproduktorů
2