location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Victus by HP 15L TG02-0003nc Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower PC Stříbrná

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Victus by HP
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
15L TG02-0003nc
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
665N7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0196548249404 show
Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice Check ‘HP’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 3389
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 12 Mar 2024 11:37:37
Datum poslední změny produktového listu v katalogu Icecatu
End of life date: 31 Jan 2024
Product end of life date
Bullet Points Victus by HP 15L TG02-0003nc Intel® Core™ i5 i5-12400F 16 GB DDR4-SDRAM 512 GB SSD NVIDIA GeForce GTX 1660 SUPER Windows 11 Home Tower PC Stříbrná
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Hraní PC Stříbrná 350 W
  • - Intel® Core™ i5 i5-12400F 2,5 GHz Počet jader procesoru: 6
  • - 16 GB DDR4-SDRAM 3200 MHz 2 x 8 GB
  • - 512 GB SSD
  • - NVIDIA GeForce GTX 1660 SUPER 6 GB
  • - Připojení na síť Ethernet 10,100,1000 Mbit/s Wi-Fi 6 (802.11ax) Bluetooth 5.2
  • - Windows 11 Home
Více>>>
Skvělé specifikace, skvělé hraní
Skvělé specifikace, skvělé hraní

S procesorem Intel®[1,2], působivou grafikou a rozhraním Bluetooth® a Wi-Fi můžeš hrát bez omezení.

Jedno zařízení splní všechny požadavky
Jedno zařízení splní všechny požadavky

Windows 11, velké úložiště a 9 portů USB v moderně navrženém šasi ti umožní zvládnout jakékoli úkoly a zábavu.

Pozvedněte své hraní s herním centrem OMEN
Pozvedněte své hraní s herním centrem OMEN

S aplikací OMEN Gaming Hub budeš mít vše pod kontrolou, od životních funkcí systému přes ovládání hardwaru až po osvětlení RGB.

Grafika NVIDIA® GeForce® RTX™ 1660 SUPER

Využívej multimediální aplikace na maximum díky vysokému výkonu a technologii sledování paprsků v reálném čase. Hraj hry a upravuj fotky i videa v úžasné kvalitě, kterou ti poskytne jedině samostatná grafika.

Dynamický procesor, který se přizpůsobuje pro dosažení jedinečného výkonu při multitaskingu

Procesory Intel® Core™ 12. generace přináší výkon tam, kde ho nejvíc potřebuješ – šetří čas a umožňují dělat to, co opravdu chceš. [4]

SuperSpeed USB Type-C® s přenosovou rychlostí signálu 5 Gb/s

Zapoj externí úložiště pomocí portu SuperSpeed USB Type-C® s přenosovou rychlostí signálu 5 Gb/s. Navíc je oboustranný, takže se nemusíš strachovat, že ho zapojíš opačně.

Dvoukanálová paměť

Dvoukanálová technologie umožňuje oběma kanálům pracovat současně a zvýšit tak systémový výkon zdvojnásobením rychlosti komunikace mezi paměťovým ovladačem a pamětí RAM. [5]

Nový úhel pohledu
Nový úhel pohledu

Windows 11 nabízí neotřelý, příjemný a tvůrčí prostor, ve kterém se můžeš věnovat svým zálibám. Od přepracované nabídky Start, po nové způsoby komunikace s lidmi a získání přístupu ke zprávám, hrám a obsahu – Windows 11 je místo pro přemýšlení, komunikaci a tvůrčí činnost přirozeným způsobem. [3]

Využijte potenciál své investice do zařízení HP
Využijte potenciál své investice do zařízení HP

S aplikací myHP jednoduše nastavíš vše potřebné a objevíš svět svého nového počítače HP. Přizpůsob si a optimalizuj nastavení a zabezpečení svého zařízení pomocí tipů a triků a intuitivních nabídek nastavení a dostávej užitečné zprávy a informace, aby vše běželo tak hladce, jak si jen dokážeš představit. [6]

Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i5
Generace procesoru
12. generace procesorů Intel® Core™ i5
Model procesoru *
i5-12400F
Počet jader procesoru
6
Počet vláken procesoru
12
Takt procesoru při přetaktování
4,4 GHz
Takt procesoru *
2,5 GHz
Vyrovnávací paměť procesoru
18 MB
Typ paměti cache procesoru
L3
Typ sběrnice
DMI4
Paměť
Vnitřní paměť *
16 GB
Maximální vnitřní paměť *
32 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
2 x 8 GB
Paměťové sloty
2x DIMM
Frekvence paměti
3200 MHz
ECC
No
Non-ECC
Yes
Úložná média
Celková kapacita úložiště *
512 GB
Ukládací médium *
SSD
Typ optické jednotky *
No
Počet nainstalovaných úložišť
1
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Rozhraní pro disky SSD
PCI Express, NVMe
NVMe
Yes
Grafika
Diskrétní grafický adaptér *
Yes
Výrobce diskrétních GPU
NVIDIA
Integrovaný grafický adaptér *
Yes
Diskrétní model grafického adaptéru *
NVIDIA GeForce GTX 1660 SUPER
Paměť grafické karty
6 GB
Typ diskrétní grafické paměti
GDDR6
Počet diskrétních grafických adaptérů
1
Počítačová síť
Připojení na síť Ethernet *
Yes
Přenosová rychlost sítě Ethernet
10, 100, 1000 Mbit/s
Technologie kabeláže
10/100/1000Base-T(X)
Wi-Fi *
Yes
Wi-Fi standard
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Realtek
Model řadiče WLAN
Realtek RTL8852BE
Typ antény
2x2
Bluetooth
Yes
Verze Bluetooth
5.2
Možnosti připojení
Počet portů USB 2.0 *
4
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 Gen 1 (3.1 Gen 1) Typ C *
1
Počet portů USB 3.2 (3.1 2. generace) Typ A *
2
DVI port
Yes
Verze DisplayPortu
1.4
Počet portů Ethernetu (RJ-45)
1
Konektor pro mikrofon (line-in)
Yes
Line-out
Yes
Line-in
Yes
Možnosti připojení
Kombinovaný port sluchátek/mikrofonu
Yes
Počet DVI-D portů
1
Rozšiřující sloty
Sloty PCI Express x1
1
Sloty PCI Express x16
1
Vzhled
Typ skříně *
Tower
Název barvy
Mica Silver Metal
Počet 3,5" pozic
1
Slot pro zámek
Yes
Typ zámku kabelu
Kensington
Barva *
Stříbrná
Rok uvedení na trh
2022
Země původu
Čína
Výkon
Tržní kategorie
Hraní
Čipset základní desky
Intel H670
Zvukové výstupní kanály
5.1 kanály/kanálů
Ochrana heslem
Yes
Ochrana heslem
BIOS, Při zapnutí, Uživatel
Typ produktu *
PC
Software
Poskytovaný operační systém *
Windows 11 Home
Předinstalovaný software
ExpressVPN (bezplatná 30denní zkušební verze); LastPass Premium (bezplatná 30denní zkušební verze), 1měsíční zkušební verze pro nové zákazníky Microsoft 365, McAfee LiveSafe™
Software na vyzkoušení
25GB úložiště Dropbox po dobu 12 měsíců
Speciální funkce procesoru
Intel® 64
Yes
Technologie Intel Enhanced Intel SpeedStep
Yes
Dostupné možnosti začlenění
No
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Nečinné stavy
Yes
Execute Disable Bit
Yes
CPU konfigurace (max)
1
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
Charakteristiky specifické pro danou značku
HP Security tools (bezpečnostní nástroje)
Slot pro bezpečnostní zámek Kensington
Poskytnutý HP software
HP Connection Optimizer; HP Support Assistant; HP QuickDrop; OMEN Gaming Hub; HP Enhanced Lighting
HP GTIN (EAN/UPC)
196548249404
HP segment
Domácí
Příkon
Napájecí zdroj *
350 W
Certifikace 80PLUS
80 PLUS Gold
Udržitelnost
Dodržování předpisů v oblasti udržitelnosti
Yes
Osvědčení o udržitelnosti
EPEAT Silver
Udržitelné technologie a materiály
Barva na vodní bázi
Hmotnost a rozměry
Šířka *
155 mm
Hloubka *
297,3 mm
Výška *
337 mm
Hmotnost *
6,31 kg
Šířka balení
499 mm
Hloubka balení
400 mm
Výška balení
287 mm
Hmotnost včetně balení
8,64 kg
Obsah balení
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Včetně šroubů
Yes
Obrazovka
Integrovaný displej *
No
Další charakteristiky
Počet volných rozšiřujících pozic vnitřní paměti
2
Typ klávesnice
USB
Rozhraní grafické karty
PCIe x16