location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP ProOne 440 G9 Intel® Core™ i3 i3-12100T 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Wi-Fi 6 (802.11ax) Černá

Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
ProOne
Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
440 G9
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
6D3A7EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197029262660 show
Kategorie:
Desktop PC with monitor.
All-in-One počítače a pracovní stanice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu: vytvořen/standardizován Icecatem
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu: 4060
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace:: 13 Jun 2025 13:49:44
Datum poslední změny produktového listu v katalogu Icecatu
Product Brochure/Datasheet (0.7 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP ProOne 440 G9 Intel® Core™ i3 i3-12100T 60,5 cm (23.8") 1920 x 1080 px All-in-One PC (vše v jednom) 8 GB DDR4-SDRAM 256 GB SSD FreeDOS Wi-Fi 6 (802.11ax) Černá
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Všední All-in-One PC (vše v jednom) Černá 120 W
  • - Intel® Core™ i3 i3-12100T 2,2 GHz Počet jader procesoru: 4
  • - 60,5 cm (23.8") Full HD 1920 x 1080 IPS
  • - 8 GB DDR4-SDRAM 3200 MHz 1 x 8 GB
  • - 256 GB SSD Integrovaná čtečka karet
  • - Intel UHD Graphics 730
  • - 5 MP
  • - Wi-Fi 6 (802.11ax) Připojení na síť Ethernet Bluetooth 5.3
  • - FreeDOS
Více>>>
Vysoký výkon, vysoká přenositelnost

Využívejte úžasnou kombinaci responzivního výkonu, připojení a rychlosti díky procesoru Intel Core™ 12. generace, který umožňuje rychlé a spolehlivé spouštění, tvorbu a připojení.[2]

Automatické obnovení po útocích na firmware

Útoky na firmware mohou zcela ochromit počítač. Chraňte počítač díky samoopravnému systému BIOS od společnosti HP – nástroj HP Sure Start Gen6 automaticky obnoví systém BIOS po útoku malwaru, rootkitů nebo poškození.

Pracujte bez přerušení

Zachovejte si vysokou produktivitu a minimální prostoje s plně integrovanými a automatizovanými funkcemi firmwarového ekosystému HP BIOSphere Gen6. Vaše počítače získají dodatečnou ochranu díky automatickým kontrolám aktualizací a zabezpečení.[1]

Spolehlivé procházení

Chraňte počítač před webovými stránkami, soubory Microsoft Office jen pro čtení a přílohami PDF s malwarem, ransomwarem nebo viry díky hardwarovému zabezpečení funkce HP Sure Click.[7]

Jednoduchá správa počítače

S nástrojem HP Support Assistant se dostanete přímo k potřebným aktualizacím a jejich správa vám tak nezabere tolik času.[8]

5Mpx kamera s TNR

Zachyťte všechny detaily v různých prostředích díky 5Mpx kameře[3] s časovou redukcí šumu.

Procesor Intel Core™

Udržujte produktivitu po celý den s HP Pro Tower 480 s nejnovějším procesorem Intel Core™.[2]

Ochrana pomocí nástroje HP Wolf Security

HP Wolf Security pro firmy zajišťuje odolnou hardwarovou ochranu, která je neustále aktivní.[4]

Recyklovatelný vnější obal

Produkt s registrací EPEAT[5] a certifikací ENERGY STAR zahrnuje recyklovatelný vnější obal[6], který pochází ze 100 % z udržitelných zdrojů.

Obrazovka
Úhlopříčka displeje *
60,5 cm (23.8")
Rozlišení displeje *
1920 x 1080 px
Dotyková obrazovka *
No
Typ HD rozlišení *
Full HD
Jas displeje
250 cd/m²
Typ panelu
IPS
Barevný prostor
NTSC
Antireflexní obrazovka
Yes
Barevný gamut
72%
Procesor
Výrobce procesoru *
Intel
Typ procesoru *
Intel® Core™ i3
Generace procesoru
12. generace procesorů Intel® Core™ i3
Model procesoru *
i3-12100T
Počet jader procesoru
4
Počet vláken procesoru
8
Takt procesoru při přetaktování
4,1 GHz
Takt procesoru *
2,2 GHz
Vyrovnávací paměť procesoru
12 MB
Typ paměti cache procesoru
L3
Typ sběrnice
DMI4
Paměť
Vnitřní paměť *
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Paměťové sloty
1
Typ paměťových slotů
SO-DIMM
Frekvence paměti
3200 MHz
Rozvržení paměti
1 x 8 GB
Formát paměti
DIMM/SO-DIMM
Úložná média
Celková kapacita úložiště *
256 GB
Ukládací médium *
SSD
Počet nainstalovaných úložišť
1
Celková kapacita SSD
256 GB
Počet instalovaných SSD
1
Kapacita disku SSD
256 GB
Rozhraní pro disky SSD
PCI Express
NVMe
Yes
Formát SSD
M.2
Nainstalován paměťový modul Intel® Optane™
Yes
Typ optické jednotky *
No
Integrovaná čtečka karet
Yes
Kompatibilní paměťové karty
SD
Grafika
Diskrétní grafický adaptér *
No
Diskrétní model grafického adaptéru *
Není dostupný
Integrovaný grafický adaptér *
Yes
Výrobce integrovaného GPU
Intel
Produktová řada integrovaného grafického adaptéru
Intel® UHD Graphics
Model grafického adaptéru na kartě *
Intel UHD Graphics 730
Zvuk
Vestavěné reproduktory *
No
Zabudovaný mikrofon
Yes
Zvukový čip
Realtek ALC3252
Fotoaparát
Integrovaný fotoaparát *
Yes
Celkový počet megapixelů
5 MP
Kamera chránící soukromí
Yes
Počítačová síť
Wi-Fi *
Yes
Wi-Fi standard *
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Realtek
Model řadiče WLAN
Realtek RTL8852BE
Typ antény
2x2
Připojení na síť Ethernet *
Yes
Bluetooth *
Yes
Verze Bluetooth
5.3
Možnosti připojení
Počet portů Ethernetu (RJ-45)
1
Počet portů USB 3.2 (3.1 1. generace) Typ A *
2
Počet portů USB 3.2 (3.1 2. generace) Typ A *
3
Počet portů USB 3.2 (3.1 generace 2) typu C *
1
Počet HDMI portů *
1
Verze HDMI
1.4
Počet připojení DisplayPorts
1
Vzhled
Název barvy
Černá
Barva *
Černá
Slot pro zámek
Yes
Rok uvedení na trh
2022
Země původu
Čína
Výkon
Typ produktu *
All-in-One PC (vše v jednom)
Tržní kategorie
Všední
Čipset základní desky
Intel Q670
Trusted Platform Module (TPM)
Yes
Verze Trusted Platform Module (TPM)
2.0
Software
Poskytovaný operační systém *
FreeDOS
Předinstalovaný software
HP Noise Cancellation Software; HP Support Assistant; Koupit Office (prodává se samostatně); HP JumpStarts; HP Privacy Settings; HP Desktop Support Utilities; HP Setup Integrated OOBE; 30denní bezplatná zkušební verze aplikace Xerox® DocuShare®
Speciální funkce procesoru
Technologie Intel Enhanced Intel SpeedStep
Yes
Technologie Intel® VT-x s technologií Extended Page Tables (EPT)
Yes
Intel® 64
Yes
Execute Disable Bit
Yes
Nečinné stavy
Yes
CPU konfigurace (max)
1
Dostupné možnosti začlenění
No
Virtualizační technologie Intel® VT-d
Yes
Technologie Intel® Virtualization (VT-x)
Yes
Charakteristiky specifické pro danou značku
HP JumpStart
Yes
HP Support Assistant (asistence)
Yes
HP segment
Firemní
HP Security tools (bezpečnostní nástroje)
Heslo po zapnutí počítače (v systému BIOS); Zakázání portů SATA (v systému BIOS); Heslo pro nastavení (v systému BIOS); Podpora visacích a lankových zámků na šasi; Povolení/zakázání sériových portů (v systému BIOS); HP Secure Erase; HP Sure Click; HP Sure Sense; HP Sure Recover; Integrovaný bezpečnostní čip TPM 2.0 dodaný se systémem Windows 10 (certifikace Common Criteria EAL4+); HP Sure Start Gen6; HP Sure Admin; HP BIOSphere Gen6; HP Client Security Manager Gen7; HP Tamper Lock; HP Sure Run Gen5; Certifikát platformy HP při instalaci zařízení
Nástroje správy
HP BIOS Configuration Utility (ke stažení); HP Client Catalog (ke stažení); HP Image Assistant; HP Management Integration Kit pro Microsoft System Center Configuration Management; HP System Software Manager (ke stažení); HP Cloud Recovery; HP Driver Packs; Ivanti Management Suite (ke stažení); HP Manageability Kit Gen 5
HP GTIN (EAN/UPC)
197029262660
Příkon
Výkon adaptéru
120 W
Vstupní frekvence adaptéru
50 - 60 Hz
Vstupní napětí adaptéru
100 - 240 V
Uhlíková stopa
Celková uhlíková stopa (kg of CO2e)
330
Uhlíkové emise, výroba (kg CO2e)
208
Uhlíkové emise, logistika (kg CO2e)
3
Uhlíkové emise na konci životnosti (kg CO2e)
4
Celkové uhlíkové emise, fáze bez použití (kg CO2e)
114
Hmotnost a rozměry
Šířka (s podstavcem)
539,3 mm
Hloubka (s podstavcem)
225 mm
Výška (s podstavcem)
379,4 mm
Hmotnost (se stojánkem)
7,77 kg
Hmotnost
7,77 kg
Šířka balení
660 mm
Hloubka balení
240 mm
Výška balení
462 mm
Hmotnost včetně balení
12,7 kg
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
5 - 90%
Obsah balení
Obsahuje myš
Yes
Včetně klávesnice
Yes
Konektivita klávesnice
Kabel
Další charakteristiky
Typ skříně
Vše v jednom
Úhlopříčka obrazovky (v metrických jednotkách)
60,5 cm
Integrovaný displej
Yes
Počet volných rozšiřujících pozic vnitřní paměti
1
Manufacturer warranty
Jednoletá (1/1/1) omezená záruka zahrnuje 1letou záruku na díly, práci a opravy u zákazníka. Podmínky záruky se mohou v jednotlivých zemích lišit.
Technické detaily
General Product Safety Regulation (GPSR) URL
https://support.hp.com/us-en/document/ish_6126692-6126777-16?openCLC=true
Země Distributor
Czech Republic 1 distributor(s)
United Kingdom 1 distributor(s)