Více>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
HP 205 G8 All-in-One PC AMD Ryzen™ 5 5500U 8 GB DDR4-SDRAM 512 GB SSD FreeDOS
Přidat k porovnání
You can only compare products that are fully described in the Icecat standard format, and belong to the same category.
Značka:
Obvykle ochranná známka výrobce, pod kterou zákazníci firmu znají. Jeden výrobce může vyrábět zboží pod různými značkami. Někteří výrobci licencují své značky dalším firmám.
HP

Název produktu:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
205 G8 All-in-One PC
Kód produktu:
Unikátní identifikátor produktu, který mu přiřadil jeho výrobce. Více kódů produktu může být přiřazeno k jednomu mateřskému kódu v případě, že jsou jejich specifikace identické. Tím se odstraní nesprávné kódy nebo nepodstatné logistické informace.
6D452EA
GTIN (EAN/UPC):
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product can have multiple barcodes depending on logistic variations such as packaging or country.
0197497181050

Kategorie:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components:
- A processor (CPU), this is the heart of your computer, where the data processing is done.
- Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor.
- Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network.
- Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies.
- Hard disk, this is the permanent memory of your computer where your data is stored.
- An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PC/pracovní stanice

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Kvalita datového listu:
created by HP
Kvalita produktových listů může mít několik úrovní:
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
načtena jen logistická data: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
vytvořen/standardizován Icecatem: the data-sheet is created or standardized by an Icecat editor.
Počet zhlédnutí produktu:
1334
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Poslední aktualizace::
11 Nov 2024 17:07:32
Datum poslední změny produktového listu v katalogu Icecatu
End of life date:
31 Jan 2024
Product end of life date
Spolehlivá technologie
Vyberte si správné komponenty pro své pracovní prostředí ještě dnes a příště je můžete rozšířit o další příslušenství.
Navrženo pro moderní pracovní styl
Vyhněte se náhodným nebo škodlivým záznamům pomocí 5MP kamery na tomto počítači s porty směřujícími dozadu.
Elegantní a profesionální provedení
Je vybaven displejem s minimalizovanými okraji na třech stranách, který pomáhá minimalizovat velikost stolních počítačů.
Rychlá a efektivní bezdrátová síť LAN
Přenosnost počítače a spolehlivost rychlého připojení určuje, kde můžete pracovat. Využívejte rychlé a spolehlivé připojení v prostředí s vysokou četností bezdrátových sítí díky gigabitové technologii Wi-Fi 6. [3]
Procesor
Výrobce procesoru
*
AMD
Typ procesoru
*
AMD Ryzen™ 5
Generace procesoru
AMD Ryzen 5000 Series
Model procesoru
*
5500U
Počet jader procesoru
6
Počet vláken procesoru
12
Takt procesoru při přetaktování
4 GHz
Takt procesoru
*
2,1 GHz
Vyrovnávací paměť procesoru
8 MB
Typ paměti cache procesoru
L3
Paměť
Vnitřní paměť
*
8 GB
Typ vnitřní paměti
DDR4-SDRAM
Rozvržení paměti
1 x 8 GB
Paměťové sloty
2x SO-DIMM
Frekvence paměti
3200 MHz
Úložná média
Celková kapacita úložiště
*
512 GB
Ukládací médium
*
SSD
Počet nainstalovaných úložišť
1
Celková kapacita SSD
512 GB
Počet instalovaných SSD
1
Kapacita disku SSD
512 GB
Grafika
Diskrétní grafický adaptér
*

Integrovaný grafický adaptér
*

Výrobce integrovaného GPU
AMD
Produktová řada integrovaného grafického adaptéru
AMD Radeon Graphics
Model grafického adaptéru na kartě
*
AMD Radeon Graphics
Počítačová síť
Wi-Fi
*

Wi-Fi standard
Wi-Fi 6 (802.11ax)
Standardy Wi-Fi
Wi-Fi 6 (802.11ax)
Výrobce ovladače WLAN
Realtek
Model řadiče WLAN
Realtek RTL8852BE
Typ antény
2x2
Bluetooth

Verze Bluetooth
5.3
Možnosti připojení
Počet portů USB 2.0
*
2
Počet portů USB 3.2 (3.1 1. generace) Typ A
*
2
Celkový počet SATA konektorů
1
Vzhled
Počet 2.5" pozic
1
Vzhled
Slot pro zámek

Výkon
Tržní kategorie
Všední
Zvukový čip
Realtek ALC3274
Vestavěné reproduktory

Ochrana heslem

Ochrana heslem
BIOS, Při zapnutí
Software
Poskytovaný operační systém
*
FreeDOS
Předinstalovaný software
HP PC Hardware Diagnostics UEFI; HP Support Assistant; McAfee LiveSafe™; HP JumpStarts; Bezplatná 90denní zkušební verze aplikace Xerox® DocuShare®; HP Cloud Recovery
Charakteristiky specifické pro danou značku
HP JumpStart

HP Support Assistant (asistence)

HP Security tools (bezpečnostní nástroje)
Standardní slot pro bezpečnostní zámek
HP GTIN (EAN/UPC)
197497726275
HP segment
Firemní
Provozní podmínky
Provozní rozsah teplot (T-T)
10 - 35 °C
Doporučená provozní relativní vlhkost
10 - 90%
Udržitelnost
Udržitelné technologie a materiály
Nízký obsah halogenů
Hmotnost a rozměry
Šířka
*
540,6 mm
Hloubka
*
183,7 mm
Výška
*
419 mm
Hmotnost
*
5,37 kg
Šířka balení
641 mm
Hloubka balení
277 mm
Výška balení
525 mm
Hmotnost včetně balení
8,5 kg
Obsah balení
Včetně klávesnice

Konektivita klávesnice
Kabel
Obrazovka
Integrovaný displej
*

Úhlopříčka displeje
60,5 cm (23.8")
Rozlišení displeje
1920 x 1080 px
Typ panelu
IPS
Jas displeje
250 cd/m²
Další charakteristiky
Počet volných rozšiřujících pozic vnitřní paměti
1
Typ klávesnice
USB
Úhlopříčka obrazovky (v metrických jednotkách)
60,5 cm